- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Min Supply Voltage (DC) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL17SG32P5T5G ON Semiconductor | 3353 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-953 | - | 5 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | FLAT | - | 1 | 3V | - | - | - | 5 | 1 | - | - | 4.6V | - | 0.9V | - | - | 30pF | - | 4.4 ns | 500nA | - | - | OR | 2 | - | Halogen Free | OR Gate | - | - | 4.4ns @ 3.3V, 30pF | - | - | NO | - | - | - | - | - | - | - | 0.4mm | - | 0.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT00DR Texas Instruments | 420 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | 2V | 0.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT00 | 14 | 1 | - | 5V | - | 5V | - | - | - | 50pF | 8mA | 9 ns | 2μA | 9 ns | AHCT/VHCT/VT | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC00DBR Texas Instruments | 15 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | 121.789551mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 74HC00 | 14 | 1 | - | 5V | 6V | - | 2V | - | - | 50pF | 5.2mA | 115 ns | 2μA | 23 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | - | NO | - | - | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC04D Texas Instruments | 20126 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | - | 74AC04 | 14 | - | - | - | 6V | 3.3/5V | 2V | 6 | - | 50pF | 24mA | 7 ns | 2μA | 10 ns | AC | - | - | - | - | Inverter | 0.024 A | - | 7ns @ 5V, 50pF | - | - | NO | 0.02mA | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV00ARGYR Texas Instruments | 1400 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | 32.205058mg | - | 1.5V | 0.5V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | QUAD | - | 260 | 4 | 2.5V | 0.5mm | - | 74LV00 | 14 | 1 | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | 12mA | 20 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | NAND | 2 | 3-STATE | - | NAND Gate | - | - | 7.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT03M96 Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | 2V | 0.8V | 4 | -55°C~125°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT03 | 14 | 1 | - | 5V | - | 5V | - | - | - | 50pF | 4mA | 24 ns | 2μA | 30 ns | HCT | NAND | 2 | - | - | NAND Gate | - | - | 24ns @ 4.5V, 50pF | 36 ns | - | NO | - | - | - | - | - | Open Drain | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G04DRLR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | 2.806603mg | - | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | - | - | 74AUP1G04 | 5 | - | - | - | 3.6V | - | 0.8V | - | - | 30pF | 4mA | 19 ns | 500nA | 5.4 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 5.4ns @ 3.3V, 30pF | - | - | NO | 0.0009mA | - | - | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F00NSR Texas Instruments | 3182 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | - | 2V | 0.8V | 4 | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74F00 | 14 | 1 | Not Qualified | 5V | - | 5V | - | - | - | 50pF | 20mA | 5 ns | - | 6 ns | F/FAST | NAND | 2 | - | - | NAND Gate | - | - | 5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4075BM96 Texas Instruments | 1917 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | - | CD4075 | 14 | 1 | - | - | - | - | 3V | - | - | 50pF | 6.8mA | 90 ns | 5μA | 120 ns | - | OR | - | - | - | OR Gate | 0.0068 A | - | 90ns @ 15V, 50pF | 250 ns | - | - | - | - | 1μA | - | No | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX11MTC ON Semiconductor | 39 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 55.3mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | - | 3 | 2.5V | - | - | 74LCX11 | - | 1 | - | - | - | - | 2V | - | - | 50pF | - | 12 ns | 10μA | 7 ns | LVC/LCX/Z | AND | - | - | - | AND Gate | 0.024 A | 3 | 6ns @ 3.3V, 50pF | 6 ns | - | NO | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS21N Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | N(R-PDIP-T**) | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | - | - | 74LS21 | 14 | 1 | - | 5V | - | 5V | - | 2 | - | - | 8mA | 20 ns | 2.2mA | 15 ns | LS | AND | 4 | - | - | AND Gate | 0.008 A | - | 20ns @ 5V, 15pF | - | - | - | - | - | - | - | No | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU4S584G2-TR ROHM Semiconductor | 15052 |
| - | 20 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 4S | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 3V~16V | DUAL | GULL WING | - | 1 | 5V | - | - | BU4S584 | 5 | - | - | - | - | - | 3V | - | - | - | - | 50 ns | 1μA | 50 ns | - | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | 1 | 50ns @ 15V, 50pF | - | - | YES | - | - | - | 150°C | - | Schmitt Trigger | 1.25mm | - | 2.9mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 74HC02D,652 Nexperia USA Inc. | 37 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~125°C | Tube | 2010 | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | 74HC02 | 14 | - | Not Qualified | - | 6V | - | 2V | - | 4 | 50pF | 25mA | - | - | - | HC/UH | NOR | 2 | - | - | NOR Gate | - | - | 15ns @ 6V, 50pF | - | - | - | - | - | 2μA | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AHCT86PWR Texas Instruments | 5368 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | - | 2V | 0.8V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT86 | 14 | 1 | - | 5V | - | 5V | - | - | - | 50pF | 8mA | 10 ns | 2μA | 10 ns | AHCT/VHCT/VT | OR, XOR | 2 | - | - | XOR (Exclusive OR) | 0.008 A | - | 8.8ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT04MTC ON Semiconductor | 30000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 55.3mg | - | 2V | 0.8V | - | -40°C~85°C | Tube | 2007 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74ACT04 | - | - | - | 5V | - | 5V | - | - | - | 50pF | 24mA | 9 ns | 4μA | 9 ns | ACT | - | - | - | - | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G14QDCKRQ1 Texas Instruments | 5776 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 1.16V ~ 3.33V | 0.39V ~ 1.87V | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74LVC1G14 | - | - | - | - | - | - | - | - | 1 | - | - | 6 ns | 10μA | - | LVC/LCX/Z | - | - | - | - | Inverter | 0.032 A | - | 6ns @ 5V, 50pF | - | - | YES | - | - | - | - | - | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV00AD Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | 1.5V | 0.5V | 4 | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV00 | 14 | 1 | - | - | 5.5V | 3.3V | - | - | - | 50pF | 12mA | 20 ns | 20μA | 7.5 ns | LV/LV-A/LVX/H | NAND | 2 | 3-STATE | - | NAND Gate | - | - | 7.5ns @ 5V, 50pF | - | - | NO | - | 2V | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4073BM Texas Instruments | 270 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | - | CD4073 | 14 | 1 | - | - | - | - | 3V | - | - | 50pF | 6.8mA | 90 ns | 5μA | 120 ns | - | AND | - | - | - | AND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | 250 ns | - | NO | - | - | 1μA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4002BPWR Texas Instruments | 44 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | - | 3.5V ~ 11V | 1.5V ~ 4V | 2 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD4002 | 14 | 1 | - | - | - | - | 3V | - | - | 50pF | 6.8mA | 90 ns | 5μA | 120 ns | - | NOR | 4 | - | - | NOR Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | - | 0.03mA | - | 1μA | - | No | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT14PW,118 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | 30 | 74HCT14 | 14 | - | Not Qualified | - | 5.5V | - | 4.5V | - | 6 | 50pF | 25mA | - | - | - | HCT | - | - | - | - | Inverter | - | - | 34ns @ 4.5V, 50pF | - | 51 ns | - | - | - | 2μA | - | - | Schmitt Trigger | - | 1.1mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - |