- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74AC132DR2G ON Semiconductor | 3000 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 2.2V ~ 3.9V | 0.5V ~ 1.1V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC132 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | 9 ns | 4μA | 13.5 ns | AC | NAND, Schmitt Trigger | - | 2 | - | Halogen Free | NAND Gate | - | 4 | 9ns @ 5V, 50pF | - | - | - | - | YES | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1T04DCKR Texas Instruments | 1837 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 1.1V ~ 1.19V | 0.35V ~ 0.5V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74AUP1T04 | 5 | - | - | - | - | - | 3.6V | - | 2.3V | - | - | - | - | 30pF | - | 1 | 10.8 ns | 500nA | 10.8 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | - | Inverter | 0.004 A | - | 4.4ns @ 3.3V, 30pF | - | - | - | - | YES | 0.0009mA | - | - | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT04D,653 Nexperia USA Inc. | 9936 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 2V | 0.8V | - | -40°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | NOT SPECIFIED | 74HCT04 | 14 | - | - | - | - | - | 5.5V | - | 4.5V | - | 6 | - | - | - | 4mA | - | - | - | - | HCT | - | - | - | - | - | Inverter | - | - | 19ns @ 4.5V, 50pF | - | - | 29 ns | - | - | - | 2μA | - | - | - | 1.75mm | - | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ALVC00DR Texas Instruments | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74ALVC00 | 14 | 1 | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | 50pF | 24mA | - | 3 ns | 10μA | 8 ns | ALVC/VCX/A | NAND | - | 2 | - | - | NAND Gate | - | - | 3ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G04DBVR Texas Instruments | 90 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 11.198062mg | 1.7V | 0V ~ 0.7V | 1 | -40°C~85°C | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUC1G04 | 5 | - | - | - | - | - | 2.7V | - | 0.8V | - | - | - | - | - | 9mA | - | 3 ns | 10μA | 1.9 ns | AUC | Buffer, Inverter | - | - | 3-STATE | - | Inverter | 0.009 A | - | 1.9ns @ 2.5V, 30pF | - | - | - | - | NO | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT14E Texas Instruments | 437 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | 927.99329mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | -55°C~125°C | Tube | - | 74HCT | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | 125°C | -55°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74HCT14 | - | - | - | 25mA | 5V | - | - | - | - | 6 | 6 | 5.5V | 4.5V | - | 4mA | 6 | 38 ns | 2μA | 38 ns | - | Inverter | - | 6 | - | - | Inverter | - | 6 | 38ns @ 4.5V, 50pF | - | -4mA | - | 4mA | - | - | 2μA | Yes | Schmitt Trigger | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC2G04DBVR Texas Instruments | 530 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 6.492041mg | 1.7V | 0V ~ 0.7V | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 2 | 1.2V | 0.95mm | - | 74AUC2G04 | 6 | - | - | - | - | - | - | - | 0.8V | - | - | - | - | 15pF | 9mA | - | 3.1 ns | 10μA | 1.5 ns | AUC | Buffer, Inverter | - | - | 3-STATE | - | Inverter | 0.009 A | - | 1.5ns @ 2.5V, 30pF | - | - | - | - | NO | 0.01mA | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GU04DFT1G ON Semiconductor | 1243 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 1.7V ~ 4.4V | 0.3V ~ 1.1V | 1 | -55°C~125°C | Tape & Reel (TR) | 2004 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GU04 | 5 | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | 15.5 ns | 1μA | 15.5 ns | AHC/VHC | - | - | - | - | Halogen Free | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP04L6X ON Semiconductor | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 30g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.5mm | - | 7SP04 | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | 30pF | - | - | 46.3 ns | 900nA | 46.3 ns | P | Buffer, Inverter | - | - | - | - | Inverter | 0.0005 A | 1 | 9.2ns @ 3.3V, 30pF | - | - | - | - | NO | - | - | - | - | 550μm | - | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV132ADGVR Texas Instruments | 185 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | 14 | - | 41.787197mg | 1.75V ~ 3.5V | 0.75V ~ 1.5V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV132 | 14 | 1 | - | - | - | - | 5.5V | 3.3V | 2V | - | - | - | - | 50pF | 12mA | - | 9.7 ns | 20μA | 11 ns | LV/LV-A/LVX/H | NAND | - | 2 | 3-STATE | - | NAND Gate | - | - | 9.7ns @ 5V, 50pF | - | - | - | - | YES | - | - | - | Schmitt Trigger | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G00DBVR Texas Instruments | 399 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 11.198062mg | 1.7V | 0V ~ 0.7V | 1 | -40°C~85°C | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUC1G00 | 5 | - | - | - | - | - | - | - | 0.8V | - | - | - | - | - | - | - | 2 ns | 10μA | 2 ns | AUC | NAND | - | 2 | 3-STATE | - | NAND Gate | 0.009 A | - | 2ns @ 2.5V, 30pF | - | - | - | - | NO | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC132QPWRQ1 Texas Instruments | 24 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 56.812444mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC132 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | 21 ns | 2μA | - | HC/UH | NAND | - | 2 | - | - | NAND Gate | - | - | 21ns @ 6V, 50pF | 37 ns | - | - | - | YES | - | - | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ86M5 ON Semiconductor | 376533 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 30mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ86 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 32mA | - | 5.4 ns | 2μA | 6.2 ns | LVC/LCX/Z | XOR | - | 2 | - | - | XOR (Exclusive OR) | - | 1 | 5.4ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74AC04PW Texas Instruments | 1080 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 6 | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | 74AC04 | 14 | - | - | 24mA | 5V | - | 6V | - | 2V | - | - | - | - | 50pF | 24mA | - | 10 ns | 2μA | 10 ns | AC | - | - | - | - | - | Inverter | 0.024 A | - | 7ns @ 5V, 50pF | - | - | - | - | NO | 0.02mA | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74S00N Texas Instruments | 15 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 927.99329mg | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 74S | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 4 | 5V | - | - | 74S00 | 14 | 1 | - | 20mA | 5V | - | - | 5V | - | - | - | - | - | - | 16mA | - | 5 ns | 2.4mA | 5 ns | S | NAND | 70 Mbps | 2 | - | - | NAND Gate | - | - | 5ns @ 5V, 50pF | - | - | - | - | - | 36mA | - | No | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS05ANSR Texas Instruments | 1810 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 2V | 0.8V | 6 | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | NOT SPECIFIED | 74ALS05 | 14 | 6 | Not Qualified | - | 5V | Inverting | - | 5V | - | - | - | - | - | 50pF | 8mA | 8 | 54 ns | - | 54 ns | ALS | Buffer, Inverter | - | - | - | - | Inverter | - | - | 54ns @ 5V, 50pF | - | - | - | - | NO | 4.2mA | - | - | Open Collector | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX32MTC ON Semiconductor | 122200 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | -40°C~85°C | Tube | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX32 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | 20mA | - | 10.1 ns | 2μA | 12 ns | LV/LV-A/LVX/H | OR | - | 2 | - | - | OR Gate | - | 4 | 10.1ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7ST04M5X ON Semiconductor | 27670 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 30mg | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 7ST | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 7ST04 | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 2mA | - | 26 ns | 1μA | 31 ns | HST/T | - | - | - | - | - | Inverter | 0.002 A | 1 | 26ns @ 5.5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT08NSR Texas Instruments | 1109 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 208.312296mg | 2V | 0.8V | 4 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT08 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | 8mA | - | 7.9 ns | 2μA | 8 ns | AHCT/VHCT/VT | AND | - | 2 | - | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC10RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 3 | 4.5V | - | 40 | M74HC10 | 14 | 1 | - | - | - | - | 6V | 2/6V | 2V | - | - | - | - | 50pF | - | - | 13 ns | 1μA | 19 ns | HC/UH | NAND | - | - | - | - | NAND Gate | 0.004 A | 3 | 13ns @ 6V, 50pF | 22 ns | - | - | - | NO | - | - | - | - | - | - | 8.65mm | - | - | No | - | ROHS3 Compliant | Lead Free |