- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SV00L6X ON Semiconductor | 4010 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.5mm | - | 7SV00 | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | 5.3 ns | 900nA | 4.5 ns | AUP/ULP/V | NAND | 2 | - | - | NAND Gate | - | 1 | 2.3ns @ 3V, 30pF | - | - | - | NO | - | - | 500μm | - | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC86NSR Texas Instruments | 1067 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC86 | 14 | 1 | - | - | - | 5.5V | 3.3/5V | - | 2V | - | - | - | 50pF | 24mA | 8.5 ns | 2μA | 9 ns | AC | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 8.5ns @ 5V, 50pF | - | - | - | NO | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G14DCKRE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G14 | 5 | - | - | - | 5V | - | - | - | 2V | - | - | - | - | - | 18.5 ns | 1μA | 18.5 ns | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | - | - | YES | - | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV08ADBR Texas Instruments | 8000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | 1.5V | 0.5V | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 74LV08 | 14 | 1 | - | - | - | 5.5V | 3.3V | - | 2V | - | - | - | 50pF | 12mA | 7.9 ns | 20μA | 10.5 ns | LV/LV-A/LVX/H | AND | 2 | - | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | - | - | NO | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11086D Texas Instruments | 65 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 4 | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | CENTER PIN VCC AND GND | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AC11086 | 16 | 1 | - | - | 5V | - | - | - | 3V | - | - | - | 50pF | 24mA | 7.6 ns | 4μA | 7.6 ns | AC | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 6.8ns @ 5V, 50pF | - | - | - | NO | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ00M5 ON Semiconductor | 25 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ00 | - | - | - | 32mA | - | - | 3.3V | - | - | - | - | - | - | 32mA | 12 ns | 2μA | 12 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | 1 | 4.3ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14073BDR2G ON Semiconductor | 195 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 4073 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | - | 50pF | - | 100 ns | 1μA | 300 ns | - | AND | - | - | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | - | - | NO | - | - | - | - | 8.65mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX02MX ON Semiconductor | 13 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | - | SOIC | 14 | 150mg | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 4 | 2.5V | - | - | - | - | 1 | - | - | - | - | 3.3V | INDUSTRIAL | - | - | 3.6V | 2V | 50pF | - | 5.2 ns | 10μA | 6 ns | LVC/LCX/Z | NOR | 2 | - | - | - | - | 4 | - | - | -24mA | 24mA | NO | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G08DBVRE4 Texas Instruments | 6880 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G08 | 5 | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 4ns @ 5V, 50pF | - | - | - | NO | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SG14DFT2G ON Semiconductor | 22 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 0.86V ~ 2.05V | 0.09V ~ 0.95V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | 5 | - | - | - | - | 3.6V | - | - | 0.9V | 1 | - | - | - | - | 5.2 ns | 500nA | - | - | Inverter, Schmitt Trigger | - | - | - | Inverter | - | - | 5.2ns @ 3.3V, 30pF | - | - | - | - | - | Schmitt Trigger | - | - | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G08QDCKRQ1 Texas Instruments | 55123 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G08 | 5 | - | - | - | - | 3.6V | - | - | 0.8V | - | - | - | 30pF | - | 6.2 ns | 500nA | - | AUP/ULP/V | AND | 2 | - | - | AND Gate | 0.004 A | 1 | 6.2ns @ 3.3V, 30pF | - | - | - | YES | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GU04DFT2G ON Semiconductor | 2948 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.7V ~ 4.4V | 0.3V ~ 1.1V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GU04 | 5 | - | - | - | - | - | - | - | 2V | - | - | - | - | - | 15.5 ns | 1μA | 15.5 ns | AHC/VHC | - | - | - | Halogen Free | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | - | - | - | NO | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS08DR Texas Instruments | 2643 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | - | 0°C~70°C | Cut Tape (CT) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74AS08 | 14 | 1 | Not Qualified | - | 5V | - | 5V | - | - | - | - | - | 50pF | 8mA | 5.5 ns | 14.9mA | 5.5 ns | AS | AND | 2 | - | - | AND Gate | - | - | 5.5ns @ 5V, 50pF | - | - | - | NO | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G02DCKR Texas Instruments | 3591 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 2V | 0.8V | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G02 | 5 | - | - | - | 5V | - | 5V | - | - | - | - | - | - | 8mA | 8.5 ns | 1μA | 7.5 ns | AHCT/VHCT/VT | NOR | 2 | 3-STATE | - | NOR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC02DR Texas Instruments | 2487 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC02 | 14 | 1 | - | - | - | 5.5V | - | - | 2V | - | - | - | 50pF | 8mA | 8.5 ns | 2μA | 8.5 ns | AHC/VHC/H/U/V | NOR | 2 | - | - | NOR Gate | 0.008 A | - | 8.5ns @ 5V, 50pF | - | - | - | NO | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT10PWR Texas Instruments | 1673 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2V | 0.8V | 3 | - | -40°C~85°C | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74ACT10 | 14 | 1 | - | - | 5V | - | 5V | - | - | - | - | - | 50pF | 24mA | 10 ns | 4μA | 10 ns | ACT | NAND | - | - | - | NAND Gate | 0.024 A | - | 9ns @ 5V, 50pF | - | - | - | NO | 0.02mA | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7NZ04L8X ON Semiconductor | 8810 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 7NZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | QUAD | - | - | 3 | 1.8V | 0.5mm | - | 7NZ04 | - | - | - | - | 3.6V | 5.5V | - | - | 1.65V | - | - | - | 50pF | 32mA | 3.6 ns | 1μA | 5 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | 3 | 3.6ns @ 5V, 50pF | - | - | - | NO | - | - | 550μm | - | 2.1mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4073BM96 Texas Instruments | 2456 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | 3 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | - | CD4073 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | - | 50pF | 6.8mA | 90 ns | 1μA | 120 ns | - | AND | - | - | - | AND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | 250 ns | - | - | NO | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC7001DR Texas Instruments | 40000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74HC7001 | 14 | 1 | Not Qualified | - | 5V | 6V | - | - | 2V | - | - | - | 50pF | 5.2mA | 22 ns | 2μA | 33 ns | HC/UH | AND | 2 | - | - | AND Gate | - | - | 22ns @ 6V, 50pF | - | - | - | YES | - | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX14DR2G ON Semiconductor | 6 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.2V | 0.9V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1999 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | 1.27mm | 40 | 74LVX14 | 14 | - | - | - | 3.3V | - | - | - | 2V | - | - | - | - | - | 23 ns | 2μA | 23 ns | LV/LV-A/LVX/H | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | - | 6 | 14.1ns @ 3.3V, 50pF | - | - | - | YES | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |