- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC1G02DCKRG4 Texas Instruments | 89400 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.494758mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G02 | 5 | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | 7.5 ns | 1μA | 11.4 ns | AHC/VHC/H/U/V | NOR | 2 | 3-STATE | - | NOR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC32DR Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74ALVC32 | 14 | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | - | 50pF | - | 24mA | - | 2.8 ns | 10μA | 2.8 ns | ALVC/VCX/A | OR | 2 | - | - | OR Gate | - | - | 2.8ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC32DTR2G ON Semiconductor | 2341 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74AC32 | 14 | 1 | - | - | - | 5V | - | 6V | - | 2V | - | - | - | - | - | 50pF | - | - | - | 7.5 ns | 4μA | 9 ns | AC | OR | 2 | - | Halogen Free | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74S260N Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 927.99329mg | 2V | 0.8V | 2 | - | 0°C~70°C | Tube | - | 74S | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | - | - | 74S260 | 14 | 1 | - | TTL | 20mA | 5V | - | - | 5V | - | - | - | - | - | - | - | - | 20mA | - | 6 ns | - | 6 ns | S | NOR | 5 | - | - | NOR Gate | - | - | 6ns @ 5V, 15pF | - | - | - | - | NO | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC00PWT Texas Instruments | 22 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC00 | 14 | 1 | - | - | 5.2mA | 5V | - | 6V | - | 2V | - | - | - | - | - | 50pF | - | 5.2mA | - | 15 ns | 2μA | 23 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC14NSRE4 Texas Instruments | 47 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 208.312296mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.31.00.01 | TR | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | NOT SPECIFIED | 74HC14 | 14 | - | Not Qualified | - | - | 5V | - | 6V | - | 2V | - | - | - | - | - | 50pF | - | 5.2mA | - | 21 ns | 2μA | 31 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | - | - | - | - | YES | 0.02mA | - | - | Schmitt Trigger | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLX2G14AMUTCG ON Semiconductor | 2400 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 14 hours ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 1997 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 2.3V | 0.5mm | NOT SPECIFIED | NLX2G14 | 6 | - | Not Qualified | - | - | - | - | 5.5V | 1.8/5V | - | - | - | 2 | - | - | 15pF | - | - | - | 4.9 ns | 1μA | - | 2G | Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 4.9ns @ 5V, 50pF | 9.1 ns | - | - | - | YES | - | - | - | Schmitt Trigger | - | 0.55mm | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV86ADBR Texas Instruments | 1336 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | - | 121.789551mg | 1.5V | 0.5V | 4 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 74LV86 | 14 | 1 | - | - | - | - | - | 5.5V | 3.3V | 2V | - | - | - | - | - | 50pF | - | 12mA | - | 8.8 ns | 20μA | 10 ns | LV/LV-A/LVX/H | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 8.8ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G386DCKR Texas Instruments | 8390 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G386 | 6 | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | 50pF | - | 32mA | - | 4 ns | 10μA | - | LVC/LCX/Z | XOR | 3 | - | - | XOR (Exclusive OR) | - | - | 4ns @ 5V, 50pF | 5 ns | - | - | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC08PWR Texas Instruments | 7136 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 4 | - | -40°C~85°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC08 | 14 | 1 | - | - | - | - | - | 6V | 3.3/5V | 2V | - | - | - | - | - | 50pF | - | 24A | - | 7.5 ns | 2μA | 8.5 ns | AC | AND | 2 | - | - | AND Gate | - | - | 7.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV14APWRG4 Texas Instruments | 8000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 58.003124mg | 1.75V ~ 3.5V | 0.75V ~ 1.5V | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 74LV14 | 14 | - | - | - | - | 5V | - | - | 3.3V | 2V | - | - | - | - | - | 50pF | - | 12mA | - | 10.6 ns | 20μA | 12 ns | LV/LV-A/LVX/H | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.012 A | - | 10.6ns @ 5V, 50pF | 18.5 ns | - | - | - | - | 0.02mA | - | Yes | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ32P5 ON Semiconductor | In Stock | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 23g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7SZ | e3 | yes | Discontinued | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ32 | - | - | - | - | 32mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 32mA | - | 4.5 ns | 2μA | 12.7 ns | LVC/LCX/Z | OR | 2 | - | - | OR Gate | - | 1 | 4.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4093BMT Texas Instruments | 6 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 3.6V ~ 10.8V | 0.9V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | CD4093 | 14 | 1 | Not Qualified | - | - | - | - | - | - | 3V | 4 | - | - | - | - | 50pF | - | 6.8mA | - | 130 ns | 4μA | 380 ns | - | NAND, Schmitt Trigger | 2 | - | - | NAND Gate | 0.0068 A | - | 130ns @ 15V, 50pF | 0.38 ns | - | - | - | YES | 0.6mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC3G04YZPR Texas Instruments | 3600 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | - | 2.296311mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 3 | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 3 | 1.8V | 0.5mm | - | 74LVC3G04 | 8 | - | - | - | - | - | - | 5.5V | - | 1.65V | - | - | - | - | - | 50pF | - | - | - | 3.2 ns | 10μA | 7.9 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | - | - | 3.2ns @ 5V, 50pF | 4.1 ns | - | - | - | NO | 0.01mA | - | - | - | 500μm | - | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC04ANSR Texas Instruments | 1670 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 14-SOP | 208.312296mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | 74LVC04 | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 6 | 3.6V | 1.65V | - | - | 24mA | 6 | 9.5 ns | 1μA | 4.5 ns | - | Buffer, Inverter | 6 | - | - | Inverter | - | 6 | 4.3ns @ 3.3V, 50pF | - | -24mA | - | 24mA | - | - | 1μA | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT132D,653 Nexperia USA Inc. | 1835 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | 74HCT132 | 14 | - | - | - | - | - | - | 5.5V | - | - | - | - | 4 | - | - | - | - | 25mA | - | - | - | - | HCT | - | 2 | - | - | NAND Gate | - | - | 33ns @ 4.5V, 50pF | - | - | 50 ns | - | - | - | 2μA | - | Schmitt Trigger | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74VCX00MTCX ON Semiconductor | 39 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | TAPE AND REEL | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | 0.65mm | - | 74VCX00 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | - | 30pF | - | - | - | 12 ns | 20μA | 7.4 ns | ALVC/VCX/A | NAND | 2 | - | - | NAND Gate | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | - | NO | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC00RM13TR STMicroelectronics | 10000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4.535924g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 40 | M74HC00 | 14 | 1 | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 50pF | - | 5.2mA | - | 19 ns | 1μA | 75 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | 4 | 13ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() M74HC4049RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | 1.27mm | 30 | M74HC404 | 16 | 6 | - | - | - | - | Inverting | 6V | - | 2V | - | - | - | - | - | 150pF | - | 5.2mA | - | 17 ns | 1μA | 150 ns | HC/UH | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 17ns @ 6V, 150pF | 23 ns | - | - | - | NO | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74128NSR Texas Instruments | 110 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 208.312296mg | 2V | 0.8V | 4 | - | 0°C~70°C | Cut Tape (CT) | - | 7400 | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | SN74128 | 14 | 1 | Not Qualified | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | 20mA | 48mA | - | 18 ns | 33mA | 22 ns | TTL/H/L | NOR | 2 | - | - | NOR Gate | - | - | 18ns @ 5V, 150pF | - | - | - | - | NO | 57mA | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |