- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Logic Level-High | Logic Level-Low | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Current - Output High, Low | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC32AQPWRQ1 Texas Instruments | 150 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 56.812444mg | - | 2V | 0.8V | - | 4 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 74LVC32 | 14 | 1 | - | TTL | - | - | - | 3.6V | 3.3V | 2V | - | 50pF | - | 3.8 ns | 10μA | 4.4 ns | LVC/LCX/Z | OR | - | 2 | - | - | - | OR Gate | - | - | - | 3.8ns @ 3.3V, 50pF | - | NO | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC05NSR Texas Instruments | 2750 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | NOT SPECIFIED | 74HC05 | 14 | - | Not Qualified | - | - | 5V | Inverting | 6V | - | 2V | 6 | 50pF | 5.2mA | 20 ns | 2μA | 115 ns | HC/UH | Buffer, Inverter | - | - | - | - | - | Inverter | - | - | - | 20ns @ 6V, 50pF | 29 ns | NO | 0.02mA | 6 | Open Drain | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G04DBVT Texas Instruments | 55 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 15.790684mg | - | 2V | 0.8V | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G04 | 5 | - | - | - | 8mA | 5V | - | - | 5V | - | - | - | 8mA | 7.7 ns | 1μA | 8.5 ns | AHCT/VHCT/VT | - | - | - | 3-STATE | - | - | Inverter | 0.008 A | - | - | 9ns @ 5V, 50pF | - | NO | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WP32K8X ON Semiconductor | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 30mg | - | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WP | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | 0.5mm | - | 7WP32 | - | 1 | - | - | - | - | - | 3.6V | - | 0.9V | - | 30pF | - | 7 ns | 900nA | 24 ns | P | OR | - | - | - | - | - | OR Gate | 0.0005 A | 2 | - | 7ns @ 3.3V, 30pF | 43 ns | NO | - | - | - | - | 0.9mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC03RM13TR STMicroelectronics | 88 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 40 | M74HC03 | 14 | 1 | - | - | - | - | - | 6V | - | 2V | - | 50pF | - | 10 ns | 1μA | 60 ns | HC/UH | NAND | - | 2 | - | - | - | NAND Gate | - | 4 | - | 10ns @ 6V, 50pF | - | NO | - | - | Open Drain | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC14APWRG3 Texas Instruments | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | 1.3V ~ 2V | 0.15V ~ 0.8V | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | 74LVC14 | 14 | - | - | - | - | - | - | - | 3.3V | - | - | 50pF | - | 6.2 ns | 1μA | 13 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | - | - | Inverter | 0.024 A | - | - | 6.2ns @ 3.3V, 50pF | 8 ns | YES | 0.01mA | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ38L8X ON Semiconductor | 1272 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | 25mg | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 1.65V~5.5V | QUAD | - | - | 2 | 1.8V | 0.5mm | - | 7WZ38 | - | 1 | - | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 3.4 ns | 1μA | 9.2 ns | LVC/LCX/Z | NAND | - | - | - | - | - | NAND Gate | - | 2 | - | 3.4ns @ 5V, 50pF | 4.5 ns | NO | - | - | Open Drain | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS11ADR Texas Instruments | 39 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 2V | 0.8V | - | 3 | - | - | 0°C~70°C | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74ALS11 | 14 | 1 | - | TTL | - | 5V | - | - | 5V | - | - | 50pF | 8mA | 13 ns | 1.6mA | 13 ns | ALS | AND | - | - | - | - | - | AND Gate | 0.008 A | - | - | 13ns @ 5V, 50pF | - | NO | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G332DCKRG4 Texas Instruments | 28670 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G332 | 6 | - | - | - | - | - | - | 5.5V | - | - | - | 50pF | - | 3.5 ns | 10μA | 4.8 ns | LVC/LCX/Z | OR | - | 3 | - | - | - | OR Gate | - | - | - | 4.5ns @ 5V, 50pF | - | NO | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT14PWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | - | 1.2V ~ 2.1V | 0.5V ~ 1.4V | - | 6 | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74ACT14 | 14 | - | - | - | - | 5.5V | - | - | 5V | 4.5V | - | 50pF | 24mA | 12.5 ns | 2μA | 12.5 ns | ACT | Buffer, Inverter, Schmitt Trigger | - | - | - | - | - | Inverter | 0.024 A | - | - | 11.5ns @ 5V, 50pF | - | YES | 0.02mA | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC20DR2G ON Semiconductor | 119 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74AC20 | 14 | 1 | - | TTL | - | 5V | Inverting | 6V | - | 2V | - | 50pF | - | 7 ns | 4μA | 10 ns | AC | D-Type, NAND | - | 4 | - | Halogen Free | - | NAND Gate | - | 2 | - | 7ns @ 5V, 50pF | - | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC04QPWRG4Q1 Texas Instruments | 3570 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | 74AC04 | 14 | - | - | - | - | 5V | - | 6V | - | 2V | - | 50pF | - | 11 ns | 2μA | 7.5 ns | AC | Buffer, Inverter | - | - | - | - | - | Inverter | 0.024 A | - | - | 7ns @ 5V, 50pF | - | NO | 0.04mA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT04PW Texas Instruments | 355 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | - | 2V | 0.8V | - | 6 | - | - | -40°C~125°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74AHCT04 | 14 | - | - | - | 8mA | 5V | - | - | 5V | - | - | 50pF | 8mA | 8.5 ns | 2μA | 7.7 ns | AHCT/VHCT/VT | - | - | - | - | - | - | Inverter | 0.008 A | - | - | 7.7ns @ 5V, 50pF | - | NO | 0.02mA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74368AN Texas Instruments | 2066 |
| - | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | SN74368 | - | - | Texas Instruments | 2 | Tube | Obsolete | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mA, 32mA | Buffer, Non-Inverting | - | - | 2, 4 (Hex) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC1G04QDCKRQ1 Texas Instruments | 1564 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.494758mg | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G04 | 5 | - | - | - | - | 5V | - | - | - | 2V | - | - | 8mA | 14.5 ns | 1μA | 14.5 ns | AHC/VHC/H/U/V | - | - | - | - | - | - | Inverter | 0.008 A | - | - | 7.5ns @ 5V, 50pF | - | NO | 0.02mA | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC08D Texas Instruments | 440 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | 4 | - | - | -40°C~85°C | Tube | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74ALVC08 | 14 | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | 50pF | 24mA | 2.9 ns | 10μA | 2.9 ns | ALVC/VCX/A | AND | - | 2 | - | - | - | AND Gate | - | - | - | 2.9ns @ 3.3V, 50pF | - | NO | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV05ADR Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 1.5V | 0.5V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | NOT SPECIFIED | 74LV05 | 14 | - | Not Qualified | - | - | - | Inverting | 5.5V | 3.3V | 2V | 6 | 50pF | 12mA | 7.5 ns | 20μA | 19.5 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | - | - | - | Inverter | 0.012 A | - | - | 7.5ns @ 5V, 50pF | 12 ns | NO | 0.02mA | 6 | Open Drain | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN7400D Texas Instruments | 41726 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 2V | 0.8V | - | - | - | - | 0°C~70°C | Tube | - | 7400 | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | SN7400 | 14 | 1 | Not Qualified | - | - | 5V | - | - | 5V | - | 4 | - | 16mA | 22 ns | 12mA | 22 ns | TTL/H/L | NAND | 70 Mbps | 2 | - | - | - | NAND Gate | - | - | - | 22ns @ 5V, 15pF | - | NO | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV11L6X ON Semiconductor | 39 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 18mg | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | 0.9V~3.6V | DUAL | - | - | 1 | 1.2V | 0.5mm | - | 7SV11 | - | - | - | - | - | - | - | - | - | 0.9V | - | - | - | 4.5 ns | 900nA | - | HC/UH | AND | - | 3 | - | - | - | AND Gate | 0.002 A | 1 | - | 4.5ns @ 3V, 30pF | - | NO | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZU04P6 ON Semiconductor | 46 | - | Datasheet | 36 Weeks | CONSULT SALES OFFICE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 28mg | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WZU | e3 | yes | Discontinued | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 1.8V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | 7WZU04 | - | - | - | - | - | 5V | - | - | 3.3V | 1.8V | - | 50pF | - | 11 ns | 1μA | 11 ns | LVC/LCX/Z | - | - | - | - | - | - | Inverter | - | 2 | - | 5.6ns @ 5V, 50pF | 7 ns | NO | - | - | - | - | 1.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |