- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HCT04PWT Texas Instruments | 7 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2V | 0.8V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74HCT04 | 14 | - | - | - | 4mA | 5V | - | - | 5V | - | - | 50pF | 4mA | 18 ns | 2μA | 25 ns | HCT | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 18ns @ 5.5V, 50pF | - | NO | 0.02mA | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT00N Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | - | -40°C~85°C | Tube | - | 74AHCT | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74AHCT00 | 14 | 1 | - | - | 8mA | 5V | - | - | 5V | - | 4 | 50pF | 8mA | 9 ns | 2μA | 9 ns | AHCT/VHCT/VT | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT86ADR2G ON Semiconductor | 4922 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.2V ~ 2V | 0.53V ~ 0.8V | - | -55°C~85°C | Tape & Reel (TR) | 1999 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74VHCT86 | 14 | 1 | - | TTL | - | - | - | 5.5V | 5V | 2V | - | 50pF | - | 8.8 ns | 2μA | 14.5 ns | AHCT/VHCT | OR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | 0.008 A | 4 | 8.8ns @ 5V, 50pF | - | NO | - | - | - | 1.75mm | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC02N Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | -40°C~125°C | Tube | - | 74AHC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | - | - | 4 | 3.3V | - | - | 74AHC02 | 14 | 1 | - | - | 8mA | - | - | 5.5V | - | 2V | - | 50pF | 8mA | 8.5 ns | 2μA | 8.5 ns | AHC/VHC/H/U/V | NOR | 2 | - | - | NOR Gate | 0.008 A | - | 8.5ns @ 5V, 50pF | - | NO | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC86MTC ON Semiconductor | 50 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC86 | - | 1 | - | - | - | - | - | 6V | - | 2V | - | 50pF | - | 20 ns | 2μA | 20 ns | HC/UH | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 20ns @ 6V, 50pF | 30 ns | NO | - | - | - | 900μm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC86ADBR Texas Instruments | 992650 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | - | 74LVC86 | 14 | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | 50pF | 24mA | 4.6 ns | 1μA | 4.6 ns | LVC/LCX/Z | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 4.4ns @ 3.3V, 50pF | - | NO | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT14QPWRQ1 Texas Instruments | 2000 |
| - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HCT | e4 | yes | Active | 3 (168 Hours) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74HCT14 | 14 | - | - | - | - | 5V | - | - | 5V | - | - | 50pF | - | 30 ns | 2μA | 48 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | - | 30ns @ 5.5V, 50pF | - | YES | 0.04mA | - | Schmitt Trigger | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G04YZPR Texas Instruments | 3128 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | 1.700971mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 2 | 1.8V | 0.5mm | - | 74LVC2G04 | 6 | - | - | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 8 ns | 10μA | 8 ns | LVC/LCX/Z | Buffer, Inverter | - | 3-STATE | - | Inverter | - | - | 3.2ns @ 5V, 50pF | - | NO | 0.01mA | - | - | 500μm | 1.5mm | 900μm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC32NSR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC32 | 14 | 1 | - | - | - | - | - | 5.5V | - | 2V | - | 50pF | 8mA | 7.5 ns | 2μA | 13 ns | AHC/VHC/H/U/V | OR | 2 | - | - | OR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G38DCUR Texas Instruments | 37 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 9.610488mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 74LVC2G38 | 8 | 1 | - | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | 32mA | 3.9 ns | 10μA | 4.5 ns | LVC/LCX/Z | NAND | - | - | - | NAND Gate | - | - | 3.9ns @ 5V, 50pF | - | NO | - | - | Open Drain | 900μm | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV05APW Texas Instruments | 26 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 74LV05 | 14 | 6 | - | - | - | - | Inverting | 5.5V | 3.3V | 2V | 6 | 50pF | 12mA | 7.5 ns | 20μA | 19.5 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | - | Inverter | 0.012 A | - | 7.5ns @ 5V, 50pF | 12 ns | NO | 0.02mA | - | Open Drain | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC00SJX ON Semiconductor | 48833 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74AC00 | - | 1 | - | - | - | - | - | 6V | 3.3/5V | 2V | - | 50pF | - | 8 ns | 2μA | 9.5 ns | AC | NAND | 2 | - | - | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | NO | - | - | - | - | - | 5.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC08N Texas Instruments | 70 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C | Tube | - | 74AHC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | - | - | 4 | 3.3V | - | - | 74AHC08 | 14 | 1 | 5.5V | - | 8mA | - | - | - | - | 2V | 4 | 50pF | 8mA | 7.9 ns | 2μA | 9 ns | AHC/VHC/H/U/V | AND | 2 | - | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC05DRG4 Texas Instruments | 70 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HC05 | 14 | - | - | - | - | 5V | Inverting | 6V | - | 2V | 6 | 50pF | 5.2mA | 20 ns | 2μA | 145 ns | HC/UH | Buffer, Inverter | - | - | - | Inverter | - | - | 20ns @ 6V, 50pF | 29 ns | NO | 0.02mA | 6 | Open Drain | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT08PWRG4 Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2V | 0.8V | 4 | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT08 | 14 | 1 | - | - | - | 5V | - | - | 5V | - | - | 50pF | 8mA | 7.9 ns | 2μA | 7.9 ns | AHCT/VHCT/VT | AND | 2 | - | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP2G08YZPR Texas Instruments | 1940 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | 8 | 2.296311mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 0.8V~3.6V | BOTTOM | BALL | 260 | 2 | 3V | 0.5mm | - | 74AUP2G08 | 8 | 1 | - | - | - | - | - | 3.6V | - | - | - | 30pF | 4mA | 6.7 ns | 500nA | 26.3 ns | AUP/ULP/V | AND | - | 3-STATE | - | AND Gate | 0.004 A | - | 6.7ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | 500μm | 1.25mm | 2.25mm | 310μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G04DBVRG4 Texas Instruments | 87500 |
| - | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G04 | 5 | - | - | - | - | - | - | - | 3.3V | - | - | - | 32mA | 3.7 ns | 10μA | 7.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 3.7ns @ 5V, 50pF | 4.2 ns | NO | - | - | - | - | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4049PW Texas Instruments | 400 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | - | 74HC4049 | 16 | 6 | - | - | 5.2mA | - | Inverting | 6V | - | 2V | 6 | 50pF | 5.2mA | 14 ns | 2μA | 130 ns | HC/UH | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 14ns @ 6V, 50pF | - | NO | 0.04mA | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT32D Texas Instruments | 391 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ACT32 | 14 | 1 | - | - | - | 5V | - | - | 5V | - | - | 50pF | 24mA | 10 ns | 2μA | 10 ns | ACT | OR | 2 | - | - | OR Gate | - | - | 9ns @ 5V, 50pF | - | NO | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC00ARGYR Texas Instruments | 3509 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 32.205058mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~3.6V | QUAD | - | 260 | 4 | 1.8V | 0.5mm | - | 74LVC00 | 14 | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | 50pF | 24mA | 4.1 ns | 1μA | 4.3 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | - | 4.1ns @ 3.3V, 50pF | 5.5 ns | NO | - | - | - | 1mm | 3.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free |