- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHCT132DR Texas Instruments | 100 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT132 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | 8mA | 9 ns | 2μA | 10 ns | AHCT/VHCT/VT | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 9ns @ 5V, 50pF | - | - | - | - | - | - | Yes | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC32MTC ON Semiconductor | 6485 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tube | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74AC32 | - | 1 | - | - | - | - | 6V | 3.3/5V | - | 2V | - | - | - | - | 50pF | 24mA | 10 ns | 2μA | 9 ns | AC | OR | 2 | - | - | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7ST08L6X ON Semiconductor | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | - | - | 6 | 30g | - | - | - | - | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | 85°C | -40°C | - | - | - | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | - | - | - | 5V | - | - | 5V | INDUSTRIAL | - | - | - | 5.5V | 4.5V | 50pF | - | 26 ns | 1μA | 27 ns | HST/T | AND | 2 | - | - | - | - | 1 | - | - | -2mA | 2mA | NO | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1G14CTR STMicroelectronics | 60000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | - | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74V1G14 | 5 | - | - | 8mA | - | - | - | - | - | 2V | - | - | - | - | - | 8mA | 8 ns | 1μA | 12 ns | 74V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | 1 | 8ns @ 5V, 50pF | - | - | - | YES | - | - | - | Schmitt Trigger | 1.1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VCX08BQX ON Semiconductor | 3000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 120mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.2V~3.6V | QUAD | - | - | 4 | 1.5V | 0.5mm | - | 74VCX08 | - | 1 | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | - | 30pF | - | 2.8 ns | 20μA | 7.4 ns | ALVC/VCX/A | AND | 2 | - | - | AND Gate | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | NO | - | - | - | - | - | 0.8mm | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS86AD Texas Instruments | 100 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS86 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | - | - | - | - | 8mA | 30 ns | 10mA | 30 ns | LS | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 30ns @ 5V, 15pF | - | - | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14584BCPG ON Semiconductor | 2237 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 3.4V ~ 10.5V | 1.6V ~ 4.6V | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | Through Hole | - | Tin (Sn) | - | - | 8542.39.00.01 | RAIL | 3V~18V | DUAL | - | 260 | 6 | 5V | 2.54mm | 40 | 4584 | 14 | - | - | 8.8mA | - | - | 18V | 5/15V | - | 3V | - | - | - | - | 50pF | 8.8mA | 80 ns | 1μA | 250 ns | - | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | 6 | 80ns @ 15V, 50pF | - | - | - | - | - | - | Yes | Schmitt Trigger | 3.68mm | - | 19.56mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74AUC04RGYR Texas Instruments | 1911 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 32.205058mg | 1.7V | 0V ~ 0.7V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | 0.8V~2.7V | QUAD | - | 260 | 6 | 1.2V | 0.5mm | - | 74AUC04 | 14 | - | - | - | - | - | 2.7V | 1.2/2.5V | - | 0.8V | - | - | - | - | 15pF | - | 2 ns | 10μA | 3.3 ns | AUC | Buffer, Inverter | - | 3-STATE | - | Inverter | 0.009 A | - | 2ns @ 2.5V, 30pF | - | - | - | NO | 0.01mA | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G32YZPR Texas Instruments | 40 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | 1.587573mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | 74AUP1G32 | 5 | - | - | - | - | - | 3.6V | - | - | 0.8V | - | - | - | - | 30pF | - | 6.4 ns | 500nA | - | AUP/ULP/V | OR | 2 | 3-STATE | - | OR Gate | 0.004 A | - | 6.4ns @ 3.3V, 30pF | - | - | - | NO | 0.0009mA | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX86DR2G ON Semiconductor | 1342 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | TR | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74LCX86 | 14 | 1 | - | - | 3.3V | - | 3.6V | - | - | 2V | - | - | - | - | 50pF | - | 6.5 ns | 10μA | 7 ns | LVC/LCX/Z | OR, XNOR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | - | 4 | 6.5ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS05D Texas Instruments | 960 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74LS05 | 14 | - | - | - | 5V | Inverting | - | 5V | - | - | 6 | - | - | - | 15pF | 8mA | 32 ns | - | 32 ns | LS | - | - | - | - | Inverter | 0.008 A | - | 32ns @ 5V, 15pF | - | - | - | NO | - | 6 | - | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SV00XV5T2G ON Semiconductor | 4000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 17SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | FLAT | 260 | 1 | 3.3V | - | 40 | 17SV00 | 5 | - | - | - | - | - | 3.6V | - | - | 0.9V | - | - | - | - | - | - | 2.3 ns | 900nA | 4.5 ns | AUP/ULP/V | NAND | 2 | - | Halogen Free | NAND Gate | - | 1 | 2.3ns @ 3V, 30pF | - | - | - | NO | - | - | - | - | 600μm | - | 1.7mm | 1.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCU04N Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 1.7V ~ 4.4V | 0.3V ~ 1.1V | 6 | -40°C~85°C | Tube | - | 74AHCU | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | - | - | 6 | 3.3V | 2.54mm | - | 74AHCU04 | 14 | - | - | 8mA | 5V | - | - | - | - | 2V | - | - | - | - | 50pF | 8mA | 7 ns | 2μA | 12 ns | AHC/VHC/H/U/V | - | - | - | - | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | 8 ns | - | - | NO | 0.02mA | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC21M96 Texas Instruments | 3900 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC21 | 14 | 1 | - | - | - | - | 6V | - | - | 2V | - | - | - | - | 50pF | 5.2mA | 19 ns | 2μA | 28 ns | HC/UH | AND | 4 | - | - | AND Gate | - | - | 19ns @ 6V, 50pF | 33 ns | - | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT08S14-13 Diodes Incorporated | 55000 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | - | 14 | - | Not Qualified | - | - | - | 5.5V | 5V | - | - | - | 4 | - | - | 50pF | - | 10 ns | 20μA | 11 ns | AHCT/VHCT/VT | AND | 2 | - | - | AND Gate | 0.008 A | - | 10ns @ 5V, 50pF | - | - | - | - | - | - | Yes | - | 1.48mm | - | 8.74mm | 3.99mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC14QDRQ1 Texas Instruments | 862 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 6 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | - | 74AHC14 | 14 | - | - | - | 5V | - | - | - | - | 2V | - | - | - | - | 50pF | 8mA | 10.6 ns | 2μA | 18.5 ns | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | 12 ns | - | - | YES | 0.02mA | - | - | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14001BDG ON Semiconductor | 18000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 15 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4001 | 14 | 1 | - | - | - | - | - | - | - | 3V | - | - | - | - | 50pF | 8.8mA | 80 ns | 1μA | 80 ns | - | NOR | 2 | - | Halogen Free | NOR Gate | - | - | 80ns @ 15V, 50pF | - | - | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G00DRLR Texas Instruments | 83 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | 2.806603mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | - | - | 74AUP1G00 | 5 | - | - | - | - | - | 3.6V | - | - | 0.8V | - | - | - | - | 30pF | 4mA | 6.5 ns | 500nA | 21.9 ns | AUP/ULP/V | NAND | 2 | 3-STATE | - | NAND Gate | 0.004 A | - | 6.5ns @ 3.3V, 30pF | - | - | - | NO | 0.0009mA | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT14NSR Texas Instruments | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.2V ~ 2.1V | 0.5V ~ 1.4V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74ACT14 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | 24mA | 12.5 ns | 2μA | 12.5 ns | ACT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | - | 11.5ns @ 5V, 50pF | - | - | - | YES | 0.02mA | - | - | Schmitt Trigger | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F86D Texas Instruments | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74F86 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | 20mA | 8 ns | - | 8 ns | F/FAST | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 7ns @ 5V, 50pF | - | - | - | - | - | - | No | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free |