- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC14PWRE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | NOT SPECIFIED | 74AHC14 | 14 | - | Not Qualified | - | 5V | - | - | - | 2V | - | - | 50pF | 8mA | 10.6 ns | 2μA | 12 ns | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | YES | 0.02mA | - | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G14DBVR Texas Instruments | 8192 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 11.198062mg | 0.5V ~ 1.56V | 0.22V ~ 0.58V | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUC1G14 | 5 | - | - | 9mA | - | - | 2.7V | - | 0.8V | - | - | - | 9mA | 4 ns | 10μA | 2.5 ns | AUC | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | 0.009 A | - | 2.5ns @ 2.5V, 30pF | - | - | - | - | Yes | Schmitt Trigger | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC08QPWRQ1 Texas Instruments | 8964 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC08 | 14 | 1 | - | - | - | - | 6V | 3.3/5V | 2V | - | - | 50pF | - | 7.5 ns | 2μA | 10 ns | AC | AND | 2 | - | - | AND Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX04MX ON Semiconductor | 1588 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | 1.27mm | - | 74LVX04 | - | - | - | - | - | - | - | 3.3V | 2V | - | - | 50pF | - | 16 ns | 2μA | 16 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | - | Inverter | 0.004 A | 6 | 9.7ns @ 3.3V, 50pF | 11 ns | NO | - | - | - | - | - | 1.753mm | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G135DFT2G ON Semiconductor | 26969 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.25V ~ 3.7V | 0.65V ~ 1.45V | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G135 | 5 | - | - | - | - | - | - | - | 2V | - | - | - | - | 9.7 ns | 1μA | 15.4 ns | AHC/VHC | NAND | 2 | - | Halogen Free | NAND Gate | 0.008 A | 1 | 9.7ns @ 5V, 50pF | - | YES | - | - | - | Schmitt Trigger, Open Drain | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F27NSR Texas Instruments | 3900 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 3 | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | NOT SPECIFIED | 74F27 | 14 | 1 | Not Qualified | - | 5V | - | - | 5V | - | - | - | 50pF | 20mA | 5 ns | - | 5.5 ns | F/FAST | NOR | - | - | - | NOR Gate | 0.02 A | - | 5ns @ 5V, 50pF | - | NO | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC08QDRQ1 Texas Instruments | 94 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC08 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | - | 50pF | 8mA | 9 ns | 2μA | 9 ns | AHC/VHC/H/U/V | AND | 2 | - | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT00PW Texas Instruments | 100 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2V | 0.8V | 4 | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ACT00 | 14 | 1 | - | 24mA | 5V | - | - | 5V | - | - | - | 50pF | 24mA | 9.5 ns | 2μA | 9.5 ns | ACT | NAND | 2 | - | - | NAND Gate | - | - | 9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G04DSFR Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.35mm | - | 74LVC1G04 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 3.7 ns | 10μA | 7.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.032 A | - | 3.7ns @ 5V, 50pF | 4.2 ns | NO | - | - | - | - | 400μm | - | 1mm | 1mm | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G14DSFR Texas Instruments | 997 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | 1.16V ~ 3.33V | 0.39V ~ 1.87V | 1 | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.35mm | - | 74LVC1G14 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 11 ns | 10μA | 11 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.032 A | - | 5ns @ 5V, 50pF | 5.5 ns | - | - | - | Yes | Schmitt Trigger | 400μm | - | 1mm | 1mm | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4069YUM013TR STMicroelectronics | 2389 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 259.19969mg | 4V ~ 12.5V | 1V ~ 2.5V | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 3V~20V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | HCF4069 | 14 | - | - | - | - | - | 20V | 5/15V | 3V | - | 6 | 50pF | - | 50 ns | 5μA | 55 ns | - | - | - | - | - | Inverter | - | - | 50ns @ 15V, 50pF | 110 ns | NO | - | - | - | - | - | 1.75mm | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WP00L8X ON Semiconductor | 15 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | 1.6V ~ 2V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 2 | 1.2V | 0.5mm | - | 7WP00 | - | 1 | - | - | - | - | 3.6V | - | 0.9V | - | - | 30pF | - | 7 ns | 900nA | 24 ns | P | NAND | - | - | - | NAND Gate | 0.0005 A | 2 | 7ns @ 3.3V, 30pF | 43 ns | NO | - | - | - | - | 500μm | - | 1.6mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP05P5X ON Semiconductor | 22 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SP05 | - | 1 | - | - | - | Inverting | 3.6V | - | 0.9V | - | - | 30pF | 2.6mA | 43 ns | 900nA | 10 ns | HC/UH | - | - | - | - | Inverter | - | - | 10ns @ 3.3V, 30pF | - | - | - | - | No | Open Drain | 900μm | - | 2mm | 1.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT00E Texas Instruments | 900 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | 4 | - | -55°C~125°C | Tube | - | 74ACT | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74ACT00 | 14 | 1 | - | 24mA | 5V | - | - | 5V | - | - | - | 50pF | 24mA | 13.2 ns | 4μA | 9.5 ns | ACT | NAND | 2 | - | - | NAND Gate | - | - | 13.2ns @ 5V, 50pF | - | NO | 0.08mA | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S14L6X ON Semiconductor | 999000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | 1.5V ~ 4.2V | 0.3V ~ 1.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7S | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | TAPE AND REEL | 2V~6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | 7S14 | - | - | Not Qualified | - | - | - | 6V | - | 2V | - | - | 50pF | - | 17 ns | 1μA | 125 ns | HC | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | 1 | 17ns @ 6V, 50pF | - | YES | - | - | - | Schmitt Trigger | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G06DBVR Texas Instruments | 900 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 0V ~ 3.6V | 0.1V ~ 0.45V | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G06 | 5 | - | - | - | - | Inverting | 3.6V | - | 0.8V | 1 | - | 30pF | - | 19.3 ns | 500nA | 7.1 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 10.5ns @ 3.3V, 30pF | - | NO | 0.0009mA | 1 | - | Open Drain | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G14DBVRE4 Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.16V ~ 3.33V | 0.39V ~ 1.87V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G14 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | 5 ns | 10μA | 11 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.032 A | - | 5ns @ 5V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP05L6X ON Semiconductor | 201203 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.5mm | NOT SPECIFIED | 7SP05 | - | 1 | Not Qualified | - | - | Inverting | - | - | 0.9V | - | - | 30pF | - | 10 ns | 900nA | 43 ns | HC/UH | Buffer, Inverter | - | - | - | Inverter | 0.0005 A | - | 10ns @ 3.3V, 30pF | - | NO | - | - | - | Open Drain | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC10M96 Texas Instruments | 108 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 4.5V | - | - | 74HC10 | 14 | 1 | - | - | - | - | 6V | 2/6V | 2V | - | - | 50pF | 5.2mA | 17 ns | 2μA | 17 ns | HC/UH | NAND | - | - | - | NAND Gate | 0.0052 A | - | 17ns @ 6V, 50pF | - | NO | 0.04mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MC74AC00DG ON Semiconductor | In Stock | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC00 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | 24mA | 8.5 ns | 4μA | 9.5 ns | AC | NAND | 2 | - | Halogen Free | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | NO | - | - | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |