- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV08AD Texas Instruments | 390 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V | 0.5V | 4 | -40°C~125°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV08 | 14 | 1 | - | - | - | - | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | 12mA | - | 7.9 ns | 20μA | 10.5 ns | LV/LV-A/LVX/H | AND | 2 | - | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7NP14L8X ON Semiconductor | 33 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | 0.6V ~ 2.6V | 0.1V ~ 0.6V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7NP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 0.9V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 3 | 1.2V | 0.5mm | NOT SPECIFIED | 7NP14 | - | - | Not Qualified | - | - | - | - | - | - | - | 0.9V | - | 3 | - | - | - | 9.2 ns | 900nA | 46.3 ns | P | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.0005 A | - | 9.2ns @ 3.3V, 30pF | - | YES | - | - | - | Schmitt Trigger | - | 0.55mm | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AUP2G08RSER Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | TR | 0.8V~3.6V | QUAD | - | 260 | 2 | 3V | 0.5mm | - | 74AUP2G08 | 8 | 1 | - | 3.6V | - | - | - | - | - | - | - | - | - | 30pF | 20mA | - | 6.7 ns | 500nA | - | AUP/ULP/V | AND | - | 3-STATE | - | AND Gate | 0.004 A | - | 6.7ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | - | 600μm | - | 1.5mm | 1.5mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC14NE4 Texas Instruments | 31 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | -40°C~85°C | Tube | - | 74HC | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 8542.31.00.01 | - | 2V~6V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74HC14 | 14 | - | - | - | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | - | 21 ns | 2μA | 155 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | 31 ns | YES | 0.02mA | - | - | Schmitt Trigger | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC08QDRG4Q1 Texas Instruments | 105 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC08 | 14 | - | - | - | - | - | - | - | 6V | 3.3/5V | 2V | - | - | 50pF | - | - | 7.5 ns | 2μA | - | AC | AND | 2 | - | - | AND Gate | - | 4 | 7.5ns @ 5V, 50pF | - | NO | - | 1 | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G00W5-7 Diodes Incorporated | 3000 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2017 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G00 | 5 | 1 | - | - | - | - | - | - | - | - | 2V | - | - | - | 8mA | - | 7.5 ns | 1μA | 7.5 ns | AHC/VHC/H/U/V | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | - | Yes | - | 5.5mm | - | 3.1mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G04SE-7 Diodes Incorporated | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2012 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G04 | 5 | - | - | 5V | - | - | - | - | - | - | 2V | - | - | - | 8mA | - | 14.5 ns | 1μA | 14.5 ns | AHC/VHC/H/U/V | - | - | - | - | Inverter | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74S38D Texas Instruments | 330 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 74S | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74S38 | 14 | 1 | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 60mA | - | 9 ns | 46mA | 10 ns | S | Buffer, NAND | 2 | - | - | NAND Gate | - | - | 9ns @ 5V, 150pF | - | - | 80mA | - | No | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT04PW Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2V | 0.8V | - | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74HCT04 | 14 | - | - | - | - | 25mA | 5V | - | - | 5V | - | 6 | - | 50pF | 4mA | - | 18 ns | 2μA | 23 ns | HCT | - | - | - | - | Inverter | 0.004 A | - | 18ns @ 5.5V, 50pF | 25 ns | NO | 0.02mA | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS05AD Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | 6 | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74ALS05 | 14 | 6 | - | - | - | - | 5V | Inverting | - | 5V | - | - | - | 50pF | 8mA | 8 | 54 ns | - | 54 ns | ALS | - | - | - | - | Inverter | - | - | 54ns @ 5V, 50pF | - | - | 4.2mA | - | No | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV06APW Texas Instruments | 180 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | NOT SPECIFIED | 74LV06 | 14 | - | Not Qualified | - | - | 16mA | - | Inverting | 5.5V | 3.3V | 2V | 6 | - | 50pF | 16mA | - | 7.5 ns | 20μA | 7.5 ns | LV/LV-A/LVX/H | - | - | - | - | Inverter | - | - | 7.5ns @ 5V, 50pF | 12 ns | NO | 0.02mA | 6 | - | Open Drain | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV00ADR Texas Instruments | 1305 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V | 0.5V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV00 | 14 | 1 | - | - | - | - | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | 25mA | - | 20 ns | 20μA | 20 ns | LV/LV-A/LVX/H | NAND | 2 | 3-STATE | - | NAND Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G32DBVR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 11.198062mg | 1.7V | 0V ~ 0.7V | 1 | -40°C~85°C | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUC1G32 | 5 | - | - | - | - | - | - | - | - | - | 0.8V | - | - | - | - | - | 2.1 ns | 10μA | 2.4 ns | AUC | OR | 2 | - | - | OR Gate | 0.009 A | - | 2.1ns @ 2.5V, 30pF | - | NO | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT02NSR Texas Instruments | 1147 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT02 | 14 | 1 | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 4mA | - | 18 ns | 2μA | 22 ns | HCT | NOR | 2 | - | - | NOR Gate | - | - | 18ns @ 5.5V, 50pF | - | NO | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV08ATPWRG4Q1 Texas Instruments | 28000 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V | 0.5V | 4 | -40°C~105°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74LV08 | 14 | 1 | - | - | - | - | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | - | - | 7.9 ns | 20μA | 20 ns | LV/LV-A/LVX/H | AND | 2 | - | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G04DRYR Texas Instruments | 7016 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1G04 | 6 | - | - | - | - | - | 5V | - | - | 3.3V | - | - | - | 50pF | 32mA | - | 3.7 ns | 10μA | 7.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.032 A | - | 3.7ns @ 5V, 50pF | 4.2 ns | NO | - | - | - | - | 600μm | - | 1.45mm | 1mm | 500μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV132ADR Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.75V ~ 3.5V | 0.75V ~ 1.5V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV132 | 14 | 1 | - | - | - | - | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | 12mA | - | 11 ns | 20μA | 11 ns | LV/LV-A/LVX/H | NAND | 2 | 3-STATE | - | NAND Gate | - | - | 9.7ns @ 5V, 50pF | - | YES | - | - | - | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT08ADR2G ON Semiconductor | 24 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74VHCT08 | 14 | 1 | - | - | TTL | - | 5V | - | - | 5V | - | - | - | 50pF | 8mA | - | 7.9 ns | 2μA | 12.3 ns | AHCT/VHCT | AND | 2 | - | Halogen Free | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC04MTC ON Semiconductor | 43083 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | RAIL | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | - | - | 74HC04 | - | - | - | - | - | - | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | - | 16 ns | 2μA | 120 ns | HC/UH | - | - | - | - | Inverter | 0.004 A | 6 | 16ns @ 6V, 50pF | 24 ns | NO | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS08N Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74ALS08 | 14 | 1 | - | - | - | 8mA | 5V | - | - | 5V | - | - | - | 50pF | 8mA | - | 14 ns | 2.2mA | 14 ns | ALS | AND | 2 | - | - | AND Gate | 0.008 A | - | 14ns @ 5V, 50pF | - | - | - | - | No | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free |