- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14012BDG ON Semiconductor | 55 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 2 | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 4012 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | NAND | 4 | - | Halogen Free | NAND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC86MX ON Semiconductor | 243935 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.5V | 0.5V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC86 | - | 1 | - | - | - | - | 5.5V | - | 2V | - | - | 50pF | - | 16.5 ns | 2μA | 14.5 ns | AHC/VHC | OR, XOR | 2 | - | - | XOR (Exclusive OR) | 0.008 A | 4 | 8.8ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC3G14YZPR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | 8 | 2.296311mg | 1.4V ~ 3.7V | 0.3V ~ 1.4V | 3 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 3 | 1.8V | 0.5mm | - | 74LVC3G14 | 8 | - | - | - | 5V | - | - | - | - | - | - | 50pF | - | 9.2 ns | 10μA | 4.3 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | - | 4.3ns @ 5V, 50pF | 5.4 ns | YES | 0.01mA | - | - | Schmitt Trigger | 500μm | - | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS38BNSR Texas Instruments | 669 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74ALS38 | 14 | 1 | Not Qualified | - | 5V | - | - | 5V | - | - | - | 50pF | 24mA | 33 ns | - | 33 ns | ALS | NAND | 2 | - | - | NAND Gate | - | - | 33ns @ 5V, 50pF | - | NO | 7.8mA | - | - | Open Collector | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G14DRLR Texas Instruments | 43300 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | 5 | 2.806603mg | 0.6V ~ 2.29V | 0.1V ~ 0.88V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | - | - | 74AUP1G14 | 5 | - | - | - | - | - | 3.6V | - | 0.8V | - | - | 30pF | 4mA | 20.5 ns | 500nA | 6.2 ns | AUP/ULP/V | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | 0.004 A | - | 6.2ns @ 3.3V, 30pF | - | YES | 0.0009mA | - | - | Schmitt Trigger | 600μm | - | 1.6mm | 1.2mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC10ADR Texas Instruments | 27 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 3 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 3 | 1.8V | - | - | 74LVC10 | 14 | 1 | - | - | - | - | - | - | - | - | - | 50pF | 24mA | 4.7 ns | 1μA | 4.9 ns | LVC/LCX/Z | NAND | - | - | - | NAND Gate | 0.024 A | - | 4.7ns @ 3.3V, 50pF | 6 ns | NO | 0.04mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV17SZ32DFT2G ON Semiconductor | 1490 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 5 | - | - | - | - | - | - | 3.3V | - | - | 1 | - | - | 4.5 ns | 1μA | - | LVC/LCX/Z | OR | 2 | - | Halogen Free | OR Gate | - | - | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G14YFPR Texas Instruments | 120000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | 4 | - | 0.6V ~ 2.29V | 0.1V ~ 0.88V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.2V | - | NOT SPECIFIED | 74AUP1G14 | 4 | - | Not Qualified | - | - | - | 3.6V | - | 0.8V | - | - | 30pF | - | 6.2 ns | 500nA | 20.5 ns | AUP/ULP/V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | - | 6.2ns @ 3.3V, 30pF | - | YES | 0.0009mA | - | - | Schmitt Trigger | 500μm | - | 0m | 0m | 0m | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G00DCKT Texas Instruments | 29 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G00 | 5 | - | - | 8mA | - | - | - | - | 2V | - | - | - | 8mA | 8.5 ns | 1μA | 7.5 ns | AHC/VHC/H/U/V | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7ST86P5X ON Semiconductor | 300 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 7ST86 | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | 28 ns | 1μA | 29 ns | HST/T | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | 1 | 28ns @ 5.5V, 50pF | 33 ns | NO | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G04DSF2 Texas Instruments | 1047 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~85°C | Digi-Reel® | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.35mm | - | 74LVC1G04 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 3.7 ns | 10μA | 7.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.032 A | - | 3.7ns @ 5V, 50pF | 4.2 ns | NO | - | - | - | - | 400μm | - | 1mm | 1mm | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC14ADTR2G ON Semiconductor | 890 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | - | NOT SPECIFIED | - | 14 | - | Not Qualified | - | - | - | 6V | - | 2V | - | 6 | 50pF | - | 19 ns | 1μA | 110 ns | HC/UH | Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | 0.004 A | - | 19ns @ 6V, 50pF | 22 ns | YES | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14077BDR2G ON Semiconductor | 20000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 11 hours ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4077 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | 50pF | - | 110 ns | 1μA | - | - | XNOR | 2 | - | Halogen Free | XNOR (Exclusive NOR) | - | - | 110ns @ 15V, 50pF | 350 ns | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT14NSR Texas Instruments | 5231 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | - | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74AHCT14 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 9 ns | 2μA | 9 ns | AHCT/VHCT/VT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 8ns @ 5V, 50pF | - | YES | 0.02mA | - | - | Schmitt Trigger | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX86MX ON Semiconductor | 15 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX86 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | 12 ns | 2μA | 18 ns | LV/LV-A/LVX/H | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | 4 | 12.8ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT14ADR2G ON Semiconductor | 67 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74VHCT14 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 13.5 ns | 2μA | 13.5 ns | AHCT/VHCT | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | 0.008 A | 6 | 9.6ns @ 5V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT14PW Texas Instruments | 2210 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | - | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74AHCT14 | 14 | - | - | 8mA | 5V | - | - | 5V | - | - | - | 50pF | 8mA | 8 ns | 2μA | 9 ns | AHCT/VHCT/VT | - | - | - | - | Inverter | 0.008 A | - | 8ns @ 5V, 50pF | - | - | 0.02mA | - | Yes | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G02DBVT Texas Instruments | 250 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G02 | 5 | - | - | 32mA | - | - | - | 3.3V | - | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | NOR | 2 | 3-STATE | - | NOR Gate | - | - | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC06ARGYR Texas Instruments | 4190 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 1.65V~3.6V | QUAD | NO LEAD | 260 | 6 | 1.8V | 0.5mm | NOT SPECIFIED | 74LVC06 | 14 | - | Not Qualified | - | - | Inverting | - | 3.3V | - | 6 | - | 50pF | - | 3.5 ns | 1μA | 5.6 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 3.5ns @ 3.3V, 50pF | 3.7 ns | NO | 0.01mA | 6 | - | Open Drain | 1mm | - | 3.5mm | 3.5mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G11IDCKRQ1 Texas Instruments | 2369 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G11 | 6 | - | - | - | - | - | 5.5V | - | - | - | - | 50pF | - | 3.5 ns | 10μA | - | LVC/LCX/Z | AND | 3 | - | - | AND Gate | - | - | 3.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free |