- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Mfr | Number of Elements | Package | Product Status | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4081BPW Texas Instruments | 3686 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 3.5V ~ 11V | 1.5V ~ 4V | - | 4 | - | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4081 | 14 | - | 1 | - | - | 6.8mA | - | - | - | 3V | - | 50pF | 6.8mA | 90 ns | 5μA | 12 ns | - | AND | 2 | - | AND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | - | - | 1μA | No | - | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G02DCKT Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | 1 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G02 | 5 | - | - | - | - | 32mA | - | - | 3.3V | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | NOR | 2 | 3-STATE | NOR Gate | - | - | 4.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV17SG08DFT2G ON Semiconductor | 6916 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | R-PDSO-G5 | - | - | - | - | - | 3.6V | - | 0.9V | 1 | - | - | 5.4 ns | 500nA | - | - | AND | 2 | - | AND Gate | - | - | 5.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G00DBVT Texas Instruments | 2400 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 15.790684mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | 1 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G00 | 5 | - | - | - | - | 8mA | - | - | - | 2V | - | - | 8mA | 7.5 ns | 1μA | 11.4 ns | AHC/VHC/H/U/V | NAND | 2 | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC27M96 Texas Instruments | 2454 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | 3 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 4.5V | - | - | 74HC27 | 14 | - | 1 | - | - | - | - | 6V | 2/6V | 2V | - | 50pF | 5.2mA | 16 ns | 2μA | 25 ns | HC/UH | NOR | - | - | NOR Gate | 0.0052 A | - | 16ns @ 6V, 50pF | 29 ns | - | NO | 0.04mA | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC11IDRG4Q1 Texas Instruments | 245 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | 3 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | 74AC11 | 14 | - | 1 | - | - | - | - | 6V | 2/6V | 2V | - | 50pF | - | 8 ns | 2μA | 10 ns | AC | AND | - | - | AND Gate | 0.024 A | - | 8ns @ 5V, 50pF | - | - | NO | 0.02mA | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT30M96 Texas Instruments | 2440 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT30 | 14 | - | - | - | - | - | 5V | - | 5V | - | - | 50pF | 4mA | 28 ns | 2μA | 42 ns | HCT | NAND | 8 | - | NAND Gate | 0.004 A | - | 28ns @ 4.5V, 50pF | - | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN7438DR Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | - | 4 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 7400 | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | SN7438 | 14 | - | 1 | Not Qualified | - | - | 5V | - | 5V | - | - | - | 48mA | 22 ns | - | 22 ns | TTL/H/L | NAND | 2 | - | NAND Gate | - | - | 22ns @ 5V, 45pF | - | - | NO | - | 8.5mA | - | Open Collector | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC32RM13TR STMicroelectronics | 55123 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 40 | M74HC32 | 14 | - | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | 5.2mA | 19 ns | 1μA | 75 ns | HC/UH | OR | 2 | - | OR Gate | - | 4 | 13ns @ 6V, 50pF | - | - | NO | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC10DR Texas Instruments | 19130 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | 3 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 3V | - | - | 74AC10 | 14 | - | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | 24mA | 8 ns | 2μA | 8 ns | AC | NAND | - | - | NAND Gate | 0.024 A | - | 7ns @ 5V, 50pF | - | - | NO | 0.02mA | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT32PWRG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 2V | 0.8V | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT32 | 14 | - | 1 | - | - | - | 5V | - | 5V | - | - | 50pF | 8mA | 7.9 ns | 2μA | - | AHCT/VHCT/VT | OR | 2 | - | OR Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT08QPWRG4Q1 Texas Instruments | 1000 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 2V | 0.8V | - | 4 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT08 | 14 | - | 1 | - | - | - | 5V | - | 5V | - | - | 50pF | - | 7.9 ns | 2μA | - | AHCT/VHCT/VT | AND | 2 | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCU04M96 Texas Instruments | 82 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | 6 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCU | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | 1.27mm | - | 74HCU04 | 14 | - | - | - | - | - | 5V | - | - | - | - | 50pF | 5.2mA | 105 ns | 2μA | 18 ns | HC/UH | - | - | - | Inverter | 0.0052 A | - | 12ns @ 6V, 50pF | 21 ns | - | NO | 0.04mA | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS04DBR Texas Instruments | 1537 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | YES | 14 | - | 2V | 0.8V | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | - | NOT SPECIFIED | 74LS04 | 14 | - | - | Not Qualified | - | - | - | 5.25V | 5V | 4.75V | 6 | 15pF | - | - | - | - | LS | - | - | - | Inverter | 0.008 A | - | 15ns @ 5V, 15pF | 15 ns | 15 ns | NO | - | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC02E Texas Instruments | 863 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | 4 | - | - | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | 2V~6V | DUAL | - | - | 4 | 4.5V | - | - | 74HC02 | 14 | - | 1 | - | - | 5.2mA | 2.5V | 6V | - | 2V | - | 50pF | 5.2mA | 23 ns | 2μA | 23 ns | HC/UH | NOR | 2 | - | NOR Gate | - | - | 15ns @ 6V, 50pF | - | - | NO | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN54S30J Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Tube | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ACT00N Texas Instruments | 4 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2V | 0.8V | - | 4 | - | - | - | -40°C~85°C | Tube | - | 74ACT | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74ACT00 | 14 | - | 1 | - | - | - | 5V | - | 5V | - | - | 50pF | 24mA | 9.5 ns | 2μA | 9.5 ns | ACT | NAND | 2 | - | NAND Gate | - | - | 9ns @ 5V, 50pF | - | - | NO | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G32DCKRG4 Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G32 | 5 | - | - | - | - | - | - | - | - | 2V | - | - | - | 7.5 ns | 1μA | 11.4 ns | AHC/VHC/H/U/V | OR | 2 | - | OR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS27D Texas Instruments | 500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | - | 3 | - | - | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74AS27 | 14 | - | 1 | - | TTL | - | 5V | - | 5V | - | - | 50pF | 8mA | 5.5 ns | 10.6mA | 5.5 ns | AS | NOR | - | - | NOR Gate | 0.02 A | - | 5.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV02ADR Texas Instruments | 55123 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V | 0.5V | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV02 | 14 | - | 1 | - | - | - | - | 5.5V | 3.3V | 2V | - | 50pF | 12mA | 8.5 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | NOR | 2 | - | NOR Gate | - | - | 7.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |