- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS266D Texas Instruments | 34 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS266 | 14 | - | 1 | - | - | TTL | - | 5V | - | - | 5V | - | 4 | - | - | 8mA | 30 ns | 13mA | 30 ns | LS | NOR, XNOR | 2 | - | - | XNOR (Exclusive NOR) | 0.008 A | - | 30ns @ 5V, 15pF | - | - | NO | - | - | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC08DT Texas Instruments | 33 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC08 | 14 | - | 1 | - | - | - | 5.2mA | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 17 ns | 2μA | - | HC/UH | AND | 2 | - | - | AND Gate | - | - | 17ns @ 6V, 50pF | - | - | NO | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC08M Texas Instruments | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.2V ~ 3.85V | 0.3V ~ 1.65V | 4 | -55°C~125°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC08 | 14 | - | 1 | - | - | - | - | 1.8V | - | 5.5V | 3.3/5V | - | - | - | 50pF | 24mA | 8.7 ns | 4μA | 7.9 ns | AC | AND | 2 | - | - | AND Gate | - | - | 8.7ns @ 5V, 50pF | - | - | NO | 0.08mA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX06MX ON Semiconductor | 1506 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~85°C | Tape & Reel (TR) | 2014 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.5V | 1.27mm | - | 74LCX06 | - | - | - | - | - | - | - | - | Inverting | - | 3.3V | 2V | - | - | 50pF | - | 4.1 ns | 10μA | 3.7 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | - | NO | - | - | Open Drain | - | 1.753mm | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G32DRLR Texas Instruments | 114000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | - | 5 | 2.806603mg | 1.7V | 0V ~ 0.7V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 0.8V~2.7V | DUAL | - | 260 | 1 | 1.2V | - | - | 74AUC1G32 | 5 | - | - | - | - | - | - | - | - | - | - | 0.8V | - | - | - | - | 2.1 ns | 10μA | - | AUC | OR | 2 | - | - | OR Gate | 0.009 A | - | 2.1ns @ 2.5V, 30pF | - | - | NO | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT08DGVR Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | 14 | 41.787197mg | 2V | 0.8V | 4 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT08 | 14 | - | 1 | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 8mA | 7.9 ns | 2μA | 8 ns | AHCT/VHCT/VT | AND | 2 | - | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | NO | - | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVU04ANSR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | 1.7V | 0.3V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74LVU | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 74LVU04 | 14 | - | - | - | - | - | - | 5V | - | - | 3.3V | 2V | - | - | 50pF | 12mA | 16 ns | 20μA | 8 ns | LVT | - | - | - | - | Inverter | 0.012 A | - | 7ns @ 5V, 50pF | 13 ns | - | NO | 0.02mA | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G32DPWR Texas Instruments | 2323 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | 5 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.48mm | NOT SPECIFIED | 74AUP1G32 | - | - | - | - | 3.6V | - | - | - | - | - | - | 0.8V | - | - | - | 20mA | 6.4 ns | 500nA | - | AUP/ULP/V | OR | 2 | - | - | OR Gate | 0.004 A | 1 | 6.4ns @ 3.3V, 30pF | - | - | - | - | - | - | 0m | - | 800μm | 800μm | 370μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC14NS Texas Instruments | 4 |
| - | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | - | 1.998V ~ 5.8V | 0.1V ~ 0.26V | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HC14 | 14 | R-PDSO-G14 | - | - | - | - | - | 5V | - | 6V | - | 2V | - | 6 | 50pF | - | - | - | - | HC/UH | Inverter, Schmitt Trigger | 1 | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | 31 ns | 155 ns | YES | - | 2μA | Schmitt Trigger | - | 2mm | 10.2mm | 5.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD74HC32E Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | 2V~6V | DUAL | - | - | 4 | 5V | - | - | 74HC32 | 14 | - | 1 | - | - | - | 5.2mA | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 23 ns | 2μA | 23 ns | HC/UH | OR | 2 | - | - | OR Gate | - | - | 15ns @ 6V, 50pF | - | - | NO | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F20N Texas Instruments | 32066 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2V | 0.8V | 2 | 0°C~70°C | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74F20 | 14 | - | 1 | - | - | - | 20mA | 5V | - | - | 5V | - | - | - | 50pF | 20mA | 5 ns | 3.4mA | 6 ns | F/FAST | NAND | 4 | - | - | NAND Gate | - | - | 6ns @ 5V, 50pF | - | - | NO | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC03PWR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC03 | 14 | - | 1 | - | - | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 23 ns | 2μA | 31 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 23ns @ 6V, 50pF | - | - | NO | - | - | Open Drain | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT86DTR2G ON Semiconductor | 2500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74ACT86 | 14 | - | 1 | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 9.5 ns | 4μA | 9.5 ns | ACT | OR, XNOR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | - | 4 | 9.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT14RGYR Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | 32.205058mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | QUAD | - | 260 | 6 | 5V | 0.5mm | - | 74AHCT14 | 14 | - | - | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 9 ns | 2μA | 9 ns | AHCT/VHCT/VT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 8ns @ 5V, 50pF | - | - | YES | 0.02mA | - | Schmitt Trigger | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4075PWR Texas Instruments | 143 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 4.5V | - | NOT SPECIFIED | 74HC4075 | 14 | - | 1 | Not Qualified | - | - | - | - | - | 6V | 2/6V | 2V | - | - | 50pF | 5.2mA | 17 ns | 2μA | 25 ns | HC/UH | OR | - | - | - | OR Gate | 0.0052 A | - | 17ns @ 6V, 50pF | - | - | NO | 0.04mA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7ST02L6X ON Semiconductor | 13 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 30g | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | 7ST02 | - | - | - | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 2mA | 26 ns | 1μA | 17 ns | HST/T | NOR | 2 | - | - | NOR Gate | - | 1 | 26ns @ 5.5V, 50pF | - | - | NO | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC08SJX ON Semiconductor | 49 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 218.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC08 | - | - | 1 | - | - | - | - | - | - | 6V | - | 2V | - | - | 50pF | - | 20 ns | 2μA | 121 ns | HC/UH | AND | 2 | - | - | AND Gate | - | 4 | 20ns @ 6V, 50pF | 35 ns | - | NO | - | - | - | - | - | - | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G14GV,125 Nexperia USA Inc. | 21000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 74AHC | e3 | - | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74AHC1G14 | 5 | - | - | Not Qualified | - | - | - | - | - | - | - | 2V | - | 1 | - | 8mA | - | - | - | AHC/VHC/H/U/V | - | - | - | - | Inverter | - | - | 10.6ns @ 5V, 50pF | - | - | - | - | 1μA | Schmitt Trigger | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC14073BDG ON Semiconductor | 1275 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 4073 | 14 | - | 1 | - | - | TTL | - | - | - | - | - | 3V | - | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | AND | - | - | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | - | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1GU04DCKT Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 1.7V ~ 4.4V | 0.3V ~ 1.1V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1GU04 | 5 | - | - | - | - | - | 8mA | - | - | - | - | 2V | - | - | - | 8mA | 12 ns | 1μA | 12 ns | AHC/VHC/H/U/V | - | - | 3-STATE | - | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | 8 ns | - | NO | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free |