- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Logic Family | Logic Level-High | Logic Level-Low | Logical Function | Mfr | Mounting | Number of Elements | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT20M96 Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | - | 2V | 0.8V | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT20 | 14 | 1 | - | - | - | 5V | - | - | 5V | - | 50pF | 4mA | - | 28 ns | 2μA | - | 35 ns | HCT | NAND | 4 | - | - | NAND Gate | - | - | - | 28ns @ 4.5V, 50pF | - | - | - | NO | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54LS27J Texas Instruments | 2978 |
| - | - | - | - | - | - | - | - | - | - | - | LS | - | - | NOR | Texas Instruments | Through Hole | 3 | 0 | 0 | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | Tube | CDIP | Active | No | - | Rail/Tube | - | * | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | - | - | - | - | - | 14 | 1 | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-IN | - | - | - | - | - | - | - | - | -0.4(mA) | 4(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LCX06MTC ON Semiconductor | 1021 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | RAIL | - | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.5V | - | - | 74LCX06 | - | - | - | - | - | - | Inverting | - | 3.3V | 2V | 50pF | - | - | 4.1 ns | 10μA | - | 3.7 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | - | 3.7ns @ 3.3V, 50pF | - | - | - | NO | - | - | Open Drain | 1.1mm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G14DCKT Texas Instruments | 1450 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.494758mg | - | - | 2V | 0.5V ~ 0.6V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G14 | 5 | - | - | - | 8mA | 5V | - | - | 5V | - | - | 8mA | - | 9 ns | 1μA | - | 8 ns | AHCT/VHCT/VT | - | - | 3-STATE | - | Inverter | 0.008 A | - | - | 8ns @ 5V, 50pF | - | - | - | YES | - | - | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU4S01G2-TR ROHM Semiconductor | 1071 | - | - | 20 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 4S | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Tin (Sn) | - | TAPE AND REEL | - | 3V~16V | DUAL | GULL WING | - | 1 | 5V | - | - | BU4S01 | 5 | - | - | - | 3.4mA | - | - | - | - | 3V | - | 3.4mA | 10mA | 30 ns | 1μA | - | 85 ns | - | NOR | 2 | - | - | NOR Gate | - | 1 | - | 30ns @ 15V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4069UBPW Texas Instruments | 7020 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | - | CD4069 | 14 | - | - | - | 6.8mA | 15V | - | 18V | - | 3V | 50pF | 6.8mA | - | 50 ns | 1μA | - | 110 ns | - | - | - | - | - | Inverter | - | - | - | 50ns @ 15V, 50pF | - | - | - | NO | 0.03mA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT162244DGG Texas Instruments | 1000 | - | - | - | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | 74ABT162244 | - | - | - | - | Texas Instruments | - | 4 | - | - | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | - | 74ABT | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mA, 12mA | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LV11ADR Texas Instruments | 1880 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | - | 1.5V | 0.5V | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 3 | 2.5V | - | - | 74LV11 | 14 | 1 | - | - | - | - | - | 5.5V | - | 2V | 50pF | 12mA | - | 7.9 ns | 20μA | - | 14 ns | LV/LV-A/LVX/H | AND | - | - | - | AND Gate | - | - | - | 7.9ns @ 5V, 50pF | - | - | - | NO | 0.02mA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT132M96 Texas Instruments | 1699 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT132 | 14 | 1 | - | - | - | 5V | - | - | 5V | - | 50pF | 4mA | - | 33 ns | 2μA | - | 41 ns | HCT | NAND, Schmitt Trigger | 2 | - | - | NAND Gate | - | - | - | 33ns @ 4.5V, 50pF | 50 ns | - | - | - | - | Yes | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT00PW Texas Instruments | 1905 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | - | - | 2V | 0.8V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT00 | 14 | 1 | - | - | 4mA | 5V | - | - | 5V | - | 50pF | 4mA | - | 22 ns | 2μA | - | 22 ns | HCT | NAND | 2 | - | - | NAND Gate | - | - | - | 18ns @ 5.5V, 50pF | - | - | - | NO | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC86SC ON Semiconductor | 5288 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2005 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74AC86 | - | 1 | - | - | - | - | - | 6V | 3.3/5V | 2V | 50pF | 24mA | - | 11 ns | 2μA | - | 11.5 ns | AC | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | - | 8.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | 1.499mm | - | 8.74mm | 3.988mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G02DBVR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 11.198062mg | - | - | 1.7V | 0V ~ 0.7V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.1V | - | - | 74AUC1G02 | 5 | - | - | - | - | - | - | - | - | 0.8V | - | 9mA | - | 2.1 ns | 10μA | - | 2.4 ns | AUC | NOR | 2 | - | - | NOR Gate | 0.009 A | - | - | 2.1ns @ 2.5V, 30pF | - | - | - | NO | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G14STR STMicroelectronics | 6000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | 1.16V ~ 3.33V | 0.39V ~ 1.87V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74LX | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LX1G14 | 5 | - | - | - | - | - | - | - | 3.3V | - | - | 32mA | - | 15.6 ns | 10μA | - | 15.6 ns | TTL/H/L | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | 1 | - | 6.2ns @ 5V, 50pF | - | - | - | YES | - | - | Schmitt Trigger | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7NZ14L8X ON Semiconductor | 14130 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | 25mg | - | - | 1.5V ~ 3.6V | 0.25V ~ 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7NZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 1.65V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 3 | 1.8V | 0.5mm | NOT SPECIFIED | 7NZ14 | - | - | Not Qualified | - | - | - | - | 5.5V | - | 1.65V | 50pF | - | - | 5.9 ns | 1μA | - | 5.9 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | 3 | - | 5.9ns @ 5V, 50pF | 7.5 ns | - | - | YES | - | - | Schmitt Trigger | - | 0.55mm | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX00MX ON Semiconductor | 9000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | - | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | - | - | 74VCX00 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | 30pF | - | - | 12 ns | 20μA | - | 7.4 ns | ALVC/VCX/A | NAND | 2 | - | - | NAND Gate | - | 4 | - | 2.8ns @ 3.3V, 30pF | - | - | - | NO | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC08NSR Texas Instruments | 960 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 208.312296mg | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74ALVC08 | 14 | 1 | - | - | - | - | - | 3.6V | 3.3V | - | 50pF | 24mA | - | 2.9 ns | 10μA | - | 2.9 ns | ALVC/VCX/A | AND | 2 | - | - | AND Gate | - | - | - | 2.9ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7ST32L6X ON Semiconductor | 6 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | 7ST32 | - | - | - | - | - | 5V | - | - | 5V | - | 50pF | - | - | 17 ns | 1μA | - | 17 ns | HST/T | OR | 2 | - | - | OR Gate | - | 1 | - | 26ns @ 5.5V, 50pF | - | - | - | NO | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP3G04RSER Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | TR | - | 0.8V~3.6V | QUAD | - | 260 | 3 | 1.2V | 0.5mm | - | 74AUP3G04 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 ns | 500nA | - | 25.5 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | - | 6.2ns @ 3.3V, 30pF | - | - | - | NO | 0.0009mA | - | - | 600μm | - | 1.5mm | 1.5mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT1G00SE-7 Diodes Incorporated | 10345 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AHCT1G00 | 5 | 1 | - | - | - | 5V | - | - | 5V | - | - | 8mA | - | 7.9 ns | 1μA | - | - | AHCT/VHCT/VT | NAND | 2 | TOTEM POLE | - | NAND Gate | 0.008 A | - | - | 7.9ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74V1G04STR STMicroelectronics | 24655 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 29.993795mg | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74V1G04 | 5 | - | - | - | 8mA | 3.75V | - | - | - | 2V | - | 8mA | - | 11.5 ns | 1μA | - | 11.5 ns | 74V | Buffer, Inverter | - | - | - | Inverter | 0.004 A | 1 | - | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |