- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVX02MX ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX02 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | - | 10.1 ns | 2μA | 12 ns | LV/LV-A/LVX/H | NOR | 2 | - | NOR Gate | - | 4 | 10.1ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT32DRE4 Texas Instruments | 31 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | 2V | 0.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT32 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | 4mA | - | 22 ns | 2μA | - | HCT | OR | 2 | - | OR Gate | - | - | 22ns @ 5.5V, 50pF | 30 ns | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV10APWR Texas Instruments | 236 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 1.5V | 0.5V | 3 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3 | 2.5V | - | - | 74LV10 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | - | 50pF | 12mA | - | 7.9 ns | 20μA | 7 ns | LV/LV-A/LVX/H | NAND | - | - | NAND Gate | - | - | 7.9ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS21ADR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ALS21 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | 8mA | - | 18 ns | 1.4mA | 15 ns | ALS | AND | 4 | - | AND Gate | 0.008 A | - | 15ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G08DCK3 Texas Instruments | 2584 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 2V ~ 4.5V | 0.1V ~ 36V | - | - | -55°C~125°C | Tube | - | 74AHC | e6 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin/Bismuth (Sn/Bi) | - | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 74AHC1G08 | - | - | - | - | - | - | - | - | 2V | - | 1 | - | - | - | - | - | - | AHC/VHC/H/U/V | AND | 2 | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | - | - | 1μA | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | RoHS Compliant | - | ||
![]() 74HC00PW,118 Nexperia USA Inc. | 4952 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | 74HC00 | 14 | - | - | - | - | - | 6V | - | 2V | - | 4 | - | - | - | - | - | - | HC/UH | - | 2 | - | NAND Gate | - | - | 7ns @ 6V, 50pF | - | - | - | - | 40μA | - | - | 1.1mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC06ANSR Texas Instruments | 1867 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | 1.27mm | NOT SPECIFIED | 74LVC06 | 14 | - | Not Qualified | - | - | Inverting | - | 3.3V | - | 6 | - | 50pF | - | - | 3.5 ns | 1μA | 7.6 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 3.5ns @ 3.3V, 50pF | - | NO | 0.01mA | 6 | - | Open Drain | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G10YZPR Texas Instruments | 3000 |
| - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | 1.700971mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1G10 | 6 | - | - | - | - | - | 5.5V | - | - | - | - | 50pF | - | - | 3.6 ns | 10μA | 5 ns | LVC/LCX/Z | NAND | 3 | - | NAND Gate | - | - | 3.6ns @ 5V, 50pF | - | NO | - | - | - | - | 500μm | - | 1.5mm | 900μm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT04N Texas Instruments | 92 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2V | 0.8V | - | - | -40°C~125°C | Tube | - | 74AHCT | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74AHCT04 | 14 | - | - | 8mA | 5V | - | - | 5V | - | 6 | - | 50pF | 8mA | - | 8.5 ns | 2μA | 8.5 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | Inverter | 0.008 A | - | 7.7ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SG02P5T5G ON Semiconductor | 88000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-953 | - | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | FLAT | NOT SPECIFIED | 1 | 3V | - | NOT SPECIFIED | - | 5 | - | Not Qualified | - | - | - | 3.6V | - | 0.9V | - | 1 | 30pF | - | - | 4.4 ns | 500nA | - | - | NOR | 2 | - | NOR Gate | 0.0003 A | - | 4.4ns @ 3.3V, 30pF | - | NO | - | - | - | - | - | 0.4mm | - | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC02DBR Texas Instruments | 480 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | 121.789551mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 74HC02 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | - | 15 ns | 2μA | 23 ns | HC/UH | NOR | 2 | - | NOR Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7ST86L6X ON Semiconductor | 13 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 30g | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | 7ST86 | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | - | 28 ns | 1μA | 29 ns | HST/T | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 1 | 28ns @ 5.5V, 50pF | 33 ns | NO | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G86GW,125 Nexperia USA Inc. | 10 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 74AHC | e3 | - | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74AHC1G86 | 5 | - | Not Qualified | - | - | - | - | - | 2V | - | 1 | - | 25mA | - | - | - | - | AHC | - | 2 | - | XOR (Exclusive OR) | - | - | 8.8ns @ 5V, 50pF | - | - | - | - | 1μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV86ADR Texas Instruments | 27 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V | 0.5V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV86 | 14 | 1 | - | - | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | 12mA | - | 8.8 ns | 20μA | 13 ns | LV/LV-A/LVX/H | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 8.8ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1T02DCKR Texas Instruments | 40000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1.1V ~ 1.19V | 0.35V ~ 0.5V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74AUP1T02 | 5 | - | - | - | - | - | 3.6V | - | - | - | - | 30pF | - | 1 | 4.4 ns | 500nA | - | AUP/ULP/V | NOR | 2 | - | NOR Gate | 0.004 A | - | 4.4ns @ 3.3V, 30pF | - | YES | 0.0009mA | - | - | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC2G08YZPR Texas Instruments | 31 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | 2.296311mg | 1.7V | 0V ~ 0.7V | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 0.8V~2.7V | BOTTOM | BALL | 260 | 2 | 1.2V | 0.5mm | - | 74AUC2G08 | 8 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 ns | 10μA | 1.6 ns | AUC | AND | - | 3-STATE | AND Gate | 0.009 A | - | 1.6ns @ 2.5V, 30pF | 3 ns | NO | - | - | - | - | 500μm | - | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G02DCKR Texas Instruments | 269 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G02 | 5 | - | - | - | - | - | 3.6V | - | 0.8V | - | - | 30pF | - | - | 6.4 ns | 500nA | 21.1 ns | AUP/ULP/V | NOR | 2 | 3-STATE | NOR Gate | 0.004 A | - | 6.4ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SG86DFT2G ON Semiconductor | 16 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | 0.9V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | NOT SPECIFIED | - | 5 | - | - | - | - | - | 3.6V | - | 0.9V | - | 1 | - | - | - | 4.7 ns | 500nA | - | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 4.7ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX04MTR STMicroelectronics | 2500 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4.535924g | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | 1.27mm | 40 | 74LCX04 | 14 | - | - | - | - | - | - | 3.3V | 2V | - | - | 50pF | 24mA | - | 5.2 ns | 10μA | 6 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | - | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() 74V1G14STR STMicroelectronics | 1705 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 4.535924g | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74V1G14 | 5 | - | - | 8mA | - | - | - | - | 2V | - | - | - | 8mA | - | 12 ns | 1μA | 12 ns | 74V | - | - | - | Inverter | 0.004 A | 1 | 8ns @ 5V, 50pF | - | YES | - | - | - | Schmitt Trigger | 6.35mm | - | 6.35mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |