- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Interface IC Type | Prop. Delay@Nom-Sup | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Turn On Time | Independent Circuits | Number of Output Lines | Count Direction | Output Peak Current Limit-Nom | Translation | Drain to Source Resistance | Built-in Protections | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT16841DL Texas Instruments | 198 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | - | - | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | EAR99 | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | 1MHz | - | 74ACT16841 | 56 | - | - | - | Tri-State | 5V | 10:10 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 24mA | - | 10 | - | 11 ns | 8μA | 7.7 ns | ACT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | ENABLE LOW/HIGH | 0.08mA | 20 | - | 2 | - | - | - | N/A | - | - | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT259ADR2G ON Semiconductor | 30 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 19 hours ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74VHCT259 | 16 | - | Not Qualified | - | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | 50pF | - | - | - | - | 8 | - | 10 ns | 4μA | 6 ns | AHCT/VHCT | D-Type, Decoder, Latch | - | Halogen Free | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT573DWR2G ON Semiconductor | 100 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 800.987426mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74ACT573 | 20 | - | - | - | Tri-State | 5V | 1:8 | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 24mA | 8μA | 8 | - | 12 ns | 8μA | 10.5 ns | ACT | Buffer, D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | 0.024 A | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT373PWR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74ACT373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 24mA | - | 8 | - | 12.5 ns | 4μA | 8.5 ns | ACT | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | 0.04mA | 3 | - | 1 | - | UNIDIRECTIONAL | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F373DW Texas Instruments | 1915 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | - | - | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74F373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 24mA | - | 8 | - | 8 ns | 38mA | 8.6 ns | F/FAST | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | 55mA | 8 | - | 1 | 3 | UNIDIRECTIONAL | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16373ADGGR Texas Instruments | 293 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 74ABT16373 | 48 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 64mA | - | 16 | - | 8.1 ns | 85mA | 4.1 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.064 A | - | 6.3 ns | ENABLE LOW/HIGH | - | 2 | - | - | 1 | UNIDIRECTIONAL | - | N/A | - | - | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC6273N Texas Instruments | 1024 | - | - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | 1 | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | TPIC6273 | 20 | - | - | 45V | Standard | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | 250mA | - | 8 | - | 625 ns | - | 625 ps | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | LATCH BASED PERIPHERAL DRIVER | - | - | - | - | 0.625 µs | - | 8 | - | 2A | - | 1.3mOhm | TRANSIENT | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC16373DLR Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 74AC16373 | 48 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | 3V | - | 50pF | 2 | - | 24mA | - | 8 | - | 22.3 ns | 8μA | 10.6 ns | AC | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | 10 ns | ENABLE LOW/HIGH | 0.08mA | 16 | - | 2 | - | UNIDIRECTIONAL | - | N/A | - | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC573NSR Texas Instruments | 900 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | BROADSIDE VERSION OF 373 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74AHC573 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 50pF | 2 | - | - | - | 8 | - | 17.5 ns | 4μA | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | ENABLE LOW | 0.04mA | 8 | - | 1 | - | UNIDIRECTIONAL | - | - | - | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC573APWRG4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 74LVC573 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | - | 50pF | 2 | - | 24mA | - | 8 | - | 22.8 ns | - | 2 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | 6.9 ns | ENABLE LOW | - | 8 | - | 1 | - | UNIDIRECTIONAL | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC6259DW Texas Instruments | 2149 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 513.211417mg | - | 1 | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TPIC6259 | 20 | 8 | - | 45V | Standard | 5V | 1:8 | Inverting | - | 5V | - | - | - | - | - | 1.5A | - | 8 | - | 625 ns | - | 625 ps | - | D-Type | OPEN-DRAIN | - | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC6273DWR Texas Instruments | 33246 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 513.211417mg | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TPIC6273 | 20 | - | - | - | Standard | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | 1.5A | - | 8 | - | 625 ns | - | 625 ps | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | LATCH BASED PERIPHERAL DRIVER | - | - | - | - | 0.625 µs | - | 8 | - | 2A | - | - | TRANSIENT | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC6B273DWRG4 Texas Instruments | 1722 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 540.001716mg | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TPIC6B273 | 20 | - | - | - | Standard | 5V | 8:8 | Inverting | - | 5V | - | - | 30pF | - | - | 500mA | - | 8 | - | 150 ns | - | 150 ns | 6B | D-Type, Latch | OPEN-DRAIN | - | D-Type Latch | - | - | - | - | 0.3mA | - | - | - | 8 | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT373DWR Texas Instruments | 317 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 24mA | - | 8 | - | 12.5 ns | - | 8.5 ns | ACT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | 0.04mA | 8 | - | 1 | - | UNIDIRECTIONAL | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVCH16373ZQLR Texas Instruments | In Stock | - | - | - | LIFEBUY (Last Updated: 1 day ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 56-VFBGA | 56 | 58.28662mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | e1 | yes | Last Time Buy | 1 (Unlimited) | 56 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | 2 | 1.8V | 0.65mm | - | - | 74ALVCH16373 | 56 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 1.65V | - | 50pF | 2 | - | 24mA | - | 8 | - | 4.9 ns | 40μA | 1 ns | ALVC/VCX/A | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | 3.6 ns | ENABLE LOW/HIGH | 0.04mA | 16 | - | 2 | - | UNIDIRECTIONAL | - | N/A | - | - | - | 1mm | - | 7mm | 4.5mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT373N Texas Instruments | 173 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | - | - | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74ACT373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | 40μA | 24mA | - | 8 | - | 12.5 ns | 40μA | 8.5 ns | ACT | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | 0.04mA | 3 | - | - | 1 | UNIDIRECTIONAL | - | - | - | - | 85°C | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16260DGGR Texas Instruments | 195 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 252.792698mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 12 | 1.8V | 0.5mm | - | - | 74ALVCH16260 | 56 | 24 | - | - | Tri-State | - | 12:24 | Non-Inverting | 3.6V | 3.3V | - | 2 | 50pF | - | - | 24mA | - | 12 | SPDT | 4.3 ns | 40μA | 1 ns | ALVC/VCX/A | D-Type, Latch | 3-STATE | - | D-Type, Addressable | - | - | 5.4 ns | - | 0.04mA | 8 | - | 1 | 11 | - | - | - | - | - | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC573SJ ON Semiconductor | 64 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 481.5mg | - | - | - | -40°C~85°C | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | 74HC573 | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | - | - | 8μA | 8 | - | 225 ns | 8μA | 15 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | 0.006 A | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | 1.8mm | - | 12.6mm | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT573ADTRG ON Semiconductor | 45 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 74VHCT573 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8 | - | 14.5 ns | - | 5.1 ns | AHCT/VHCT | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | 8 | - | 1 | 3 | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT573DBR Texas Instruments | 100 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74HCT573 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 6mA | - | 8 | - | 65 ns | 8μA | 25 ns | HCT | D-Type, Latch | - | - | D-Type Transparent Latch | 0.006 A | - | 44 ns | ENABLE LOW | - | 3 | - | 1 | - | UNIDIRECTIONAL | - | - | - | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free |