- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Circuit | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Independent Circuits | Resistance Tolerance | fmax-Min | Max Frequency@Nom-Sup | Delay Time - Propagation | Product Length | Product Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4013B Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4013B Fairchild Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC564N Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 20 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 50 pF | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | - | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | - | 2/6 V | MILITARY | - | - | - | - | 3-STATE | - | - | - | - | D FLIP-FLOP | 0.006 A | - | - | POSITIVE EDGE | - | - | - | - | - | - | 20000000 Hz | - | - | - | - | - | ||
![]() SNJ54174J Texas Instruments | In Stock | - | Datasheet | - | - | NO | - | 16 | - | TEXAS INSTRUMENTS INC | 15 pF | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | not_compliant | NOT SPECIFIED | - | R-CDIP-T16 | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | 6 | TTL/H/L | - | - | 5.08 mm | - | TRUE | D FLIP-FLOP | - | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 35 ns | - | 65 mA | - | - | 25 MHz | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() SNJ54174J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | 16 | - | ROCHESTER ELECTRONICS LLC | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | No | 5 V | - | - | e0 | No | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-CDIP-T16 | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | 6 | TTL/H/L | - | - | 5.08 mm | - | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 35 ns | - | - | - | - | 25 MHz | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() SSTU32964ET NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSTU32964ET Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY10EP53ZC Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 10 | - | MICROCHIP TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | MSOP-10 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | No | 3.3 V | - | - | e0 | - | - | - | - | TIN LEAD | NECL MODE OPERATING RANGE: VCC=0V, VEE=-3V TO -5.5V | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | - | compliant | - | - | S-PDSO-G10 | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 3 V | - | 1 | 10E | - | - | 1.1 mm | - | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 0.35 ns | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() DM75L51J Texas Instruments | In Stock | - | Datasheet | - | - | NO | - | 14 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | - | - | MILITARY | - | - | - | - | 3-STATE | - | - | - | - | D FLIP-FLOP | 0.002 A | 120 ns | - | POSITIVE EDGE | - | - | 9 mA | - | - | - | - | - | - | - | - | - | ||
![]() MN74HC74 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 14 | - | PANASONIC CORP | 50 pF | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 2 V | - | - | e0 | No | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | - | 6 V | - | INDUSTRIAL | 1.4 V | - | 1 | HC/UH | - | - | - | - | COMPLEMENTARY | D FLIP-FLOP | 0.006 A | - | - | POSITIVE EDGE | 190 ns | - | - | - | - | 28 MHz | 25000000 Hz | - | - | - | - | - | ||
![]() PI74STX2G79UX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 8 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | No | 1.8 V | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | 8542.39.00.01 | - | TR | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | compliant | - | 8 | S-PDSO-G8 | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 1.65 V | - | 1 | STX | - | - | 1.1 mm | - | TRUE | D FLIP-FLOP | 0.024 A | 5.6 ns | - | POSITIVE EDGE | 9.5 ns | - | - | - | - | 150 MHz | 150000000 Hz | - | - | - | 3 mm | 3 mm | ||
![]() TC74ACT373FT(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 20 | - | TOSHIBA CORP | 50 pF | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | , | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | unknown | - | - | R-PDSO-G20 | - | - | - | 5.5 V | - | - | 4.5 V | 2 | 8 | ACT | 3-STATE | - | 1.2 mm | - | TRUE | BUS DRIVER | 0.075 A | 10.5 ns | - | - | 10.5 ns | ENABLE LOW | 200 mA | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() 74ABT534N Philips Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 20 | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | 5 V | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | - | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | 3-STATE | - | - | - | - | D FLIP-FLOP | 0.064 A | - | - | POSITIVE EDGE | - | - | - | - | - | - | 125000000 Hz | - | - | - | - | - | ||
![]() DM74LS279MX onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G175GM NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 6 | - | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSON | VSON, SOLCC6,.04,20 | SOLCC6,.04,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | - | - | Yes | 1.8 V | - | - | e3 | Yes | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | TR | - | DUAL | NO LEAD | 260 | 1 | 0.5 mm | - | compliant | 30 | 6 | R-PDSO-N6 | Not Qualified | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | 1 | LVC/LCX/Z | - | - | 0.5 mm | - | TRUE | D FLIP-FLOP | 0.024 A | 7.5 ns | - | POSITIVE EDGE | 17 ns | - | - | - | - | 200 MHz | 175000000 Hz | - | - | - | 1.45 mm | 1 mm | ||
![]() MC74HC174AN Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 50 pF | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 6 | 2.54 mm | - | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | - | 2/6 V | MILITARY | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.004 A | - | - | POSITIVE EDGE | - | - | - | - | - | - | 20000000 Hz | - | - | - | - | - | ||
![]() 74HCT259PW NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 16 | - | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-403-1, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | Yes | 5 V | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 1:8 DMUX FOLLOWED BY LATCH | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | 1 | HCT | - | - | 1.1 mm | - | TRUE | D LATCH | 0.004 A | 59 ns | - | LOW LEVEL | 57 ns | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() SN54LS112J Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC74 Philips Semiconductors | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT373M HARRIS | 30699 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 74HCT373 | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | -55°C ~ 125°C | 74HCT | - | - | - | 200 ppm/K | 150 Ohm | - | - | - | 0.125 W | - | 4.5V ~ 5.5V | - | - | - | - | - | General Purpose | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | 6mA, 6mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 1 | 5 | - | - | 35ns | 2 | 1.25 | - | - |