- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS74FCT273ATQ Rochester Electronics LLC | In Stock | - | Datasheet | YES | 20 | ROCHESTER ELECTRONICS LLC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Contact Manufacturer | - | - | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | - | R-PDSO-G20 | - | 5.25 V | - | COMMERCIAL | 4.75 V | 8 | FCT | - | 1.7272 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 7.2 ns | - | - | - | 8.66 mm | 3.9116 mm | ||
![]() QS74FCT273ATQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 8 | 0.635 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | D FLIP-FLOP | 0.048 A | 7.2 ns | - | POSITIVE EDGE | - | - | - | 83300000 Hz | - | - | ||
![]() SN5473W Rochester Electronics LLC | In Stock | - | Datasheet | YES | 14 | ROCHESTER ELECTRONICS LLC | 15 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, | FL14,.25 | RECTANGULAR | FLATPACK | Active | - | - | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | FLAT | - | 2 | 1.27 mm | unknown | - | - | R-CDFP-F14 | - | 5.5 V | - | MILITARY | 4.5 V | 2 | - | TOTEM POLE | 2.03 mm | COMPLEMENTARY | J-K FLIP-FLOP | 0.016 A | - | - | NEGATIVE EDGE | 40 ns | 20 mA | 15 MHz | 15000000 Hz | 8.72 mm | 6.29 mm | ||
![]() T74LS378M1 STMicroelectronics | In Stock | - | Datasheet | YES | 16 | STMICROELECTRONICS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | WITH HOLD MODE | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 6 | LS | - | 1.75 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 27 ns | 27 mA | 30 MHz | - | 9.9 mm | 3.9 mm | ||
![]() SN54F112J Texas Instruments | 1527 | - | Datasheet | NO | 16 | TEXAS INSTRUMENTS INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | not_compliant | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | 2 | F/FAST | - | 5.08 mm | COMPLEMENTARY | J-K FLIP-FLOP | 0.02 A | - | - | NEGATIVE EDGE | - | 19 mA | - | - | 19.56 mm | 7.62 mm | ||
![]() SN74LS174MEL onsemi | 19200 | - | Datasheet | YES | 16 | ON SEMICONDUCTOR | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 6 | LS | - | 2.05 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 30 ns | - | 30 MHz | - | 10.2 mm | 5.275 mm | ||
![]() HD74S74 Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | ||
![]() CD74FCT564E Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74VHC9273FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 3 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2 V | 8 | AHC/VHC/H/U/V | - | 1.2 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 25.5 ns | - | 50 MHz | - | 6.9 mm | 4.4 mm | ||
![]() PC74HCT534P Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | PHILIPS SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.006 A | - | - | POSITIVE EDGE | - | - | - | 18000000 Hz | - | - | ||
![]() PC74HCT73T Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | J-K FLIP-FLOP | 0.004 A | - | - | NEGATIVE EDGE | - | - | - | 24000000 Hz | - | - | ||
![]() 74ABT843D-T Philips Semiconductors | In Stock | - | Datasheet | YES | 24 | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | 5 V | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | - | - | INDUSTRIAL | - | 9 | - | 3-STATE | - | - | D LATCH | 0.064 A | 7.2 ns | - | - | - | - | - | - | - | - | ||
![]() SNC54LS377J Texas Instruments | In Stock | - | Datasheet | NO | 20 | TEXAS INSTRUMENTS INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | WITH HOLD MODE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | 20 | R-GDIP-T20 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | 8 | LS | - | 5.08 mm | TRUE | D FLIP-FLOP | - | - | MIL-STD-883 Class B (Modified) | POSITIVE EDGE | 27 ns | - | 30 MHz | - | 24.195 mm | 7.62 mm | ||
![]() IDT74ALVC74PG8 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 14 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.3 V | e0 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | 1 | ALVC/VCX/A | - | 1.2 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 5 ns | - | - | - | 5 mm | 4.4 mm | ||
![]() SN74LS259ND Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 15 pF | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | TIN LEAD | 1:8 DMUX FOLLOWED BY LATCH | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 1 | LS | - | 4.44 mm | TRUE | D LATCH | 0.008 A | 38 ns | - | LOW LEVEL | 24 ns | 36 mA | - | - | 19.175 mm | 7.62 mm | ||
![]() SN74LS259ND Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | - | - | 5 V | COMMERCIAL | - | 8 | - | - | - | - | D LATCH | 0.008 A | 38 ns | - | - | - | 36 mA | - | - | - | - | ||
![]() CD4013B Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4013B Fairchild Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54LS273J/883QS National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC100E167FNR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 28 | MOTOROLA INC | - | - | 85 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | - | - | - | - | - | SIX 2:1 MUX FOLLOWED BY REGISTER; WITH DUAL CLOCK | 8542.39.00.01 | - | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | S-PQCC-J28 | Not Qualified | - | - | OTHER | - | 6 | 100E | OPEN-EMITTER | 4.57 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 0.8 ns | 130 mA | 1000 MHz | - | 11.505 mm | 11.505 mm |