- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHCT74SJX onsemi | In Stock | - | Datasheet | YES | 14 | 2017-12-22 | ON SEMICONDUCTOR | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5 V | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 2 | - | compliant | - | R-PDSO-G14 | - | 5.5 V | INDUSTRIAL | 4.5 V | - | 1 | AHCT/VHCT/VT | - | - | COMPLEMENTARY | D FLIP-FLOP | 0.008 A | - | - | POSITIVE EDGE | 10 ns | - | 0.02 mA | 80 MHz | - | - | - | ||
![]() DM54S374J Texas Instruments | In Stock | - | Datasheet | NO | 20 | - | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 8 | 2.54 mm | unknown | - | R-XDIP-T20 | Not Qualified | - | MILITARY | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.02 A | - | - | POSITIVE EDGE | - | - | 160 mA | - | 75000000 Hz | - | - | ||
![]() TC40175BP Toshiba America Electronic Components | 2115 | - | Datasheet | NO | 16 | - | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 18 V | INDUSTRIAL | 3 V | - | 4 | 4000/14000/40000 | - | 4.45 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 340 ns | - | - | 3.5 MHz | - | 19.25 mm | 7.62 mm | ||
![]() HEF4027BD NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | - | NXP SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 15 V | INDUSTRIAL | 3 V | - | 2 | 4000/14000/40000 | - | 5.08 mm | COMPLEMENTARY | J-K FLIP-FLOP | 0.00035999999999999997 A | - | - | POSITIVE EDGE | 210 ns | - | - | 4 MHz | 4000000 Hz | - | 7.62 mm | ||
![]() SNC54S112W Texas Instruments | In Stock | - | Datasheet | YES | 16 | - | TEXAS INSTRUMENTS INC | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | FLAT | 2 | 1.27 mm | not_compliant | - | R-XDFP-F16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | MIL-STD-883 Class B (Modified) | NEGATIVE EDGE | - | - | - | - | - | - | - | ||
![]() MC14099BCL onsemi | In Stock | - | Datasheet | NO | 16 | - | ON SEMICONDUCTOR | 50 pF | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | 8 | - | - | - | - | D LATCH | - | 400 ns | - | - | - | - | - | - | - | - | - | ||
![]() MC14099BCL Motorola Semiconductor Products | 2150 | - | Datasheet | NO | 16 | - | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | TIN LEAD | 1:8 DMUX FOLLOWED BY LATCH; RESET ACTIVE ONLY WHEN LATCH ENABLE IS HIGH | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 1 | 4000/14000/40000 | - | 5.08 mm | TRUE | D LATCH | - | - | - | LOW LEVEL | 400 ns | - | - | - | - | 19.495 mm | 7.62 mm | ||
![]() PC74HCT175T Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | - | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 4 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | D FLIP-FLOP | 0.004 A | - | - | POSITIVE EDGE | - | - | - | - | 20000000 Hz | - | - | ||
![]() SNJ54LS279W Texas Instruments | In Stock | - | Datasheet | YES | 16 | - | TEXAS INSTRUMENTS INC | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | FLAT | 4 | 1.27 mm | not_compliant | - | R-XDFP-F16 | Not Qualified | - | MILITARY | - | - | 1 | - | - | - | - | R-S LATCH | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | ||
![]() M38510/31602BFA National Semiconductor Corporation | In Stock | - | - | YES | 16 | - | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | FLAT | 1 | 1.27 mm | unknown | - | R-GDFP-F16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 2 | LS | - | - | TRUE | R-S LATCH | 0.004 A | 42 ns | MIL-PRF-38535 Class B | NEGATIVE EDGE | 42 ns | - | 7 mA | - | - | - | - | ||
![]() M38510/31602BFA Motorola Semiconductor Products | In Stock | - | - | YES | 16 | - | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | - | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | FLAT | 1 | - | unknown | - | R-GDFP-F16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 2 | LS | - | - | TRUE | R-S LATCH | - | - | MIL-PRF-38535 Class B | NEGATIVE EDGE | 42 ns | - | - | - | - | - | - | ||
![]() 74LS173N Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | SIGNETICS CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | WITH HOLD MODE; WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | - | unknown | - | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | 3-STATE | - | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 30 ns | - | - | 30 MHz | - | - | - | ||
![]() 74LS173N NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | - | SIGNETICS CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | WITH HOLD MODE; WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | - | unknown | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | 3-STATE | - | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 30 ns | - | - | 30 MHz | - | - | - | ||
![]() TC74VHC74FK-ELK(J) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54ACQ573FMQB Teledyne e2v | In Stock | - | Datasheet | YES | 20 | - | E2V TECHNOLOGIES PLC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | , | FL20,.3 | RECTANGULAR | FLATPACK | Active | - | - | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | FLAT | 1 | 1.27 mm | compliant | - | R-GDFP-F20 | - | 6 V | - | 2 V | 2 | 8 | AC | 3-STATE | 2.286 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | 15 ns | ENABLE LOW | - | - | - | 13.716 mm | 6.731 mm | ||
![]() SN7474J Rochester Electronics LLC | In Stock | - | Datasheet | NO | 14 | - | ROCHESTER ELECTRONICS LLC | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-GDIP-T14 | - | 5.25 V | COMMERCIAL | 4.75 V | - | 1 | TTL/H/L | - | 5.08 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 40 ns | - | - | 15 MHz | - | 19.56 mm | 7.62 mm | ||
![]() SNJ5473J* Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSTV32852AH Integrated Circuit Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD7473P Hitachi Ltd | In Stock | - | Datasheet | NO | 14 | - | HITACHI LTD | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | - | MASTER-SLAVE | - | - | - | - | - | - | - | ||
![]() 74HC533D Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | - | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | - | D LATCH | 0.006 A | 44 ns | - | - | - | - | - | - | - | - | - |