- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT573DBR Texas Instruments | 5895 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 156.687814mg | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74HCT573 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 6mA | - | 8 | 53 ns | 8μA | 35 ns | HCT | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | 0.006 A | - | - | - | - | - | ENABLE LOW/HIGH | - | - | - | - | 8 | UNIDIRECTIONAL | N/A | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC373DWG ON Semiconductor | 1300 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~85°C TA | Tube | 2006 | 74AC | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74AC373 | 20 | - | Tri-State | 5V | 8:8 | Inverting, Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 15 ns | 8μA | 7 ns | AC | D-Type, Latch | - | - | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | 7.5ns | 2.4mm | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS573CNSR Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ALS573 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 24mA | 24mA | - | 8 | 20 ns | - | 2 ns | ALS | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | ENABLE LOW | - | 27mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC373PW,118 Nexperia USA Inc. | 500 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC373 | 20 | Not Qualified | Tri-State | - | 8:8 | - | 6V | - | 2V | - | - | - | 50pF | 2 | - | 35mA | - | 8 | - | - | - | HC/UH | - | - | 3-STATE | - | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12ns | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVCH32373AZKER Texas Instruments | 6000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 96-LFBGA | - | 96 | - | 166.610147mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCH | e1 | yes | Active | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BUS HOLD INPUTS ELIMINATE THE NEED FOR EXTERNAL PULLUP/PULLDOWN RESISTORS | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | 4 | 1.8V | 0.8mm | - | - | 74LVCH32373 | 96 | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 5.3 ns | - | 2.1 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | - | 32 | 4 | - | UNIDIRECTIONAL | N/A | - | 1.4mm | 13.5mm | 5.5mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH373PWR Texas Instruments | 992 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | -40°C~85°C | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 74LVTH373 | 20 | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | 2.7V | - | - | - | 50pF | 2 | - | 64mA | - | 8 | 5.9 ns | - | 2.7 ns | LVT | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | - | 3.9 ns | - | - | - | ENABLE LOW | - | 5mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4099BM Texas Instruments | 119 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 1 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | CD4099 | 16 | - | Standard | - | 1:8 | Non-Inverting | - | - | 3V | - | - | - | 50pF | - | - | 6.8mA | 80nA | 8 | 450 ns | 100μA | 50 ns | - | D-Type | - | - | - | D-Type, Addressable | - | - | - | - | LOW LEVEL | - | - | - | No | 0.3mA | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT573DWG ON Semiconductor | 515 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 800.987426mg | - | -40°C~85°C | Tube | 2005 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74ACT573 | 20 | - | Tri-State | 5V | 1:8 | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | 24mA | 8μA | 8 | 12 ns | 8μA | 10.5 ns | ACT | Buffer, D-Type, Latch | - | - | Halogen Free | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | 2.4mm | 12.95mm | 7.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT373DWR Texas Instruments | 8000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74AHCT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 8mA | - | 8 | 14.5 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV373ANSR Texas Instruments | 1461 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 74LV373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | - | - | 50pF | 2 | - | 16mA | - | 8 | 22 ns | - | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW | - | 0.02mA | - | - | 8 | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH16373DL Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 600.301152mg | - | -40°C~85°C | Tube | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 10MHz | - | 74LVTH16373 | 48 | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | 8 | - | - | 50pF | 2 | - | 64mA | - | 16 | 2.7 ns | 5mA | 3 ns | LVT | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | 0.064 A | - | - | - | - | - | ENABLE LOW/HIGH | - | - | 1 | 2 | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16373DGGR Texas Instruments | 19569 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 223.195796mg | 2 | -40°C~85°C | Cut Tape (CT) | - | 74AVC | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | - | - | TR | 1.4V~3.6V | DUAL | GULL WING | 260 | 2 | 1.5V | 0.5mm | - | - | 74AVC16373 | 48 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | 2 | - | 12mA | - | 16 | 2.8 ns | 40μA | 7.2 ns | AVC | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.04mA | 3 | - | 1 | - | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC573AQPWRG4Q1 Texas Instruments | 3935 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74HC573 | 20 | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | 8μA | - | - | 8 | 34 ns | - | 23 ns | HC/UH | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | 53 ns | - | - | - | ENABLE LOW/HIGH | - | - | - | - | 8 | - | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS375N Texas Instruments | 3000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUMMY VAL | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | - | - | - | 74LS375 | 16 | - | Differential | 5V | 1:1 | Non-Inverting | - | 5V | - | 2 | - | - | 15pF | - | 12mA | 8mA | - | 2 | 30 ns | - | 12 ns | LS | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | 0.008 A | - | - | POSITIVE EDGE | - | - | - | No | - | - | - | 4 | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC563DW Texas Instruments | 1912 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 533 | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HC563 | 20 | - | Tri-State | 5V | 8:8 | Inverting | 6V | 2/6V | 2V | 8 | - | - | - | 2 | - | 7.8mA | - | 8 | 285 ns | 8μA | 23 ns | HC/UH | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | 44 ns | - | - | - | ENABLE LOW/HIGH | - | - | - | 1 | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH16373VR Texas Instruments | 60 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | - | 123.490523mg | 2 | -40°C~85°C | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.4mm | - | - | 74ALVTH16373 | 48 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | 2 | - | 32mA | - | 16 | 4.9 ns | 3.2mA | 1 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | 0.064 A | - | - | - | - | - | ENABLE LOW/HIGH | - | 5mA | 3 | - | 1 | UNIDIRECTIONAL | N/A | - | 1.2mm | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS373ADW Texas Instruments | 31 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | 1 | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ALS373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 25mA | 24mA | - | 8 | 23 ns | 16mA | 6 ns | ALS | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | ENABLE LOW | - | - | - | - | 8 | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F373PC ON Semiconductor | 1863 | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 20-PDIP | - | 1 | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | 55mA | 24mA | - | 8 | 13 ns | 38mA | 5.3 ns | - | D-Type, Latch | 1 | - | - | D-Type Transparent Latch | - | - | 8 | - | - | -3mA | 24mA | - | - | - | 8 | 1 | 3 | - | - | 5.3ns | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() SN74HC373AN Texas Instruments | 45 |
| Datasheet | 6 Weeks | - | - | Surface Mount, Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | - | 1 | - | 2.54mm | - | - | 74HC373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 2/6V | - | - | - | - | 50pF | - | - | - | - | 8 | 220 ns | - | 15 ns | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | 0.006 A | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS996DWR Texas Instruments | 1690 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH READ-BACK; WITH MASTER CONTROL FOR CLOCK AND READ INPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ALS996 | 24 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 85mA | 24mA | - | 8 | 28 ns | 55mA | 5 ns | ALS | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | POSITIVE EDGE | - | - | INDEPENDENT CONTROL | - | - | 8 | 1 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free |