- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ACT563DWR Texas Instruments | 11 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | BROADSIDE VERSION OF 533 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT563 | 20 | - | Tri-State | 5V | 8:8 | Inverting | - | 5V | - | - | 50pF | 2 | - | 24mA | - | 8 | 12.5 ns | - | 6.5 ns | ACT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW/HIGH | - | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F373NSR Texas Instruments | 1944 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74F373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 24mA | - | 8 | 7 ns | - | 8.6 ns | F/FAST | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | - | 55mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX373SJX ON Semiconductor | 25374 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 481.5mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74LCX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | - | - | NOT SPECIFIED | 74LCX373 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | 50pF | 2 | - | - | - | 8 | 8 ns | 10μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LS75DR Texas Instruments | 4695 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 74LS75 | 16 | Not Qualified | Differential | 5V | 1:1 | Non-Inverting | - | 5V | - | 2 | 15pF | - | 12mA | 8mA | - | 2 | 27 ns | - | 9 ns | LS | D-Type, Latch | - | - | D-Type Transparent Latch | 0.008 A | - | HIGH LEVEL | - | No | - | - | - | 4 | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74ALVCH162373PAG8 Renesas Electronics America Inc. | 22 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 74ALVCH162373 | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | - | - | - | 1.5ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ABT841ADWR Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ABT841 | 24 | - | Tri-State | 5V | 10:10 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 64mA | 24mA | 10 | 7.1 ns | 38mA | 4.1 ns | ABT | D-Type, Flip-Flop, Latch | - | - | D-Type Transparent Latch | 0.064 A | 6.2 ns | - | ENABLE LOW/HIGH | - | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVCH16373ZRDR Texas Instruments | In Stock | - | - | - | LIFEBUY (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 54-TFBGA | 54 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVCH | e1 | yes | Last Time Buy | 1 (Unlimited) | 54 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | 2 | 1.8V | - | - | - | 74ALVCH16373 | 54 | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 1.65V | - | 50pF | 2 | - | 24mA | - | 8 | 4.9 ns | 40μA | 1 ns | ALVC/VCX/A | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 3.6 ns | - | ENABLE LOW/HIGH | - | 0.04mA | 16 | 2 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 8mm | 5.5mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT373TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | M74HCT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8 | 36 ns | - | 19 ns | HCT | D-Type, Latch | - | - | D-Type Transparent Latch | 0.006 A | 45 ns | - | - | - | - | 8 | 1 | 3 | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC373PW Texas Instruments | 8500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74HC373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | 50pF | 2 | - | 7.8mA | - | 8 | 285 ns | - | 15 ns | HC/UH | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | ENABLE LOW | - | - | 8 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS533AN Texas Instruments | 38 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | 1MHz | - | 74ALS533 | 20 | - | Tri-State | 5V | 8:8 | Inverting | - | 5V | - | - | 50pF | 2 | 26mA | 24mA | - | 8 | 19 ns | - | 6 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW/HIGH | - | - | 8 | 1 | - | - | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC573N Texas Instruments | 45 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | - | - | -40°C~85°C | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | 1MHz | - | 74AHC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | - | 8mA | - | 8 | 17.5 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT573DTR2G ON Semiconductor | 12917 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74ACT573 | 20 | Not Qualified | Tri-State | 5V | 1:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8 | 10.5 ns | - | 10.5 ns | ACT | Buffer, D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | 0.024 A | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC373PWR Texas Instruments | 39550 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 74AHC373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 50pF | 2 | - | - | - | 8 | 17 ns | 4μA | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT373PW Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | - | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74HCT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 6mA | - | 8 | 65 ns | 8μA | 25 ns | HCT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.006 A | 44 ns | - | ENABLE LOW | - | - | - | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC573ARGYR Texas Instruments | 41436 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 43.006227mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | 74LVC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 8 | 50pF | 2 | - | 24mA | - | 8 | 22.8 ns | 10μA | 2 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | 6.9 ns | - | ENABLE LOW | - | - | 3 | 1 | - | UNIDIRECTIONAL | - | - | 1mm | 4.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT373NSR Texas Instruments | 7998 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 24mA | - | 8 | 12.5 ns | - | 8.5 ns | ACT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | - | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS990DWR Texas Instruments | 7 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH READ-BACK | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ALS990 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | - | 70mA | 24mA | - | 8 | 26 ns | - | 6 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | HIGH LEVEL | - | - | - | 8 | 1 | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT373E Texas Instruments | 15000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | - | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74HCT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 6mA | - | 8 | 32 ns | 8μA | 35 ns | HCT | D-Type, Latch | - | - | D-Type Transparent Latch | 0.006 A | - | - | ENABLE LOW | - | - | - | 1 | 3 | UNIDIRECTIONAL | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC573E Texas Instruments | 53 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | - | - | -55°C~125°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | 1.5V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | 74AC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | - | - | 8 | 50pF | 2 | - | 24mA | 8μA | 8 | 8.5 ns | 8μA | 3 ns | AC | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE HIGH | - | - | - | 1 | 3 | UNIDIRECTIONAL | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT373ADWG ON Semiconductor | 426 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 800.987426mg | - | - | -55°C~125°C | Tube | 2006 | 74HCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 250 | 1 | 5V | - | - | 40 | 74HCT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 6mA | 4μA | 8 | 28 ns | 4μA | 28 ns | HCT | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | 0.006 A | 42 ns | - | - | - | - | - | 1 | 3 | - | - | - | 2.4mm | 12.95mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |