- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MD74SC533AC Zarlink Semiconductor Inc | In Stock | - | Datasheet | NO | 20 | ZARLINK SEMICONDUCTOR INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | 6.5 V | - | COMMERCIAL | 2 V | 2 | 8 | SC | 3-STATE | - | TRUE | BUS DRIVER | 0.01 A | - | - | HIGH LEVEL | 50 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | - | - | ||
![]() MD74SC533AC Microsemi Corporation | In Stock | - | Datasheet | NO | 20 | MICROSEMI CORP | - | 70 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | 6.5 V | - | COMMERCIAL | 2 V | 2 | 8 | SC | 3-STATE | - | TRUE | BUS DRIVER | 0.01 A | - | - | HIGH LEVEL | 50 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | - | - | ||
![]() 74AUP1G80GX NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | 1.1 V | - | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 1 | 0.48 mm | unknown | - | 5 | S-PDSO-N5 | - | 3.6 V | - | AUTOMOTIVE | 0.8 V | - | 1 | AUP/ULP/V | - | 0.35 mm | INVERTED | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 27.2 ns | - | - | 510 MHz | - | 0.8 mm | 0.8 mm | ||
![]() TC40H375P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 15 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | INDUSTRIAL | - | - | 4 | HC/UH | - | - | COMPLEMENTARY | D LATCH | 0.0014 A | 65 ns | - | - | - | - | - | - | - | - | - | ||
![]() 54F109M/B2CJC Freescale Semiconductor | In Stock | - | Datasheet | YES | 20 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | NO LEAD | - | 2 | 1.27 mm | unknown | - | - | S-XQCC-N20 | Not Qualified | - | 5 V | MILITARY | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | 38535Q/M;38534H;883B | POSITIVE EDGE | - | - | - | - | - | - | - | ||
![]() 54AC175DMQB National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | 8542.39.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T16 | Not Qualified | 6 V | - | MILITARY | 2 V | - | - | AC | - | 5.08 mm | COMPLEMENTARY | D FLIP-FLOP | 0.012 A | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 15 ns | - | - | 95 MHz | - | 19.43 mm | 7.62 mm | ||
![]() 54AC175DMQB Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | FAIRCHILD SEMICONDUCTOR CORP | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | 8542.39.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | 6 V | - | MILITARY | 2 V | - | - | AC | - | 5.08 mm | - | D FLIP-FLOP | 0.024 A | - | 38535Q/M;38534H;883B | POSITIVE EDGE | - | - | 0.08 mA | - | - | 19.43 mm | 7.62 mm | ||
![]() 54AC175DMQB Texas Instruments | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | 8542.39.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T16 | Not Qualified | 6 V | - | MILITARY | 2 V | - | - | AC | - | 5.08 mm | COMPLEMENTARY | D FLIP-FLOP | 0.012 A | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 15 ns | - | - | 95 MHz | - | 19.43 mm | 7.62 mm | ||
![]() SN74LS10 Texas Instruments | 550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10G024-2L TriQuint Semiconductor | In Stock | - | Datasheet | YES | 40 | TRIQUINT SEMICONDUCTOR INC | - | 85 °C | - | CERAMIC | QCCN | QCCN, LCC40,.5SQ,40 | LCC40,.5SQ,40 | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 4 | 1 mm | unknown | - | - | S-XQCC-N40 | Not Qualified | - | - | OTHER | - | - | - | - | - | - | - | D FLIP-FLOP | - | 0.95 ns | - | POSITIVE EDGE | - | - | - | - | - | - | - | ||
![]() PC74HC10D Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74HC375AF(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 2 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 6 V | - | INDUSTRIAL | 2 V | - | 2 | HC/UH | - | 1.9 mm | COMPLEMENTARY | D LATCH | - | - | - | HIGH LEVEL | 30 ns | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() SN54LS374J-B AMD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54L74J Rochester Electronics LLC | In Stock | - | Datasheet | NO | 14 | ROCHESTER ELECTRONICS LLC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | No | 5 V | e0 | No | TIN LEAD | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | unknown | NOT SPECIFIED | - | R-GDIP-T14 | COMMERCIAL | 5.5 V | - | MILITARY | 4.5 V | - | 1 | TTL/H/L | - | 5.08 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 150 ns | - | - | 2.5 MHz | - | 19.56 mm | 7.62 mm | ||
![]() SN54L74J Texas Instruments | In Stock | - | Datasheet | NO | 14 | TEXAS INSTRUMENTS INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-GDIP-T14 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | - | 1 | TTL/H/L | - | 5.08 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 150 ns | - | 1.5 mA | 2.5 MHz | - | 19.56 mm | 7.62 mm | ||
![]() SN74H103N Texas Instruments | In Stock | - | Datasheet | NO | 14 | TEXAS INSTRUMENTS INC | 25 pF | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | not_compliant | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | - | 2 | TTL/H/L | - | 5.08 mm | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 20 ns | - | 38 mA | 40 MHz | - | 19.305 mm | 7.62 mm | ||
![]() FM1112B-QG Ramtron International Corporation | In Stock | - | Datasheet | - | - | RAMTRON INTERNATIONAL CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS174W AMD | In Stock | - | Datasheet | YES | 16 | ADVANCED MICRO DEVICES INC | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | FLAT | - | 6 | 1.27 mm | unknown | - | - | R-XDFP-F16 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | MIL-STD-883 Class C | POSITIVE EDGE | - | - | - | - | - | - | - | ||
![]() SN54LS174W Rochester Electronics LLC | In Stock | - | Datasheet | YES | 16 | ROCHESTER ELECTRONICS LLC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, | FL16,.3 | RECTANGULAR | FLATPACK | Active | DFP | No | 5 V | e0 | No | TIN LEAD | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 1.27 mm | unknown | - | 16 | R-GDFP-F16 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | - | 6 | LS | - | 2.03 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 30 ns | - | - | 30 MHz | - | 9.79 mm | 6.73 mm | ||
![]() SN54LS174W Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 16 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | FLAT | - | 6 | 1.27 mm | unknown | - | - | R-XDFP-F16 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - |