- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4013CN National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 15 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.00008999999999999999 A | 250 ns | - | POSITIVE EDGE | - | - | - | - | - | 4000000 Hz | - | - | ||
![]() CD4013CN Texas Instruments | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 15 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.00008999999999999999 A | 250 ns | - | POSITIVE EDGE | - | - | - | - | - | 4000000 Hz | - | - | ||
![]() SN74LS273J Rochester Electronics LLC | In Stock | - | Datasheet | NO | 20 | ROCHESTER ELECTRONICS LLC | - | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | Yes | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 8 | LS | - | - | 5.08 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 27 ns | - | - | 30 MHz | - | - | 24.195 mm | 7.62 mm | ||
![]() 74LS78N Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | RAYTHEON SEMICONDUCTOR | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | - | - | - | - | - | - | - | - | ||
![]() IDT74LVC74APG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 14 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.65 mm | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | 1 | LVC/LCX/Z | - | 3-STATE | 1.2 mm | COMPLEMENTARY | D FLIP-FLOP | 0.024 A | 5.2 ns | - | POSITIVE EDGE | 6 ns | - | - | 100 MHz | - | 100000000 Hz | 5 mm | 4.4 mm | ||
![]() SY100S355DC Synergy Semiconductor Corp | In Stock | - | Datasheet | NO | 24 | SYNERGY SEMICONDUCTOR CORP | - | - | - | 85 °C | - | CERAMIC, GLASS-SEALED | DIP | - | DIP24,.4 | RECTANGULAR | IN-LINE | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | FOUR 2:1 MUX FOLLOWED BY LATCH; WITH DUAL LATCH ENABLE | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T24 | Not Qualified | - | OTHER | - | - | 4 | 100S | 2 | OPEN-EMITTER | - | COMPLEMENTARY | D LATCH | - | 1.3 ns | - | LOW LEVEL | 1.2 ns | - | 80 mA | - | - | - | - | - | ||
![]() SN74LVC1G80DBV Texas Instruments | In Stock | - | Datasheet | YES | 5 | TEXAS INSTRUMENTS INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | No | 3.3 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | not_compliant | - | - | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | ||
![]() MC74LS08D Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXB1141Q Sony Semiconductor | In Stock | - | Datasheet | YES | 32 | SONY CORP | 2 pF | - | - | 85 °C | - | METAL | QFF | QFF, QFL32,.27SQ,30 | QFL32,.27SQ,30 | SQUARE | FLATPACK | Obsolete | QFP | No | - | e0 | - | TIN LEAD | SIX 2:1 MUX FOLLOWED BY REGISTER; WITH DUAL CLOCK; OPTEMP SPECIFIED AS TC | 8542.39.00.01 | QUAD | FLAT | - | 1 | 0.762 mm | unknown | - | 32 | S-MQFP-F32 | Not Qualified | - | OTHER | - | - | 6 | 1000 | 2 | OPEN-EMITTER | 1.52 mm | COMPLEMENTARY | D FLIP-FLOP | - | 1.17 ns | - | POSITIVE EDGE | 1.17 ns | - | 196 mA | 2000 MHz | - | - | - | - | ||
![]() 54ALS574 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54LS73J Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | RAYTHEON SEMICONDUCTOR | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | - | - | - | - | - | - | - | - | ||
![]() M74LS173AP Mitsubishi Electric | In Stock | - | Datasheet | NO | 16 | MITSUBISHI ELECTRIC CORP | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | - | - | 30 mA | - | - | 30000000 Hz | - | - | ||
![]() 74FCT373TP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | not_compliant | - | - | R-PDIP-T20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | - | 3-STATE | - | TRUE | BUS DRIVER | 0.048 A | - | - | - | 13 ns | ENABLE LOW | 14 mA | - | UNIDIRECTIONAL | - | - | - | ||
![]() TC74VHC27 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74LS107N Texas Instruments | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.008 A | - | - | MASTER-SLAVE | - | - | 8 mA | - | - | 30000000 Hz | - | - | ||
![]() S5473W/883B Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | PHILIPS SEMICONDUCTORS | - | - | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Transferred | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | FLAT | - | 2 | 1.27 mm | unknown | - | - | R-XDFP-F14 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.016 A | - | MIL-STD-883 Class B (Modified) | MASTER-SLAVE | - | - | 40 mA | - | - | 15000000 Hz | - | - | ||
![]() HD74HC77FP Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 14 | RENESAS ELECTRONICS CORP | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 4.5 V | - | Yes | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | 2 | HC/UH | - | - | 2.2 mm | TRUE | D LATCH | - | - | - | HIGH LEVEL | 130 ns | - | - | - | - | - | 10.06 mm | 5.5 mm | ||
![]() SSTUB32866EC/S NXP Semiconductors | In Stock | - | Datasheet | YES | 96 | NXP SEMICONDUCTORS | - | SOT536-1 | - | 85 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA96,6X16,32 | BGA96,6X16,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.8 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 96 | R-PBGA-B96 | Not Qualified | 2 V | OTHER | 1.7 V | - | 25 | 32866 | - | OPEN-DRAIN | 1.5 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 1.5 ns | - | - | 450 MHz | - | - | 13.5 mm | 5.5 mm | ||
![]() T74LS174B1 SGS-Ates Componenti Electronici SPA | 925 | - | Datasheet | NO | 16 | SGS-ATES COMPONENTI ELECTRONICI S P A | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 6 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | 5.1 mm | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 20 mm | 7.62 mm | ||
![]() MM54C107J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | 38535Q/M;38534H;883B | NEGATIVE EDGE | - | - | - | - | - | - | - | - |