- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNJ54HC107J Texas Instruments | In Stock | - | Datasheet | NO | 14 | TEXAS INSTRUMENTS INC | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | - | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | 38535Q/M;38534H;883B | NEGATIVE EDGE | - | - | - | - | - | - | ||
![]() SNJ54H102W Texas Instruments | In Stock | - | Datasheet | YES | 14 | TEXAS INSTRUMENTS INC | 25 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | No | 5 V | - | - | - | - | 3-IN AND GATED J/K INPUTS | 8542.39.00.01 | - | DUAL | FLAT | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | 14 | R-GDFP-F14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | TTL/H/L | - | - | 2.03 mm | COMPLEMENTARY | J-K FLIP-FLOP | - | - | 38535Q/M;38534H;883B | NEGATIVE EDGE | 20 ns | 38 mA | 40 MHz | - | 8.725 mm | 6.35 mm | ||
![]() AM29LS18DMB AMD | In Stock | - | Datasheet | NO | 16 | ADVANCED MICRO DEVICES INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | TIN LEAD | STANDARD TOTEM OUTPUTS ALSO AVAILABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 4 | LS | - | 3-STATE | 5.08 mm | TRUE | D FLIP-FLOP | - | - | MIL-STD-883 Class B (Modified) | POSITIVE EDGE | 45 ns | 28 mA | 25 MHz | - | 19.6215 mm | 7.62 mm | ||
![]() TC74AC112P Toshiba America Electronic Components | 1372 | - | - | NO | 16 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | AC | - | - | 4.45 mm | COMPLEMENTARY | J-K FLIP-FLOP | 0.024 A | - | - | NEGATIVE EDGE | 17.8 ns | 0.08 mA | 80 MHz | - | 19.25 mm | 7.62 mm | ||
![]() MC100E167FNR2 onsemi | In Stock | - | Datasheet | YES | 28 | ON SEMICONDUCTOR | - | 1 | 85 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5 V | e0 | - | - | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 8542.39.00.01 | TR | QUAD | J BEND | 235 | 1 | 1.27 mm | not_compliant | - | 28 | S-PQCC-J28 | Not Qualified | 5.7 V | OTHER | 4.2 V | 6 | 100E | 2 | OPEN-EMITTER | 4.57 mm | TRUE | D FLIP-FLOP | - | 0.8 ns | - | POSITIVE EDGE | 1.05 ns | 130 mA | 1000 MHz | 1000000000 Hz | 11.505 mm | 11.505 mm | ||
![]() TC74ACT109F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | ACT | - | - | 1.9 mm | COMPLEMENTARY | J-KBAR FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | 11.4 ns | - | 85 MHz | 85000000 Hz | 10.3 mm | 5.3 mm | ||
![]() S54LS174W/883B Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | PHILIPS SEMICONDUCTORS | - | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Transferred | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | FLAT | - | 6 | 1.27 mm | unknown | - | - | R-XDFP-F16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | MIL-STD-883 Class B (Modified) | POSITIVE EDGE | - | - | - | - | - | - | ||
![]() HD74HC259FPEL-E Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 16 | RENESAS ELECTRONICS CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | 8 | HC/UH | - | - | - | - | D LATCH | 0.004 A | 46 ns | - | - | - | - | - | - | - | - | ||
![]() PI74STX2G74DX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | 1 | STX | - | - | 0.9 mm | COMPLEMENTARY | D FLIP-FLOP | 0.024 A | 7 ns | - | POSITIVE EDGE | 13 ns | - | 250 MHz | 175000000 Hz | 2.3 mm | 2 mm | ||
![]() CD74HCT374EX Intersil Corporation | In Stock | - | Datasheet | NO | 20 | INTERSIL CORP | 50 pF | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | not_compliant | - | - | R-PDIP-T20 | - | - | MILITARY | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.006 A | - | - | POSITIVE EDGE | - | - | - | 20000000 Hz | - | - | ||
![]() PC74HCT574P Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | PHILIPS SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.006 A | - | - | POSITIVE EDGE | - | - | - | 24000000 Hz | - | - | ||
![]() TC74ACT174FN Toshiba America Electronic Components | 12000 | - | - | YES | 16 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | Yes | - | - | NOT AVAILABLE IN JAPAN | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 6 | ACT | - | - | 1.75 mm | TRUE | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | 11.5 ns | 0.08 mA | 85 MHz | 85000000 Hz | 9.9 mm | 3.9 mm | ||
![]() 74FCT573TQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 8 | - | - | 3-STATE | - | - | D LATCH | 0.048 A | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT373ATSOX Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | No | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 8 | - | - | 3-STATE | - | - | D LATCH | 0.048 A | 5.2 ns | - | - | - | - | - | - | - | - | ||
![]() SNC54LS377J Rochester Electronics LLC | In Stock | - | Datasheet | NO | 20 | ROCHESTER ELECTRONICS LLC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5 V | - | - | - | - | WITH HOLD MODE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T20 | - | 5.5 V | MILITARY | 4.5 V | 8 | LS | - | - | 5.08 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 27 ns | - | 30 MHz | - | 24.195 mm | 7.62 mm | ||
![]() PC74HCT75P Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | PHILIPS SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | INDUSTRIAL | - | 2 | - | - | - | - | - | D LATCH | 0.004 A | 38 ns | - | - | - | - | - | - | - | - | ||
![]() QS74FCT2573ATQX Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | e0 | No | - | Tin/Lead (Sn85Pb15) | - | - | TR | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | 8 | - | - | 3-STATE | - | - | D LATCH | 0.012 A | 5.2 ns | - | - | - | - | - | - | - | - | ||
![]() SNC54LS174J Texas Instruments | In Stock | - | Datasheet | NO | 16 | TEXAS INSTRUMENTS INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 6 | LS | - | - | 5.08 mm | TRUE | D FLIP-FLOP | - | - | MIL-STD-883 Class B (Modified) | POSITIVE EDGE | 30 ns | - | 30 MHz | - | 19.56 mm | 7.62 mm | ||
![]() SNC54LS174J Rochester Electronics LLC | In Stock | - | Datasheet | NO | 16 | ROCHESTER ELECTRONICS LLC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T16 | - | 5.5 V | MILITARY | 4.5 V | 6 | LS | - | - | 5.08 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 30 ns | - | 30 MHz | - | 19.56 mm | 7.62 mm | ||
![]() SCL4013BE R & E International Inc | In Stock | - | Datasheet | NO | 14 | R & E INTERNATIONAL INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIE | - | RECTANGULAR | IN-LINE | Obsolete | DIE | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | - | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | 1 | 4000/14000/40000 | - | - | - | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 250 ns | - | 4 MHz | - | - | - |