- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100E167FNR2 onsemi | In Stock | - | Datasheet | YES | 28 | ON SEMICONDUCTOR | - | 1 | 85 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5 V | e0 | - | - | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 8542.39.00.01 | TR | QUAD | J BEND | 235 | 1 | 1.27 mm | not_compliant | - | 28 | S-PQCC-J28 | Not Qualified | 5.7 V | OTHER | 4.2 V | - | 6 | 100E | 2 | OPEN-EMITTER | 4.57 mm | TRUE | D FLIP-FLOP | - | 0.8 ns | - | POSITIVE EDGE | 1.05 ns | - | 130 mA | 1000 MHz | - | 1000000000 Hz | 11.505 mm | 11.505 mm | ||
![]() 74FCT373TP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | not_compliant | - | - | R-PDIP-T20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | - | 3-STATE | - | TRUE | BUS DRIVER | 0.048 A | - | - | - | 13 ns | ENABLE LOW | 14 mA | - | UNIDIRECTIONAL | - | - | - | ||
![]() MN1201 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 18 | PANASONIC CORP | - | - | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | - | OTHER | - | - | 4 | - | - | - | - | - | D LATCH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT2574ATP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | not_compliant | - | - | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.012 A | 6.5 ns | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G175GN Nexperia | 10000 | - | Datasheet | YES | 6 | NEXPERIA | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SON | SON, | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 1.8 V | e3 | - | - | TIN | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.3 mm | compliant | 30 | - | R-PDSO-N6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | - | 1 | LVC/LCX/Z | - | - | 0.35 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 17 ns | - | - | 200 MHz | - | - | 1 mm | 0.9 mm | ||
![]() TC74VCX373FK(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD74LS74AD Vishay Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54LS11 Fairchild Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74ACT112FP Hitachi Ltd | In Stock | - | Datasheet | YES | 16 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | 2 | ACT | - | - | 2.2 mm | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 14 ns | - | - | 80 MHz | - | 80000000 Hz | 10.06 mm | 5.5 mm | ||
![]() SN74LS174 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S54LS107F Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.004 A | - | - | MASTER-SLAVE | - | - | 8 mA | - | - | 30000000 Hz | - | - | ||
![]() S54LS107F NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | NXP SEMICONDUCTORS | 15 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | - | MILITARY | - | - | 2 | LS | - | - | - | COMPLEMENTARY | J-K FLIP-FLOP | 0.004 A | - | - | NEGATIVE EDGE | 30 ns | - | 8 mA | 30 MHz | - | 30000000 Hz | - | - | ||
![]() TC74LCX374FT-ELK(M Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74SSTU32866NBEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 96 | PERICOM SEMICONDUCTOR CORP | - | 3 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA96,6X16,32 | BGA96,6X16,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.8 V | e1 | Yes | EAR99 | TIN SILVER COPPER | 14 BIT 1:2 CONFIGURATION ALSO POSSIBLE | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 30 | 96 | R-PBGA-B96 | Not Qualified | 1.9 V | COMMERCIAL | 1.7 V | - | 25 | SSTU | - | - | 1.4 mm | TRUE | D FLIP-FLOP | - | - | - | - | 2.35 ns | - | - | 270 MHz | - | - | 13.5 mm | 5.5 mm | ||
![]() AM25LS273DM Rochester Electronics LLC | In Stock | - | Datasheet | NO | 20 | ROCHESTER ELECTRONICS LLC | 50 pF | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | - | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-CDIP-T20 | - | 5.5 V | - | 4.5 V | - | 8 | LS | - | - | - | TRUE | D FLIP-FLOP | 0.008 A | 37 ns | - | POSITIVE EDGE | 37 ns | - | 27 mA | 20 MHz | - | 20000000 Hz | - | - | ||
![]() MC74BC374DW Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 20 | MOTOROLA INC | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 8 | 1.27 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | - | - | - | - | - | 70000000 Hz | - | - | ||
![]() TC74VHCV374FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 2.3 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | 8 | AHC/VHC/H/U/V | - | 3-STATE | 1 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 23 ns | - | - | 110 MHz | - | - | - | 3 mm | ||
![]() SNJ54H102W Texas Instruments | In Stock | - | Datasheet | YES | 14 | TEXAS INSTRUMENTS INC | 25 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | No | 5 V | - | - | - | - | 3-IN AND GATED J/K INPUTS | 8542.39.00.01 | - | DUAL | FLAT | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | 14 | R-GDFP-F14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 2 | TTL/H/L | - | - | 2.03 mm | COMPLEMENTARY | J-K FLIP-FLOP | - | - | 38535Q/M;38534H;883B | NEGATIVE EDGE | 20 ns | - | 38 mA | 40 MHz | - | - | 8.725 mm | 6.35 mm | ||
![]() AM29LS18DMB AMD | In Stock | - | Datasheet | NO | 16 | ADVANCED MICRO DEVICES INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | TIN LEAD | STANDARD TOTEM OUTPUTS ALSO AVAILABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 4 | LS | - | 3-STATE | 5.08 mm | TRUE | D FLIP-FLOP | - | - | MIL-STD-883 Class B (Modified) | POSITIVE EDGE | 45 ns | - | 28 mA | 25 MHz | - | - | 19.6215 mm | 7.62 mm | ||
![]() TC74ACT109F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | 2 | ACT | - | - | 1.9 mm | COMPLEMENTARY | J-KBAR FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | 11.4 ns | - | - | 85 MHz | - | 85000000 Hz | 10.3 mm | 5.3 mm |