- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Ambient Temperature Range High | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HCT573RM13TR STMicroelectronics | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | M74HCT573 | 20 | - | - | Tri-State | - | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8 | - | 59 ns | - | 19 ns | HCT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.006 A | - | 45 ns | - | - | - | - | 8 | 1 | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC573PW Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | BROADSIDE VERSION OF 373 | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 74AC573 | 20 | - | - | Tri-State | - | - | 8:8 | Non-Inverting | 6V | 3.3/5V | 2V | - | 50pF | 2 | - | 24mA | - | 8 | - | 15 ns | - | 2.5 ns | AC | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | ENABLE LOW | - | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS373NSR Texas Instruments | 1864 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74AS373 | 20 | - | Not Qualified | Tri-State | - | - | 8:8 | Non-Inverting | 5.5V | 5V | 4.5V | - | 50pF | 2 | 90mA | 24mA | - | 8 | - | 6 ns | - | 6 ns | AS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | - | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT373ADTRG ON Semiconductor | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 74VHCT373 | 20 | - | - | Tri-State | - | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8 | - | 14.5 ns | - | 5.1 ns | AHCT/VHCT | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DM74ALS373WM ON Semiconductor | 1252 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74ALS373 | - | - | - | Tri-State | 24mA | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | 25mA | - | - | - | - | 16 ns | 16mA | 2 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | 8 | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74ABTH16260DLR Texas Instruments | 600 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 694.790113mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74ABTH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 74ABTH16260 | 56 | - | - | Tri-State | - | 5V | 12:24 | Non-Inverting | - | 5V | - | - | 50pF | 3 | - | 64mA | - | 12 | SPDT | 6.4 ns | - | 3.2 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | - | - | - | - | - | 63mA | - | - | 24 | - | N/A | - | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC373ANSR Texas Instruments | 1920 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HC373 | - | - | - | Tri-State | - | - | 8:8 | - | 6V | - | 2V | - | - | 2 | - | - | - | 8 | - | - | - | - | HC/UH | - | 3-STATE | - | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 12ns | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | - | ||
![]() 74LCX573WMX ON Semiconductor | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 801mg | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX573 | - | - | - | Tri-State | - | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 8 | - | 10.5 ns | 10μA | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC573DGVR Texas Instruments | 19000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | - | 20 | 60.186038mg | - | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.4mm | - | 74AHC573 | 20 | 8 | - | Tri-State | - | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 50pF | 2 | - | - | - | 8 | - | 17.5 ns | 4μA | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | 125°C | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC373DWR2G ON Semiconductor | 10000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 800.987426mg | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74VHC | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC373 | 20 | - | - | Tri-State | - | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | - | - | 4μA | 8 | - | 9.2 ns | 4μA | 4.9 ns | AHC/VHC | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH16373ADLR Texas Instruments | 970 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVCH16373 | 48 | - | - | Tri-State | - | - | 8:8 | Non-Inverting | - | - | 1.65V | 8 | 50pF | 2 | - | 24mA | - | 16 | - | 6.3 ns | 20μA | 2.1 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | INDEPENDENT CONTROL | - | - | - | 2 | 3 | UNIDIRECTIONAL | N/A | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC75PWR Texas Instruments | 679 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC75 | 16 | - | - | Differential | - | - | 2:2 | Non-Inverting | 6V | - | 2V | - | 50pF | - | - | 5.2mA | - | 4 | - | 195 ns | 4μA | 10 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | HIGH LEVEL | - | No | - | - | - | 4 | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT373N ON Semiconductor | 17695 | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 2.26g | - | -40°C~85°C | Tube | - | 74HCT | - | yes | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74HCT373 | - | - | - | Tri-State | - | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | 7.2mA | - | - | - | 40 ns | - | 25 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | 8 | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74ACT16373DLRG4 Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ACT16373 | 48 | - | - | Tri-State | - | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 24mA | - | 16 | - | 14.2 ns | 8μA | 9.3 ns | ACT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.08mA | - | - | 16 | UNIDIRECTIONAL | N/A | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC573N ON Semiconductor | 20 | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 2.26g | - | -40°C~85°C | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | 2V~6V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74HC573 | - | - | - | Tri-State | - | - | 8:8 | Non-Inverting | 6V | - | 2V | - | - | 2 | - | 7.8mA | - | 8 | - | 26 ns | - | 15 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | 8 | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | 26.075mm | 7.62mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74F373DBR Texas Instruments | 5825 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 156.687814mg | - | 0°C~70°C | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74F373 | 20 | - | - | Tri-State | - | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 24mA | - | 8 | - | 7 ns | 38mA | 8.6 ns | F/FAST | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | ENABLE LOW | - | 55mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT573PW,118 Nexperia USA Inc. | 860 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e4 | - | Active | 1 (Unlimited) | 20 | - | - | - | BROADSIDE VERSION OF 373 | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 74LVT573 | 20 | - | - | Tri-State | - | 3.3V | 8:8 | Non-Inverting | 3.6V | - | 2.7V | - | 50pF | 2 | - | - | - | 8 | - | 2.7 ns | 12mA | 6.3 ns | LVT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV573ARGYR Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | 43.006227mg | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | NOT SPECIFIED | 74LV573 | 20 | - | Not Qualified | Tri-State | - | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | 50pF | 2 | - | 16mA | - | 8 | - | 8.8 ns | - | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | - | 2 | 1 | - | UNIDIRECTIONAL | - | - | - | 1mm | - | 4.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT373DTR2G ON Semiconductor | 1848 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 74ACT373 | 20 | - | - | Tri-State | - | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8 | - | 15 ns | 8μA | 7 ns | ACT | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | 8.5ns | 1.05mm | - | 6.6mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC373M96 Texas Instruments | 2000 |
| - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | -55°C~125°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AC373 | 20 | - | - | Tri-State | - | - | 8:8 | Non-Inverting | 5.5V | 3.3/5V | - | - | 50pF | 2 | - | 24mA | - | 8 | - | 8.5 ns | - | 3 ns | AC | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | INDEPENDENT CONTROL | - | - | 8 | 1 | - | UNIDIRECTIONAL | N/A | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |