- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of Elements | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Min Input Voltage | Logic Function | Max Input Voltage | Output Characteristics | Halogen Free | Logic Type | Differential Output | Input Characteristics | Max I(ol) | Number of Gates | Interface IC Type | Driver Number of Bits | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Ambient Temperature Range High | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC573AQ20-13 Diodes Incorporated | 20000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | 123.008581mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | 1.65V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | - | - | 2 | - | 40μA | - | 2 | - | - | - | 8 | 4.4 ns | - | 4.4 ns | LVC/LCX/Z | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | 4.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ACT573PW Texas Instruments | 930 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74ACT573 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 12.5 ns | - | 6 ns | ACT | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | 0.024 A | - | - | - | - | - | - | - | ENABLE LOW | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT373DWG ON Semiconductor | 200 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~85°C TA | Tube | 2006 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74ACT373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Inverting, Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 8 | 15 ns | 8μA | 7 ns | ACT | - | D-Type, Latch | - | - | Halogen Free | D-Type Transparent Latch | - | - | 0.024 A | - | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | 8.5ns | 2.4mm | - | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC259ADR2G ON Semiconductor | 2267 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | 74HC259 | 16 | - | - | - | Standard | - | 1:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | - | - | - | - | 8 | 200 ns | 4μA | 25 ns | HC/UH | - | D-Type | - | - | Halogen Free | D-Type, Addressable | - | - | - | - | - | - | - | LOW LEVEL | - | - | - | - | 4 | 1 | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC563N Texas Instruments | 65680 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | - | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | BROADSIDE VERSION OF 533 | - | - | 2V~6V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74HC563 | 20 | - | - | - | Tri-State | 5V | 8:8 | Inverting | 6V | 2/6V | 2V | - | 8 | - | - | 2 | - | 7.8mA | - | 8 | 285 ns | - | 23 ns | HC/UH | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | 44 ns | - | - | - | ENABLE LOW/HIGH | - | - | 1 | - | - | N/A | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH573DW Texas Instruments | 550 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | - | - | -40°C~85°C | Tube | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 10MHz | - | 74LVTH573 | 20 | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | 2.7V | - | - | - | 50pF | 2 | - | 64mA | - | 8 | 5.9 ns | - | 2.9 ns | LVT | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | 0.064 A | - | - | - | - | - | - | - | ENABLE LOW | 5mA | 1 | - | 3 | UNIDIRECTIONAL | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16373ADL Texas Instruments | 39 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | - | - | - | -40°C~85°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.635mm | - | - | 74LVC16373 | 48 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 4.2 ns | - | 2.1 ns | LVC/LCX/Z | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | ENABLE LOW | - | 16 | 2 | - | UNIDIRECTIONAL | N/A | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV573ARGYRG4 Texas Instruments | 205 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | 43.006227mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | NOT SPECIFIED | 74LV573 | 20 | - | Not Qualified | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | 8 | - | 50pF | 2 | - | 16mA | - | 8 | 8.8 ns | 20μA | 1 ns | LV/LV-A/LVX/H | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | ENABLE LOW | 0.02mA | - | 1 | - | UNIDIRECTIONAL | - | - | - | 1mm | - | 4.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH162841GR Texas Instruments | 25 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 252.792698mg | - | 2 | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | - | 74ALVCH162841 | 56 | - | - | - | Tri-State | - | 10:10 | Non-Inverting | - | - | 1.65V | - | - | - | 50pF | 2 | - | 12mA | - | 20 | 5.9 ns | - | 1 ns | ALVC/VCX/A | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | ENABLE LOW/HIGH | 0.04mA | - | - | 3 | UNIDIRECTIONAL | N/A | - | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC59213AIPWT Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | GENERAL PURPOSE | - | 1MHz | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 8 | 5.5V | 0.65mm | 2MHz | - | TLC59213 | 20 | 8 | - | 13.2V | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 4.8mA | -500mA | 13mA | - | 250 ns | - | - | - | 4.5V | D-Type, Latch | 13.2V | - | - | D-Type Latch | NO | STANDARD | - | - | LINE DRIVER | 8 | - | - | 170mA | 170mA | - | - | - | 1 | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT373N Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | - | - | - | -40°C~85°C | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | 10MHz | - | 74ABT373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 64mA | - | 8 | 5.7 ns | 24mA | 4.6 ns | ABT | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | 0.064 A | - | - | - | 6.2 ns | - | - | - | ENABLE LOW | 30mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC573SJX ON Semiconductor | 1000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 481.5mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | 74VHC573 | - | - | Not Qualified | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | - | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 8.8 ns | 4μA | 4.5 ns | AHC/VHC | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS992DWR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | WITH READ-BACK | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74ALS992 | 24 | - | Not Qualified | - | Tri-State | - | 9:9 | Non-Inverting | 5.5V | 5V | 4.5V | - | - | - | 50pF | 2 | 80mA | 24mA | - | 9 | 16 ns | - | 6 ns | ALS | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT373D,653 Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | 74HCT | e4 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HCT373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | 50pF | 2 | 8μA | 35mA | - | 8 | 48 ns | 8μA | 14 ns | HCT | - | D-Type, Flip-Flop, Inverter, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | 6 | - | - | - | - | - | - | - | - | 10 | 1 | - | - | - | 125°C | - | 2.65mm | - | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT373NSR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74BCT | e4 | no | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74BCT373 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 5V | 4.5V | - | - | - | 50pF | 2 | 60mA | 64mA | - | 8 | 8.5 ns | - | 6.2 ns | BCT/FBT | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | 0.064 A | - | - | - | 9.5 ns | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | 2mm | - | 5.3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MC14044BDG ON Semiconductor | 24 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tube | 2003 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | RAIL | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 4044 | 16 | - | - | - | Tri-State | - | 1:1 | Non-Inverting | - | - | 3V | - | 4 | - | 50pF | - | - | 8.8mA | - | 4 | 175 ns | 6nA | 60 ns | - | - | Latch | - | 3-STATE | Halogen Free | S-R Latch | - | - | - | - | - | - | 350 ns | LOW LEVEL | - | - | - | - | 8 | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPIC6259DWG4 Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 537.308512mg | - | 1 | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TPIC6259 | 20 | - | - | - | Standard | 5V | 1:8 | Inverting | - | 5V | - | - | - | - | - | - | - | 1.5A | - | 8 | 625 ns | - | 625 ps | - | - | D-Type | - | OPEN-DRAIN | - | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC573ABQ,115 Nexperia USA Inc. | 120000 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | 1.2V~3.6V | QUAD | - | 260 | 1 | 2.7V | 0.5mm | - | 30 | 74LVC573 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | 2 | - | - | - | 8 | 20 ns | 100nA | 1.5 ns | LVC/LCX/Z | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | 950μm | - | 4.6mm | 2.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX573MTC ON Semiconductor | 1668 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | - | - | - | -40°C~85°C | Tube | 2005 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | BROADSIDE VERSION OF 373 | - | - | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | - | 74LVX573 | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 12.8 ns | 4μA | 5.9 ns | LV/LV-A/LVX/H | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | 1.1mm | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT573E Texas Instruments | 1120 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | - | - | - | -55°C~125°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74ACT573 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 13.5 ns | 8μA | 3.1 ns | ACT | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | 0.024 A | 8 | - | - | - | - | - | - | ENABLE HIGH | 0.04mA | - | 1 | 3 | UNIDIRECTIONAL | N/A | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free |