- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Min Input Voltage | Logic Function | Max Input Voltage | Output Characteristics | Halogen Free | Logic Type | Differential Output | Output Polarity | Input Characteristics | Max I(ol) | Interface IC Type | Driver Number of Bits | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV74HC573ADTR2G ON Semiconductor | 448 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2004 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | 20 | - | - | Tri-State | - | 8:8 | - | 6V | 2/6V | 2V | - | - | 50pF | 2 | - | - | - | 8 | - | - | 26 ns | HC/UH | - | D-Type, Latch | - | 3-STATE | Halogen Free | D-Type Transparent Latch | - | TRUE | - | 0.006 A | - | - | 45 ns | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC373PWRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74HC373 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | 50pF | 2 | - | 7.8mA | - | 8 | 34 ns | - | 15 ns | HC/UH | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | 0.006 A | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT573ADBR Texas Instruments | 8658 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 156.687814mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74ABT573 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | 64mA | 24mA | 8 | 7.2 ns | 30mA | 4 ns | ABT | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | 0.064 A | - | - | 6.2 ns | - | - | - | ENABLE LOW | - | - | - | 1 | 3 | UNIDIRECTIONAL | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC373M96 Texas Instruments | 7900 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HC373 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | 50pF | 2 | - | 7.8mA | - | 8 | 265 ns | 8μA | 30 ns | HC/UH | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 45 ns | - | - | - | ENABLE LOW/HIGH | - | - | 8 | 1 | 3 | UNIDIRECTIONAL | N/A | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC573MTR STMicroelectronics | 49410 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74AC | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | 74AC573 | 20 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 6V | - | 2V | - | - | 50pF | 2 | - | 24mA | - | 8 | 10 ns | - | 4.5 ns | AC | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74VHC373MTC ON Semiconductor | 1 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | - | - | - | -40°C~85°C | Tube | 2007 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74VHC373 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | - | 2V | - | - | 50pF | 2 | - | - | - | 8 | 17 ns | 4μA | 5 ns | AHC/VHC | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | 1.1mm | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC59213AIPWR Texas Instruments | 24000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | GENERAL PURPOSE | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 8 | 5.5V | 0.65mm | 2MHz | - | TLC59213 | 20 | 8 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | 4.8mA | -500mA | - | - | 250 ns | - | - | - | 4.5V | D-Type, Latch | 13.2V | - | - | D-Type Latch | NO | - | STANDARD | - | LINE DRIVER | 8 | - | - | 170mA | 170mA | - | - | - | - | 1 | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT373RM13TR STMicroelectronics | 195 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | M74HCT373 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 5V | - | 50pF | 2 | - | - | - | 8 | 36 ns | - | 19 ns | HCT | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | 0.006 A | - | - | 45 ns | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS533ADW Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 1MHz | - | 74ALS533 | 20 | - | - | Tri-State | 5V | 8:8 | Inverting | - | 5V | - | - | - | 50pF | 2 | 26mA | 24mA | - | 8 | 19 ns | 18.5mA | 6 ns | ALS | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | 0.024 A | - | - | - | - | - | - | ENABLE LOW/HIGH | - | - | 8 | 1 | - | - | N/A | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVT573D,118 Nexperia USA Inc. | 52 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | BROADSIDE VERSION OF 373 | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74LVT573 | 20 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | 2.7V | - | - | 50pF | 2 | - | - | - | 8 | 2.7 ns | - | 6.3 ns | LVT | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT16373DLR Texas Instruments | 1277 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 74AHCT16373 | 48 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 8mA | - | 16 | 12 ns | 4μA | 1 ns | AHCT/VHCT/VT | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | 0.008 A | - | - | 10.5 ns | - | - | - | ENABLE LOW/HIGH | - | 0.04mA | - | - | 16 | UNIDIRECTIONAL | N/A | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT162373CTPVC Texas Instruments | 375 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | - | 2 | - | -40°C~85°C | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 74FCT162373 | 48 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | 16.5mA | 24mA | - | 16 | 4.2 ns | 500μA | 2 ns | FCT | - | D-Type, Latch | - | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.5mA | - | - | 16 | UNIDIRECTIONAL | N/A | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC16373DGVR Texas Instruments | 3 |
| - | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | 123.490523mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AUC | e4 | yes | Discontinued | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 2 | 1.2V | 0.4mm | - | - | 74AUC16373 | 48 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | 0.8V | - | - | 30pF | 2 | - | - | - | 8 | 4.9 ns | - | 8 ns | AUC | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | 0.009 A | - | - | - | - | - | - | ENABLE LOW/HIGH | - | - | 16 | 2 | - | - | N/A | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH373DGVR Texas Instruments | 4000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | - | 20 | 60.186038mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.4mm | - | - | 74ALVCH373 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | 50pF | 2 | - | - | - | 8 | 6.3 ns | - | 1 ns | ALVC/VCX/A | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | 0.024 A | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.02mA | 3 | 1 | - | UNIDIRECTIONAL | N/A | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH32373GKER Texas Instruments | 298 | - | - | - | LIFEBUY (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 96-LFBGA | - | 96 | 174.20782mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | e0 | - | Last Time Buy | 3 (168 Hours) | 96 | - | - | Tin/Lead (Sn/Pb) | - | TR | 2.7V~3.6V | BOTTOM | BALL | 235 | 4 | 3.3V | 0.8mm | - | - | 74LVTH32373 | 96 | - | - | Tri-State | 3V | 8:8 | Non-Inverting | 3.6V | - | 2.7V | - | 1 | 50pF | 2 | - | - | - | 8 | 5.4 ns | - | 3 ns | LVT | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | 3.8 ns | - | - | - | ENABLE LOW/HIGH | - | - | - | 4 | 32 | UNIDIRECTIONAL | N/A | 1.4mm | - | 13.5mm | 5.5mm | 900μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 74ACT11373DWR Texas Instruments | 21 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT11373 | 24 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 10.3 ns | 8μA | 8.5 ns | ACT | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | - | 8 | 1 | - | - | N/A | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV373ATNSR Texas Instruments | 26 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 74LV373 | 20 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 4.5V | - | - | 50pF | 2 | - | 16mA | - | 8 | 9.5 ns | 2μA | 1 ns | LV/LV-A/LVX/H | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.02mA | 8 | 1 | - | - | N/A | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4043BDW Texas Instruments | 6120 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | 1 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | CD4043 | 16 | - | - | Tri-State | - | 1:1 | Non-Inverting | - | - | 3V | - | 4 | 50pF | - | - | 6.8mA | - | 4 | 300 ns | 20μA | 50 ns | - | - | Latch | - | - | - | S-R Latch | - | - | - | - | - | - | - | HIGH LEVEL | - | - | - | No | 0.06mA | 8 | - | 3 | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC373TTR STMicroelectronics | 97500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | M74HC373 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | 8 | 50pF | 2 | - | - | - | 8 | 30 ns | - | 12 ns | HC/UH | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | 0.006 A | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC573DWRG4 Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | BROADSIDE VERSION OF 373 | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 74AC573 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 3.3/5V | 2V | - | - | 50pF | 2 | - | 24mA | - | 8 | 10 ns | - | 2.5 ns | AC | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | 0.024 A | - | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free |