- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS990N Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | 1.1991g | 1 | - | 0°C~70°C | Tube | - | 74ALS | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 1MHz | - | 74ALS990 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | 70mA | 24mA | - | 8 | - | 24 ns | - | 6 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -2.6mA | - | 24mA | - | - | 8 | 1 | 8 | - | - | 6ns | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT373ADWRG ON Semiconductor | 1565 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74VHCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74VHCT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | - | 4μA | 8 | - | 14.5 ns | 4μA | 5.1 ns | AHCT/VHCT | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS841NT Texas Instruments | 206 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 1.753503g | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74ALS841 | 24 | - | Tri-State | 5V | 10:10 | Non-Inverting | - | - | - | - | - | - | 50pF | 2 | 62mA | 24mA | - | 10 | - | 13 ns | 38mA | 7 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 5.08mm | - | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV14043BDG ON Semiconductor | 211 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | Automotive grade | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 4043 | 16 | Not Qualified | Tri-State | - | 1:1 | - | 18V | 5/15V | 3V | - | - | - | 50pF | - | - | - | - | 4 | - | - | - | 60 ns | - | Latch | 3-STATE | Halogen Free | S-R Latch | TRUE | - | 350 ns | AEC-Q100 | HIGH LEVEL | - | 350 ns | - | - | - | - | 4 | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC563DW Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74AC563 | 20 | - | Tri-State | - | 8:8 | Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | - | 10 ns | - | 4.6 ns | AC | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC573APWT Texas Instruments | 35 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 1MHz | - | 74HC573 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | 7.8mA | - | 8 | - | 285 ns | - | 23 ns | HC/UH | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | 44 ns | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT573PWRG4 Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74AHCT573 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 8mA | - | 8 | - | 8 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | ENABLE LOW | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT841ADBR Texas Instruments | 6 |
| - | - | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24 | - | - | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74ABT | e4 | yes | Discontinued | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74ABT841 | 24 | Not Qualified | Tri-State | 5V | 10:10 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 64mA | - | 10 | - | 5.5 ns | 1μA | 4.1 ns | ABT | D-Type, Flip-Flop, Latch | - | - | D-Type Transparent Latch | - | 0.064 A | 6.2 ns | - | - | - | - | - | ENABLE LOW/HIGH | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | 2mm | - | 8.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC16373DLR Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 74AHC16373 | 48 | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | - | 2V | - | - | - | 50pF | 2 | - | - | - | 16 | - | 17 ns | 4μA | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.008 A | - | - | - | - | - | - | ENABLE LOW/HIGH | 0.04mA | 3 | - | 1 | UNIDIRECTIONAL | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABTH16260DL Texas Instruments | 161 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | - | 694.790113mg | 1 | - | -40°C~85°C | Tube | - | 74ABTH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 74ABTH16260 | 56 | - | Tri-State | 5V | 12:24 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 3 | - | 64mA | - | 12 | SPDT | 5 ns | - | 3.2 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | - | - | - | - | - | - | - | 63mA | - | - | 24 | - | N/A | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX573BQX ON Semiconductor | 10221 |
| Datasheet | 5 Weeks | - | Gold | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | 20 | - | 123mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74LCX | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX573 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 8 ns | 10μA | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CD74HC573M96G4 Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | BROADSIDE VERSION OF 373 | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | 7.8mA | - | 8 | - | 265 ns | 8μA | 30 ns | HC/UH | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | 53 ns | - | - | - | - | - | ENABLE LOW/HIGH | - | - | - | 8 | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT573DW Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | - | 0°C~70°C | Tube | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 10MHz | - | 74BCT573 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 64mA | - | 8 | - | 11 ns | - | 6.1 ns | BCT/FBT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | 9.6 ns | - | - | - | - | - | ENABLE LOW/HIGH | 62mA | 8 | 1 | - | - | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT373SCX ON Semiconductor | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | - | - | - | 8 | - | 12.5 ns | - | 8 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -24mA | - | 24mA | - | - | 2 | 1 | 3 | - | - | 8ns | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AC573DWE4 Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | NOT SPECIFIED | 74AC573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 6V | 3.3/5V | 2V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | - | 10 ns | - | 2.5 ns | AC | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | - | ENABLE LOW | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX373FT Toshiba Semiconductor and Storage | 15000 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | TC74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.5ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SN74AC573NSR Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 74AC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 3.3/5V | 2V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | - | 15 ns | - | 2.5 ns | AC | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | - | ENABLE LOW | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX373DWR2G ON Semiconductor | 409 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 800.987426mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 74LCX | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | 74LCX373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | 8 | - | - | 50pF | 2 | - | - | 10μA | 8 | - | 8 ns | 10μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH373DWR Texas Instruments | 8083 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | NOT SPECIFIED | 74ALVCH373 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | 50pF | 2 | - | 24mA | - | 8 | - | 3.6 ns | 20μA | 1 ns | ALVC/VCX/A | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | - | ENABLE LOW/HIGH | 0.02mA | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH573DBRE4 Texas Instruments | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 156.687814mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74LVTH573 | 20 | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | 2.7V | - | - | - | 50pF | 2 | - | 64mA | - | 8 | - | 5.9 ns | - | 2.9 ns | LVT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | 3.9 ns | - | - | - | - | - | ENABLE LOW/HIGH | 5mA | - | - | 8 | UNIDIRECTIONAL | N/A | - | - | 2mm | 7.2mm | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free |