- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC259PW,118 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | 74HC259 | 16 | - | Standard | 5V | 1:8 | Non-Inverting | 6V | - | 2V | - | - | - | - | - | - | - | 25mA | 8 | 280 ns | 8μA | 17 ns | HC/UH | D-Type | - | - | D-Type, Addressable | - | - | - | LOW LEVEL | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT259MT Texas Instruments | 669 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74HCT259 | 16 | - | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | 2 | - | - | 50pF | - | - | - | 4mA | 8 | 61 ns | - | 16 ns | HCT | D-Type, Latch | - | - | D-Type, Addressable | - | 0.004 A | 49 ns | LOW LEVEL | - | - | - | No | - | 1 | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT841APW Texas Instruments | 19 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | 1 | -40°C~85°C | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | 74ABT841 | 24 | - | Tri-State | 5V | 10:10 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 64mA | 10 | 7.1 ns | - | 4.1 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | 6.2 ns | - | - | - | ENABLE LOW/HIGH | - | 38mA | - | - | 10 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC563N Texas Instruments | 7302 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1.1991g | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 533 | - | 2V~6V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | 1MHz | - | 74AC563 | 20 | - | Tri-State | - | 8:8 | Inverting | 6V | 3.3/5V | 2V | - | - | - | 50pF | 2 | - | - | 24mA | 8 | 15 ns | - | 4.6 ns | AC | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | ENABLE LOW/HIGH | - | - | 8 | 1 | - | UNIDIRECTIONAL | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DM74ALS373SJX ON Semiconductor | 9611 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 20-SOP | - | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ALS373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | 25mA | - | - | 8 | 16 ns | - | 2 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | -2.6mA | 2.6mA | - | - | - | 3 | 1 | 3 | - | - | 2ns | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD4043BNSRE4 Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | CD4043 | 16 | - | Tri-State | - | 1:1 | Non-Inverting | - | - | 3V | 1 | - | - | 50pF | - | - | - | 6.8mA | 4 | 300 ns | 40nA | 50 ns | - | Latch, NOR | 3-STATE | - | S-R Latch | - | - | - | HIGH LEVEL | - | - | - | No | 0.06mA | 8 | 4 | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC373D,652 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | -40°C~125°C | Tube | 2011 | 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 74HC373 | 20 | Not Qualified | Tri-State | - | 8:8 | - | 6V | - | 2V | - | - | - | 50pF | 2 | - | - | 7.8mA | 8 | - | - | - | HC/UH | - | 3-STATE | - | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12ns | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LCX573DTG ON Semiconductor | 10 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -55°C~125°C | Tube | 2008 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 74LCX573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 10.5 ns | 10μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT533PW Texas Instruments | 3530 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 1MHz | - | 74ACT533 | 20 | - | Tri-State | 5V | 8:8 | Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 24mA | 8 | 11.5 ns | - | 2.5 ns | ACT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | - | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX162373MTD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 421mg | 2 | -40°C~85°C | Tube | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | 48 | - | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | 0.5mm | - | - | - | 74LCX162373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | - | - | - | 2 | - | - | - | 16 | 6.2 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | 6.1mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC14099BCP ON Semiconductor | 1800 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -55°C~125°C | Tube | 2010 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | RAIL | 3V~18V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | 4099 | 16 | Not Qualified | Standard | 15V | 4:4 | Non-Inverting | - | - | 3V | 2 | - | - | 50pF | - | - | 500mW | 10mA | 8 | 100 ns | 15mA | 50 ns | - | D-Type, Shift Register | - | - | D-Type, Addressable | - | - | 400 ns | LOW LEVEL | - | - | - | - | - | 1 | - | - | - | - | - | 3.43mm | - | 19.55mm | 6.85mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AC573MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74AC573 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 8 | 6V | 2V | - | - | - | - | - | 8 | 7 ns | - | 8.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | -24mA | 24mA | - | - | - | 2 | 1 | 3 | - | - | 8.5ns | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LV573APWT Texas Instruments | 26 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 10MHz | NOT SPECIFIED | 74LV573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | - | - | 50pF | 2 | - | - | 16mA | 8 | 8.8 ns | - | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | ENABLE LOW | - | 0.02mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC563PW Texas Instruments | 10336 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 1MHz | NOT SPECIFIED | 74AC563 | 20 | Not Qualified | Tri-State | - | 8:8 | Inverting | 6V | 3.3/5V | 2V | - | - | - | 50pF | 2 | - | - | 24mA | 8 | 10 ns | - | 4.6 ns | AC | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | ENABLE LOW/HIGH | - | - | 8 | 1 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVTH162373MTX ON Semiconductor | 2943 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 421mg | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | - | yes | Obsolete | 1 (Unlimited) | 48 | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.5mm | - | - | - | 74LVTH162373 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | 2 | 5mA | - | - | 16 | 4.8 ns | - | 1.4 ns | LVT | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 6.1mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74ALS873BDW Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 1MHz | - | 74ALS873 | 24 | - | Tri-State | 5V | 4:4 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 29mA | - | 24mA | 4 | 14 ns | 16mA | 8 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 8 | 2 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10H130FNR2 ON Semiconductor | 1966 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 1 | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | TAPE AND REEL | 4.94V~5.46V | QUAD | J BEND | 240 | 1 | - | - | not_compliant | - | 30 | 10H130 | 20 | Not Qualified | Differential | - | 1:1 | Non-Inverting | - | - | - | 2 | - | - | - | - | 35mA | - | - | 2 | 1.7 ns | - | 1 ns | 10H | Latch | OPEN-EMITTER | - | S-R Latch | - | - | - | LOW LEVEL | -50mA | 32mA | - | - | - | - | - | - | - | - | - | - | 4.57mm | 8.965mm | 8.965mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVX373MTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | 30 | 74LVX373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 13.2 ns | - | 8.5 ns | LV/LV-A/LVX/H | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.004 A | - | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT573DWG4 Texas Instruments | 43 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74HCT573 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 6mA | 8 | 65 ns | - | 25 ns | HCT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.006 A | 44 ns | - | - | - | ENABLE LOW | - | - | 8 | 1 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC841ADW Texas Instruments | 980 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | -40°C~85°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | - | 74LVC841 | 24 | - | Tri-State | - | 10:10 | Non-Inverting | - | - | - | 8 | - | - | 50pF | 2 | - | - | 24mA | 10 | 6.7 ns | - | 2.7 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | ENABLE LOW/HIGH | - | - | - | 1 | 3 | - | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |