- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10H175M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 4.94V~5.46V | DUAL | GULL WING | - | 1 | - | - | - | 10H175 | 16 | - | Not Qualified | Tri-State | - | 5:5 | Non-Inverting | - | - | - | - | - | - | - | - | - | 97mA | - | - | - | 5 | 1.6 ns | - | 1 ns | 10H | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | 2.4 ns | LOW LEVEL | - | - | - | - | - | - | 1 | 5 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74ABT841ANSR Texas Instruments | 20000 | - | - | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.209, 5.30mm Width) | - | 24 | - | 307.790773mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74ABT841 | 24 | - | - | Tri-State | - | 10:10 | Non-Inverting | 5.5V | 5V | - | 4.5V | - | - | - | - | 2 | - | 64mA | - | - | 10 | 5.5 ns | - | 4.1 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | 0.064 A | 6.2 ns | - | - | - | - | - | 38mA | 10 | 1 | - | - | - | - | - | 2mm | - | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT841ADBRE4 Texas Instruments | 971 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | 74ABT841 | 24 | - | Not Qualified | Tri-State | - | 10:10 | Non-Inverting | 5.5V | 5V | - | 4.5V | - | - | - | 50pF | 2 | - | 64mA | - | - | 10 | 5.5 ns | - | 4.1 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | 0.064 A | 6.2 ns | - | - | - | ENABLE LOW/HIGH | - | 38mA | - | 1 | 10 | UNIDIRECTIONAL | N/A | - | 2mm | - | 8.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14099BCPG ON Semiconductor | 50000 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | -55°C~125°C | Tube | 2000 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | 1 | 5V | 2.54mm | 40 | 4099 | 16 | - | Not Qualified | Standard | - | 4:4 | - | - | - | - | 3V | - | - | - | 50pF | - | - | - | - | - | 1 | - | - | - | - | - | - | - | D-Type, Addressable | TRUE | - | - | 400 ns | LOW LEVEL | - | - | - | - | - | - | 1 | - | - | - | 50ns | - | 4.44mm | - | 7.62mm | - | - | - | RoHS Compliant | - | ||
![]() SN74HCT373PWTG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | TSSOP | - | 20 | - | 76.997305mg | - | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 20 | - | - | - | 5V | - | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | 5.5V | 4.5V | 50pF | 2 | - | - | - | 6mA | 8 | 47 ns | - | 25 ns | HCT | D-Type, Latch | 3-STATE | - | - | - | BUS DRIVER | 0.006 A | 44 ns | - | -6mA | 6mA | - | - | - | - | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74AHCT573PW,112 Nexperia USA Inc. | 6 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -40°C~125°C | Tube | 2010 | 74AHCT | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 74AHCT573 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 8 | 11.5 ns | - | 3.5 ns | AHCT/VHCT/VT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HSTL16919DGGR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 223.195796mg | - | 0°C~70°C | Cut Tape (CT) | - | 74HSTL | - | - | Obsolete | 1 (Unlimited) | 48 | - | - | - | - | - | - | 3.15V~3.45V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | 74HSTL16919 | 48 | - | - | Standard | - | 9:18 | Non-Inverting | 3.45V | 3.3V | - | - | 2 | - | - | - | - | 100mA | 24mA | - | - | 9 | 4.5 ns | 50mA | 1.9 ns | TTL/H/L | D-Type, Latch | SERIES-RESISTOR | - | D-Type, Addressable | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | 9 | 1 | 18 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ABT573CMTC ON Semiconductor | 31566 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | 1 | -40°C~85°C | Tube | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74ABT573 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | 8 | 5.5V | 4.5V | - | - | 30mA | - | - | - | 8 | 4.5 ns | - | 2.7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -32mA | 32mA | - | - | - | 1 | 1 | 3 | - | - | 2.7ns | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74ALS373ANSR Texas Instruments | 2531 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ALS373 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 25mA | 24mA | - | - | 8 | 23 ns | - | 6 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | 0.024 A | - | - | - | - | ENABLE LOW | - | 27mA | - | - | 8 | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC259DG ON Semiconductor | 2188 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C | Tube | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | ADDRESS LATCHES | RAIL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC259 | 16 | - | Not Qualified | Standard | - | 1:8 | Non-Inverting | 5.5V | 2/5.5V | - | 2V | - | - | - | 50pF | - | - | 8mA | - | - | 8 | 10 ns | - | 4.9 ns | AHC/VHC | D-Type, Latch | - | Halogen Free | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT2573CTQCT Texas Instruments | 17734 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 125.786834mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | - | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.64mm | - | 74FCT2573 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 200μA | 12mA | - | - | 8 | 4.7 ns | 100μA | 1.5 ns | FCT | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.2mA | 8 | 1 | - | UNIDIRECTIONAL | N/A | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX162373MTD ON Semiconductor | 17265 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 421mg | 2 | -40°C~85°C | Tube | - | 74VCX | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | 74VCX162373 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 3.3 ns | - | 1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD74HC75PW Texas Instruments | 1251 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 2 | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC75 | 16 | - | - | Differential | - | 2:2 | Non-Inverting | 6V | - | - | 2V | - | - | - | 50pF | - | - | 5.2mA | 4μA | - | 4 | 195 ns | 4μA | 10 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | HIGH LEVEL | - | - | - | No | - | - | - | 4 | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS533ADWRE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | no | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74ALS533 | 20 | - | - | Tri-State | 5V | 8:8 | Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 26mA | 24mA | - | - | 8 | 19 ns | - | 6 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | 0.024 A | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ALS667DWRE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | WITH CLEAR AND PRESET; WITH DUAL OUTPUT ENABLE; WITH READ-BACK | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74ALS667 | 24 | - | Not Qualified | Tri-State | - | 8:8 | Inverting | 5.5V | 5V | - | 4.5V | - | - | - | 50pF | 2 | 79mA | 24mA | - | - | 8 | 20 ns | - | 9 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | 1 | 8 | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F2373DBRE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 74F2373 | 20 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 5V | - | 4.5V | - | - | - | - | 2 | 66mA | - | - | - | 8 | 7 ns | - | 7.3 ns | F/FAST | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | - | 9 ns | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74F2373DWR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74F2373 | 20 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 5V | - | 4.5V | - | - | - | - | 2 | 66mA | 12mA | - | - | 8 | 7 ns | - | 7.3 ns | F/FAST | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | - | 9 ns | - | - | - | - | - | - | - | 1 | 8 | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ABT843NSRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.209, 5.30mm Width) | - | 24 | - | 307.790773mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74ABT843 | 24 | 9 | Not Qualified | Tri-State | - | 9:9 | Non-Inverting | 5.5V | 5V | - | 4.5V | - | - | - | - | 2 | 34mA | - | - | - | 9 | 6.3 ns | - | 4.4 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | 0.064 A | 7.2 ns | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2mm | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC373D-Q100,118 Nexperia USA Inc. | 35 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74HC373 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | 6V | - | - | 2V | - | - | - | - | 2 | - | - | - | - | 8 | 265 ns | - | 12 ns | HC/UH | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TPIC6A259DWRG4 Texas Instruments | 12000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | TPIC6A259 | 24 | - | - | DMOS | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 600mA | - | - | 8 | 125 ns | - | 30 ns | 6A | D-Type | OPEN-DRAIN | - | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free |