- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Base Product Number | Contact Sizes | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of I/Os | Package | Product Status | Propagation Delay Time | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage-IEC | Voltage-Input | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Current - Supply (Disable) (Max) | Note | Number of Channels | Number of Circuits | Operating Supply Current | Current - Output (Max) | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Supply Current-Max | Input Type | Voltage - Output | Wire Gauge or Range - AWG | Fuse Type | Current - Output High, Low | Logic Type | Number of Logic Elements/Cells | Wire Gauge or Range - mm² | Includes | Total RAM Bits | Number of Bits per Element | Number of LABs/CLBs | Form | Output Connector | Stripping Length | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Absolute Pull Range (APR) | Number of Output Lines | Delay Time - Propagation | Disconnect Type | Features | Height Seated (Max) | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVQ373QSC Fairchild | In Stock | - | - | Surface Mount | 20-LSSOP (0.154, 3.90mm Width) | - | - | - | 20-QSOP | - | - | 74LVQ373 | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | Case | Active | - | - | - | - | - | 100 ~ 240 VAC | - | -40°C ~ 85°C | - | DT072P6 (72W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 72 W | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | Tri-State | - | 8:8 | - | - | - | - | - | - | 2.6A | - | - | - | - | - | - | - | IEC 320-C8 | 28V | - | - | 12mA, 12mA | D-Type Transparent Latch | - | - | - | - | - | - | Desktop | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | 1 | - | - | 8ns | - | - | - | - | - | - | ||
![]() SN74HCS245QWRKSRQ1 Texas Instruments | 5733 |
| Datasheet | Surface Mount, Wettable Flank | 20-VFQFN Exposed Pad | - | - | - | 20-VQFN (2.5x4.5) | - | - | 74HCS245 | - | - | - | 3000 | - | - | - | Texas Instruments | - | - | 1 | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | SN74HCS245-Q1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | 7.8mA, 7.8mA | Transceiver, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HCS373QPWRQ1 Texas Instruments | 2000 |
| Datasheet | Surface Mount | TSSOP-20 | - | - | - | 20-TSSOP | - | - | - | - | - | - | 2000 | - | - | + 125 C | Texas Instruments | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 24.5 ns | Details | 5 V | 2 V | - | - | - | -40°C ~ 125°C | Cut Tape | SN74HCS373-Q1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | 8 Channel | 8 Circuit | 0.1 uA | - | - | - | - | - | - | - | 2 uA | - | - | - | - | 7.8mA, 7.8mA | D-Type Latches | - | - | - | - | - | - | - | - | - | 35 mA | - 35 mA | 8 Input | 1 | - | 8 Output | 9.6ns | - | - | - | - | - | - | ||
![]() 74ACT373PC Fairchild | 1041 | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | 20-PDIP | - | - | 74ACT373 | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 74ACT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8ns | - | - | - | - | - | - | ||
![]() MC74ACT573DWR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ABT16373ADGGR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74AC373DTR2G Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ebm-papst Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACQ573SCX National Semiconductor | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RNS | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | - | 2 | ±100ppm/°C | - | - | 31.6 Ohms | - | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ||
![]() 74ABT16373CMTDX Fairchild | 14767 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 48-TSSOP | - | - | 74ABT16373 | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 40 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | Tri-State | 100 Ohms | 8:8 | - | - | - | - | - | - | - | 13pF | - | Fundamental | - | ±50ppm | - | - | - | - | - | - | 32mA, 64mA | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1.4ns | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() CD74HC533EG4 Texas Instruments | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | 20-PDIP | - | - | - | - | - | - | - | Brady | 57446 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tube | 74HC | - | - | Active | - | - | - | Traffic/Parking Signs | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | - | - | 74HC533 | - | - | - | - | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mA, 7.8mA | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 13ns | - | - | - | - | - | - | ||
![]() 54F374/BRA Rochester Electronics | 597 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 54F374 | - | - | - | - | - | - | - | SiTime | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 66.6666 MHz | ±10ppm | - | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() CD74FCT162543AT1T96 Renesas | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | - | - | - | D38999/20MB | 22D | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 13 | - | - | - | - | Threaded | Crimp | - | B | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 11-35 | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74AC573EX Renesas | In Stock | - | - | Surface Mount | 676-BBGA, FCBGA | - | - | - | 676-FCBGA (27x27) | - | - | XC7K70 | - | - | - | - | - | - | - | AMD | - | - | - | 300 | Tray | Active | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Kintex®-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.97V ~ 1.03V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65600 | - | - | 4976640 | - | 5125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDP1858CD Renesas | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -10°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | - | - | - | 18pF | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CD74HC373M96 Renesas | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | ±100ppm/°C | - | - | 6.34 kOhms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.020 (0.50mm) | - | - | AEC-Q200 | ||
![]() 74FCT573PBATSO Renesas | In Stock | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 28 A | 30 A | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | 500V | - | 600V | - | - | Linergy TR | - | - | - | - | - | - | Feed Through | - | 4 | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.08-6mm² | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() IDT74FCT573KAP Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT162373TPA Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4044BEX Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74FCT162373TSM Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |