- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting type | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Housing material | Housing Material | Weight | Number of Terminals | Actuator shape/color | Base Product Number | Body diameter | Body Diameter | Button and head shape | Cable Type | Case | Coil rated voltage | Color button/ housing | Contact pitch | Date Of Intro | Dielectric strength | Gross weight | Gross Weight | Ihs Manufacturer | Kind of memory | Load Capacitance (CL) | Maximum current | Maximum working voltage | Measurement Range | Memory | Mfr | Mounting | Mounting diameter | Mounting Height: | Mounting Hole Size | Mounting Method | Name | Noal resistance | Number of power elements | Number of switchable circuits | Number of switching cycles (electrical) | Operating Frequency Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power supply elements | Product Status | Protection class | Relative humidity | Rohs Code | Supply Voltage-Nom (Vsup) | Switching scheme | Transport package size/quantity | Transport packaging size/quantity | Transport Packaging size/quantity | Transport Packaging Size/Quantity | Type of integrated circuit | Operating temperature | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of contacts | Output Type | Circuit | Supply Voltage-Max (Vsup) | Power Supplies | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Insulation Resistance | Impedance | Number of Bits | Clock frequency | Switch type | Switch Type | Family | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Operating temperature range | Operating Temperature Range | Rated current | Output Polarity | Switching voltage | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Independent Circuits | fmax-Min | Power | Rated voltage | Max Frequency@Nom-Sup | Delay Time - Propagation | Saturation Current | Features | Contacts | Accuracy class | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SZ373P6 Fairchild | In Stock | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-88 (SC-70-6) | - | - | - | - | - | - | 7SZ373 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 7SZ | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mA, 32mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.6ns | - | - | - | - | - | - | - | - | - | ||
![]() DM74ALS373WMX Fairchild | 795 | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | - | 74ALS373 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | 74ALS | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2ns | - | - | - | - | - | - | - | - | - | ||
![]() 74LVTH373MTC Fairchild | In Stock | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | - | - | - | - | 74LVTH373 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 74LVTH | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1.5ns | - | - | - | - | - | - | - | - | - | ||
![]() 74LCX573SJ Fairchild | 3838 | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20-SOP | - | - | - | - | - | - | 74LCX573 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 74LCX | - | - | - | - | - | - | - | - | - | - | 2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1.5ns | - | - | - | - | - | - | - | - | - | ||
![]() HD74LS112P Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | - | 16 | - | - | 18 mm | - | - | - | - | - | - | - | - | - | 1.34 | - | RENESAS ELECTRONICS CORP | - | - | 1 A | AC50 / DC12 V | - | - | - | - | - | - | - | - | - | 10min | - | - | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | Yes | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | B103 | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | 2 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | 5 | - | - | 5.25 V | - | - | COMMERCIAL EXTENDED | 4.75 V | - | - | - | 2 | - | - | - | LS | - | - | 5.06 mm | - | - | - | - | COMPLEMENTARY | - | J-K FLIP-FLOP | 0.008 A | - | - | NEGATIVE EDGE | 30 ns | 8 mA | - | 30 MHz | - | - | 30000000 Hz | - | 1 | - | - | - | - | - | 19.2 mm | 7.62 mm | 2 mm | ||
![]() SN54LS75J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | - | 16 | - | - | - | socket - Ф12.9; nut - Ф18.2 mm | - | RG213 and similar | - | - | - | - | - | - | - | 13.10 | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | screw-on | - | - | - | - | - | up to 0.3 GHz | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | No | 5 V | - | - | - | 42*28*18.5/1000 | - | - | - | - | - | - | No | - | UHF jack | - | NOT SPECIFIED | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | assembled 27.8 mm | unknown | NOT SPECIFIED | 16 | R-CDIP-T16 | COMMERCIAL | - | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | 50 Ohms | 2 | - | - | - | LS | - | - | 5.08 mm | - | - | - | - | COMPLEMENTARY | - | D LATCH | - | - | MIL-M-38510 | HIGH LEVEL | 25 ns | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 19.56 mm | 7.62 mm | - | ||
![]() MC14027BDR2 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | Copper + Manganin | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 1631.25 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | No | - | - | - | 39*24*16/16 | - | - | - | -40…+60 °C | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | - | - | R-PDSO-G16 | Not Qualified | - | - | - | - | 5/15 V | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.00088 A | - | - | MASTER-SLAVE | - | - | - | - | - | - | 6500000 Hz | - | - | - | - | 0.5 | - | - | - | - | - | ||
![]() HEF4027BT NXP Semiconductors | 20000 | - | Datasheet | - | - | - | YES | - | nylon-66 white color 94-v2 | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.26 | NXP SEMICONDUCTORS | - | 50 pF | - | - | - | - | - | - | - | board relative to panel (chassis) - A=8mm | in board - Ф4mm; in panel - Ф5.5mm (max) | - | mounting standoff for PCB | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT109-1, SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | Yes | 5 V | - | - | - | - | 48*32*27/50000 | - | - | - | - | e4 | Yes | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | 19.3mm | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 15 V | - | - | INDUSTRIAL | 3 V | - | - | - | 2 | - | - | - | 4000/14000/40000 | - | - | 1.75 mm | - | - | -20…+120 °C | - | COMPLEMENTARY | - | J-K FLIP-FLOP | 0.00035999999999999997 A | - | - | POSITIVE EDGE | 210 ns | - | - | 4 MHz | - | - | 4000000 Hz | - | 1 | 2 Level Fixation | - | - | standoff head - 10mm | - | 9.9 mm | 3.9 mm | - | ||
![]() HEF4027BT Philips Semiconductors | 2302 | - | Datasheet | - | - | - | YES | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | SB series plastic cable gland (budget) | Nickel/Palladium/Gold (Ni/Pd/Au) | black | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | - | - | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.00035999999999999997 A | - | - | MASTER-SLAVE | - | - | - | - | - | - | 4000000 Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10H135FN Motorola Semiconductor Products | 2 | - | Datasheet | - | - | - | YES | - | - | - | - | - | 20 | rectangle / black | - | - | - | - | - | - | - | black | - | - | - | 27.20 | - | MOTOROLA INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | - | - | - | - | - | No | - | - | 42*28*23.5/500 | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | WITH INDIVIDUAL SET AND RESET INPUTS | 8542.39.00.01 | - | - | QUAD | J BEND | - | 1 | 1.27 mm | - | unknown | - | - | S-PQCC-J20 | Not Qualified | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | 2 | - | - | - | 10H | OPEN-EMITTER | - | 4.57 mm | - | -25…+85 °C | - | - | COMPLEMENTARY | - | JBAR-KBAR FLIP-FLOP | - | - | - | POSITIVE EDGE | 2.6 ns | 75 mA | - | 250 MHz | - | - | 250000000 Hz | - | - | - | - | - | - | - | 8.9662 mm | 8.9662 mm | - | ||
![]() 74ALS74AN Philips Semiconductors | 21 | - | Datasheet | - | - | - | NO | - | - | nickel-plated brass | - | - | 14 | - | - | - | - | ring - high cone; flat button | - | - | - | - | - | - | 1000 (50 Hz / 1 min.) V | 12.45 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 12.0, panel thickness max - 4 mm | - | - | - | - | - | - | - | ≥50000 | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | IP65 | 45...85 % | No | 5 V | OFF-(ON) non-locking | - | 62*27.5*28/1000 | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | 21.2 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | - | - | - | - | ≤50 mΩ | COMMERCIAL | - | ≥1000 (at Uisolation dc=500 V) MΩ | - | - | - | - | PBS-28B series anti-vandal button without backlight | - | - | - | - | - | - | -20…+55 °C | - | 2 A | - | - | D FLIP-FLOP | 0.008 A | - | - | POSITIVE EDGE | - | 4 mA | - | - | - | 220 V | 80000000 Hz | - | - | - | 2S (screw) | - | 17.5 mm | - | - | - | - | ||
![]() 74LVC1G79GV Philips Semiconductors | 3000 | - | Datasheet | on board | - | - | YES | - | - | - | - | 20.2 g | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 22.48 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | 3 pcs | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | 18650 battery | - | - | - | Yes | 3.3 V | - | - | 53*42*49/320 | - | - | - | - | - | - | e3 | - | - | - | open | MATTE TIN | - | - | 8542.39.00.01 | TR | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | 77.4 mm | unknown | - | - | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.024 A | 6.5 ns | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 21.3 mm | - | 59.9 mm | - | ||
![]() SN54LS74AJ Motorola Semiconductor Products | 2 | - | Datasheet | - | - | - | NO | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 3.00 | MOTOROLA INC | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 (ON-OFF) | ≥2000 | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | 5 V | - | - | 52*30*32/1007 | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | 5.5 (housing) mm | unknown | - | - | R-GDIP-T14 | Not Qualified | - | - | - | 5.5 V | - | ≤50 mΩ | MILITARY | 4.5 V | - | - | - | 1 | - | - | Angled DA series DIP switch | LS | - | - | 5.08 mm | - | -20…+70 °C | - | 25 (100 without switching mode) mA | COMPLEMENTARY | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 40 ns | 8 mA | - | 25 MHz | - | 24 (50 without switching mode) V | - | - | - | - | - | - | - | 11.6 mm | 19.495 mm | 7.62 mm | - | ||
![]() SN54LS74AJ Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | - | - | 5 V | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.004 A | - | - | POSITIVE EDGE | - | 8 mA | - | - | - | - | 25000000 Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS78AJ Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | WITH INDIVIDUAL SET INPUTS | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-CDIP-T14 | - | - | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | 2 | - | - | - | LS | - | - | 5.08 mm | - | - | - | - | COMPLEMENTARY | - | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 20 ns | - | - | 30 MHz | - | - | - | - | - | - | - | - | - | - | 19.56 mm | 7.62 mm | - | ||
![]() SN74LS112N Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | - | R-PDIP-T16 | - | - | - | - | 5.25 V | - | - | COMMERCIAL | 4.75 V | - | - | - | 2 | - | - | - | LS | - | - | 4.44 mm | - | - | - | - | COMPLEMENTARY | - | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 20 ns | - | - | 30 MHz | - | - | - | - | - | - | - | - | - | - | 19.175 mm | 7.62 mm | - | ||
![]() 74VHC273MTCX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | - | flame retardant plastic | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.25 | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | temperature - 20…+199 °C | - | - | - | - | - | Ф22 mm | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | 5 V | - | - | 35*35*35/200 | - | - | - | - | - | - | - | - | - | screw terminal | digital LED thermometer DMS series (AD16-22TM Y) | - | glow - yellow | - | - | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | 49.3 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | - | - | 5.5 V | - | - | INDUSTRIAL | 2 V | - | 2 MOhm min | - | 8 | - | - | - | AHC/VHC | - | - | 1.1 mm | - | - | -25…+65 °C | - | TRUE | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 12.5 ns | - | - | 70 MHz | - | - | - | - | - | - | - | - | display - 29.5 mm | - | 6.5 mm | 4.4 mm | - | ||
![]() 74VHC273MTCX Texas Instruments | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | unknown | - | - | R-PDSO-G20 | Not Qualified | - | - | - | 5.5 V | - | - | INDUSTRIAL | 2 V | - | - | - | 8 | - | - | - | AHC/VHC | - | - | 1.1 mm | - | - | - | - | TRUE | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 12.5 ns | - | - | 70 MHz | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | - | ||
![]() 74HC377DB Nexperia | In Stock | - | Datasheet | - | - | - | YES | - | - | plastic, removable cover | - | 35 g | 20 | - | - | - | - | - | - | - | 220 AC V | - | - | 2017-02-01 | - | 32.33 | - | NEXPERIA | - | - | 5 (240 VAC; 28 VDC) A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | - | - | - | Yes | 5 V | 3PDT; form 3C | - | 44*30.5*39/150 | - | - | - | - | - | - | e4 | - | - | - | Electromagnetic relay series REK77 | NICKEL PALLADIUM GOLD | - | WITH HOLD MODE | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | 27.3 mm | compliant | 30 | - | R-PDSO-G20 | - | - | - | - | 6 V | - | ≤100 mOhm | INDUSTRIAL | 2 V | - | - | - | 8 | - | - | - | HC/UH | - | - | 2 mm | - | -25...+55 °C | - | - | TRUE | 240 (AC)/ 28 (DC) V | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 240 ns | - | - | 24 MHz | Coil - 1.2 VA | - | - | - | 1 | - | - | - | - | 35.2 mm | 7.2 mm | 5.3 mm | - | ||
![]() 74HCT74D Philips Semiconductors | 2500 | - | Datasheet | - | - | - | YES | - | - | - | - | - | 14 | - | - | - | - | - | - | FBGA200 | - | - | - | - | - | 0.5 g | - | PHILIPS SEMICONDUCTORS | LPDDR4, | 50 pF | - | - | - | 16Gb SDRAM | - | SMD | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | Yes | 5 V | - | - | - | - | - | DRAM memory | -40...105°C | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TUBE | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | 1866MHz | - | - | - | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.004 A | - | - | POSITIVE EDGE | - | - | - | - | - | - | 18000000 Hz | - | - | - | - | - | - | - | - | - | - |