- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Housing Material | Number of Terminals | Base Product Number | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Gross Weight | Ihs Manufacturer | Kind of connector | Load Capacitance (CL) | Measurement Range | Mfr | Mounting Hole Size | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of connector | Operating temperature | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Circuit | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation Resistance | Number of Bits | Family | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Operating Temperature Range | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Independent Circuits | fmax-Min | Rated voltage | Max Frequency@Nom-Sup | Delay Time - Propagation | Profile | Saturation Current | Diameter | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM74ALS533N Fairchild | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | 74ALS533 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 70°C | 74ALS | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 2.6mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 1 | - | - | - | 4ns | - | - | - | - | - | - | - | ||
![]() 74F533PC Fairchild | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | 74F533 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 70°C | 74F | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 3mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 1 | - | - | - | 6.7ns | - | - | - | - | - | - | - | ||
![]() 74VCX16373MTDX Fairchild | 1625 | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | - | 74VCX16373 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 74VCX | - | - | - | - | - | - | - | - | - | - | 1.2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | - | - | - | 1.5ns | - | - | - | - | - | - | - | ||
![]() CD74HC373E HARRIS | 230 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | 74HC373 | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 125°C | 74HC | - | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 7.8mA, 7.8mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 1 | - | - | - | 30ns | - | - | - | - | - | - | - | ||
![]() 74ALVCH16373T Fairchild | In Stock | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | - | 74ALVCH16373 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 74ALVCH | - | - | - | - | - | - | - | - | - | - | 1.65V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | - | - | - | 1ns | - | - | - | - | - | - | - | ||
![]() 74LCX573SJX Fairchild | 50000 | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SOP | - | - | 74LCX573 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 74LCX | - | - | - | - | - | - | - | - | - | - | 2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.5ns | - | - | - | - | - | - | - | ||
![]() 74LCX373SJX Fairchild | 1806 | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SOP | - | - | 74LCX373 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 74LCX | - | - | - | - | - | - | - | - | - | - | 2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.5ns | - | - | - | - | - | - | - | ||
![]() DM74ALS580AN Fairchild | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | 74ALS580 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 70°C | 74ALS | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 2.6mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 1 | - | - | - | 3ns | - | - | - | - | - | - | - | ||
![]() 74LVTH16373MTDX Fairchild | 929 | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | - | 74LVTH16373 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 74LVTH | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 32mA, 64mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | - | - | - | 1.5ns | - | - | - | - | - | - | - | ||
![]() 74ALVC162373TX Fairchild | 1000 | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | - | 74ALVC162373 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 74ALVC | - | - | - | - | - | - | - | - | - | - | 1.65V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 12mA, 12mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | - | - | - | 1ns | - | - | - | - | - | - | - | ||
![]() CD4724BCMX Fairchild | 820 | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | CD4724 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 125°C | 4000B | - | - | - | - | - | - | - | - | - | - | 3V ~ 15V | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 1:8 | - | - | - | - | - | - | - | 8.8mA, 8.8mA | - | D-Type, Addressable | - | - | - | - | - | - | - | - | 1 | - | - | - | 50ns | - | - | - | - | - | - | - | ||
![]() 74VHC273MTCX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | flame retardant plastic | 20 | - | - | - | - | - | - | - | 23.25 | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | temperature - 20…+199 °C | - | Ф22 mm | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | 5 V | 35*35*35/200 | - | - | - | - | - | - | - | screw terminal | digital LED thermometer DMS series (AD16-22TM Y) | - | glow - yellow | - | - | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | 49.3 mm | unknown | - | - | - | R-PDSO-G20 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 2 V | 2 MOhm min | 8 | AHC/VHC | - | - | 1.1 mm | - | -25…+65 °C | TRUE | D FLIP-FLOP | - | - | POSITIVE EDGE | 12.5 ns | - | - | 70 MHz | - | - | - | - | - | display - 29.5 mm | 6.5 mm | 4.4 mm | - | - | ||
![]() 74VHC273MTCX Texas Instruments | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 20 | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | unknown | - | - | - | R-PDSO-G20 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 2 V | - | 8 | AHC/VHC | - | - | 1.1 mm | - | - | TRUE | D FLIP-FLOP | - | - | POSITIVE EDGE | 12.5 ns | - | - | 70 MHz | - | - | - | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74LVC1G74DC Nexperia | 50000 | - | Datasheet | - | - | - | YES | - | - | - | 8 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | - | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | - | Yes | - | - | 1.8 V | - | - | - | - | - | e4 | - | - | - | - | NICKEL PALLADIUM GOLD SILVER | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | - | compliant | - | 30 | - | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 1.65 V | - | 1 | LVC/LCX/Z | - | - | 1 mm | - | - | COMPLEMENTARY | D FLIP-FLOP | - | - | POSITIVE EDGE | 13.4 ns | - | - | 200 MHz | - | - | - | - | 1 | - | 2.3 mm | 2 mm | - | - | ||
![]() SN74HC573N Texas Instruments | 100 | - | Datasheet | - | - | - | NO | - | - | - | 20 | - | - | - | - | - | - | - | - | TEXAS INSTRUMENTS INC | - | 50 pF | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e4 | - | EAR99 | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | - | - | R-PDIP-T20 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | - | - | - | - | D LATCH | 0.0078 A | 44 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHCT74PW NXP Semiconductors | 120 | - | Datasheet | - | - | - | YES | - | - | - | 14 | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | 50 pF | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TUBE | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | unknown | - | 30 | 14 | R-PDSO-G14 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 1 | AHCT/VHCT | 3-STATE | - | 1.1 mm | - | - | COMPLEMENTARY | D FLIP-FLOP | 0.008 A | - | POSITIVE EDGE | 11 ns | - | - | 80 MHz | - | 65000000 Hz | - | - | 1 | - | 5 mm | 4.4 mm | - | - | ||
![]() 74AHCT74PW Nexperia | 10000 | - | Datasheet | - | - | - | YES | - | - | - | 14 | - | - | - | - | 1999-08-05 | - | - | - | NEXPERIA | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | compliant | - | 30 | - | R-PDSO-G14 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 1 | AHCT/VHCT/VT | 3-STATE | - | 1.1 mm | - | - | COMPLEMENTARY | D FLIP-FLOP | - | - | POSITIVE EDGE | 11 ns | - | - | 80 MHz | - | - | - | - | 1 | - | 5 mm | 4.4 mm | - | - | ||
![]() 74LVX273MSCX Texas Instruments | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 20 | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 15 pF | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | No | - | - | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | INPUTS CAN BE DRIVEN BY 3V OR 5V COMPONENTS | 8542.39.00.01 | TR | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | unknown | - | - | - | R-PDSO-G20 | Not Qualified | - | - | 3.6 V | INDUSTRIAL | 2 V | - | 8 | LV/LV-A/LVX/H | - | - | 1.6 mm | - | - | TRUE | D FLIP-FLOP | 0.004 A | 16.5 ns | POSITIVE EDGE | 13 ns | - | - | 80 MHz | - | 50000000 Hz | - | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74HC573M/TR HGSEMI | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | 74HC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74VHC74FK Toshiba America Electronic Components | In Stock | - | Datasheet | gold-plated | - | - | YES | 100 | - | - | 14 | - | socket | 2x50 | 2.54mm | - | THT | 9.15 g | - | TOSHIBA CORP | female | 50 pF | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP14,.16,20 | TSSOP14,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | - | - | Yes | 2.54mm | straight | 3.3 V | - | pin strips | -40...163°C | - | - | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | - | unknown | 1.5A | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 2 V | - | 1 | AHC/VHC/H/U/V | - | - | 1 mm | - | - | COMPLEMENTARY | D FLIP-FLOP | 0.008 A | 17.5 ns | POSITIVE EDGE | 17.5 ns | 50 mA | - | 110 MHz | 60V | 45000000 Hz | - | beryllium copper | - | - | 4 mm | 3 mm | 0.75µm | UL94V-0 |