- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM2918/BEA AMD | In Stock | - | Datasheet | NO | 16 | ADVANCED MICRO DEVICES INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | - | 3-STATE | - | - | D FLIP-FLOP | - | - | 38535Q/M;38534H;883B | POSITIVE EDGE | - | - | - | - | - | - | ||
![]() SN74HC573DW Texas Instruments | In Stock | - | Datasheet | YES | 20 | TEXAS INSTRUMENTS INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | - | R-PDSO-G20 | Not Qualified | - | - | INDUSTRIAL | - | 8 | - | 3-STATE | - | - | D LATCH | 0.0078 A | 44 ns | - | - | - | - | - | - | - | - | ||
![]() TC74AC74F(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2 V | 1 | AC | - | 1.9 mm | COMPLEMENTARY | D FLIP-FLOP | 0.012 A | - | - | POSITIVE EDGE | 16 ns | - | 100 MHz | 60000000 Hz | 10.3 mm | 5.3 mm | ||
![]() SN74H74J Texas Instruments | In Stock | - | Datasheet | NO | 14 | TEXAS INSTRUMENTS INC | 25 pF | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-GDIP-T14 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 1 | TTL/H/L | - | 5.08 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 20 ns | 25 mA | 35 MHz | - | 19.56 mm | 7.62 mm | ||
![]() 74ALS374DB Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 8 | 0.635 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | - | COMMERCIAL | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | - | 31 mA | - | 50000000 Hz | - | - | ||
![]() PC74HCT259T Philco/Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT374ATP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | not_compliant | - | - | R-PDIP-T20 | Not Qualified | - | - | COMMERCIAL | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.048 A | 6.5 ns | - | POSITIVE EDGE | - | - | - | - | - | - | ||
![]() 54HC573/BRAJC Freescale Semiconductor | In Stock | - | Datasheet | NO | 20 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | - | 2/6 V | MILITARY | - | 8 | - | 3-STATE | - | - | D LATCH | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() 54HC573/BRAJC Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 20 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | - | - | MILITARY | - | 8 | - | 3-STATE | - | - | D LATCH | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() GD74F74 SK Hynix Inc | In Stock | - | Datasheet | NO | 14 | SK HYNIX INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | D FLIP-FLOP | 0.02 A | - | - | POSITIVE EDGE | - | 16 mA | - | 100000000 Hz | - | - | ||
![]() PC74HCT374P Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.006 A | - | - | POSITIVE EDGE | - | - | - | 21000000 Hz | - | - | ||
![]() TC74HCT74AF(TP1) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 5 V | e0 | No | TIN LEAD | - | - | DUAL | GULL WING | 240 | 2 | 1.27 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | 1 | HCT | - | 1.9 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 41 ns | - | 22 MHz | - | 10.3 mm | 5.3 mm | ||
![]() 54S112 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LS73A NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | SIGNETICS CORP | 15 pF | 70 °C | - | PLASTIC/EPOXY | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | MASTER SLAVE OPERATION | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | - | R-PDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | 2 | LS | - | - | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 30 ns | 8 mA | 30 MHz | - | - | - | ||
![]() TC74VHC273FK Toshiba America Electronic Components | 2500 | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP20,.16,20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 3.3 V | - | Yes | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2 V | 8 | AHC/VHC | - | 1 mm | TRUE | D FLIP-FLOP | 0.008 A | 12.5 ns | - | POSITIVE EDGE | 19.5 ns | - | 100 MHz | 70000000 Hz | 5 mm | 3 mm | ||
![]() TC74LVX174F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.7 V | e0 | Yes | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2 V | 6 | LV/LV-A/LVX/H | - | 1.9 mm | TRUE | D FLIP-FLOP | 0.004 A | 14.5 ns | - | POSITIVE EDGE | 21 ns | - | 95 MHz | 55000000 Hz | 10.3 mm | 5.3 mm | ||
![]() JM38510/02202BCA Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | SIGNETICS CORP | 25 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | MASTER SLAVE OPERATION | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | - | R-GDIP-T14 | Not Qualified | - | - | MILITARY | - | 2 | TTL/H/L | - | - | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 27 ns | - | 25 MHz | - | - | - | ||
![]() SN74HC77N Texas Instruments | In Stock | - | Datasheet | NO | 14 | TEXAS INSTRUMENTS INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | 4 | - | - | - | - | D LATCH | 0.0052 A | 33 ns | - | - | - | - | - | - | - | - | ||
![]() JM38510/05102BEA Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/05102BEA Harris Semiconductor | In Stock | - | Datasheet | NO | 16 | HARRIS SEMICONDUCTOR | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP-16 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | - | R-CDIP-T16 | Not Qualified | 18 V | - | MILITARY | 3 V | 2 | 4000/14000/40000 | - | - | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | POSITIVE EDGE | - | - | - | - | - | - |