- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- RoHS Status
- Schmitt Trigger Input
- Series
- Voltage - Supply
Attribute column
Categories
Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Load Capacitance | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Rise Time | Output Polarity | Max I(ol) | Screening Level | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Independent Circuits | Schmitt Trigger Input | Number of Data/Clock Inputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC123MTG4 Texas Instruments | 21 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | RETRIGGERABLE | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC123 | 16 | - | - | 5V | 6V | - | - | 2V | - | 50pF | 5.2mA | - | 2 | 25ns | 8μA | 54 ns | HC/UH | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | 0.08mA | - | No | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC6993HS6-3#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | LTC®6993 | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | LTC6993 | 6 | - | - | - | 5.5V | 2.5/5V | - | 2.25V | - | - | - | - | - | 11ns | - | 28 ns | - | Multivibrator | - | - | Monostable | - | TRUE | - | - | - | - | - | 1 | No | 1 | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT423MTE4 Texas Instruments | 37 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | RETRIGGERABLE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT423 | 16 | - | - | 5V | - | 5V | - | - | - | 50pF | 4mA | - | 2 | 25ns | 8μA | 102 ns | HCT | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | 0.004 A | - | - | - | 0.08mA | - | No | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4538PWT Texas Instruments | 28120 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC4538 | 16 | - | - | 5V | 6V | - | - | 2V | - | 50pF | 5.2mA | - | 2 | 21ns | 8μA | 43 ns | HC/UH | Multivibrator | - | - | Monostable | 400ns | COMPLEMENTARY | - | - | - | - | 0.08mA | - | Yes | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74121DR Texas Instruments | 2500 | - | - | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 7400 | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | SN74121 | 14 | - | - | 5V | - | 5V | - | - | - | - | 16mA | - | 1 | 45ns | 13mA | 80 ns | - | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | 2 | No | 3 | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4538ME4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC4538 | 16 | - | - | 5V | 6V | - | - | 2V | - | 50pF | 5.2mA | - | 2 | 21ns | 8μA | 43 ns | HC/UH | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | 0.08mA | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4538DB,118 Nexperia USA Inc. | 1000 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | RETRIGGERABLE | - | 2V~6V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 74HC4538 | 16 | - | - | 5V | 6V | - | - | 2V | - | - | - | - | - | 25ns | 8μA | 45 ns | HC/UH | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | 2 | No | 2 | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC123M96E4 Texas Instruments | 21 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | RETRIGGERABLE | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC123 | 16 | - | - | 5V | 6V | - | - | 2V | - | 50pF | 5.2mA | - | 2 | 25ns | 8μA | 54 ns | HC/UH | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | 0.08mA | - | No | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV123ADRE4 Texas Instruments | 21 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV123 | 16 | - | - | 5V | - | 3.3V | - | 2V | - | 50pF | 12mA | - | 2 | 13ns | 20μA | 14 ns | LV/LV-A/LVX/H | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT423MTG4 Texas Instruments | 37 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | RETRIGGERABLE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT423 | 16 | - | - | 5V | - | 5V | - | - | - | 50pF | 4mA | - | 2 | 25ns | 8μA | 68 ns | HCT | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | 0.004 A | - | - | - | 0.08mA | - | No | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4538AFEL ON Semiconductor | 1061 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 40 | 74HC4538 | 16 | R-PDSO-G16 | Not Qualified | - | 6V | - | - | 3V | - | - | - | - | - | 30ns | 130μA | 295 ns | HC/UH | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | 2 | Yes | 2 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LS122D Texas Instruments | 490 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RETRIGGERABLE | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS122 | 14 | - | - | 5V | - | 5V | - | - | - | - | 8mA | - | 2 | 28ns | 6mA | 56 ns | LS | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | 0.008 A | - | - | - | - | 1 | No | 4 | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4098BPW Texas Instruments | 7875 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 2 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | RETRIGGERABLE | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD4098 | 16 | - | - | 12V | 18V | 5/15V | - | 3V | - | 50pF | 6.8mA | - | 2 | 100ns | 20μA | 500 ns | 4000/14000/40000 | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | 0.004 A | - | - | - | 0.06mA | - | No | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLVHC4538ADTR2G ON Semiconductor | 403 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Automotive grade | - | Tape & Reel (TR) | 2006 | NLV | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | 3V~6V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 4538 | 16 | - | - | - | 6V | - | MILITARY | 2V | - | - | - | - | - | 33 ns | 130μA | 295 ns | HC/UH | Multivibrator | - | Halogen Free | Monostable | - | COMPLEMENTARY | - | AEC-Q100 | -5.2mA | 5.2mA | - | 2 | - | 2 | - | - | 5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74HCT4538D,118 Nexperia USA Inc. | 18 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 200.686274mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | RETRIGGERABLE | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | 74HCT4538 | 16 | - | - | 5V | - | - | - | - | - | - | - | 8μA | - | 35ns | 8μA | 60 ns | HCT | Multivibrator | 4 | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | 2 | No | 2 | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LV123BQ,115 Nexperia USA Inc. | 2750 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 1V~5.5V | QUAD | - | 260 | 2 | 3.3V | 0.5mm | 30 | 74LV123 | 16 | - | - | 3.3V | 5.5V | - | - | 1V | - | - | - | - | - | 14ns | - | 40 ns | LV/LV-A/LVX/H | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | 2 | No | 2 | - | 1mm | 3.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC123AMTCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74HC123 | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 22ns | 8μA | 38 ns | - | Multivibrator | - | - | Monostable | - | - | - | - | - | - | - | 2 | Yes | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC4538D,652 Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RETRIGGERABLE | - | 2V~6V | DUAL | GULL WING | - | 2 | 5V | - | - | 74HC4538 | 16 | - | - | - | 6V | - | - | 2V | - | - | 5.2mA | - | - | 25ns | - | - | HC/UH | - | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | 2 | No | 2 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHC123APW,118 Nexperia USA Inc. | 2410 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 74AHC123 | 16 | - | - | 5V | - | - | - | 2V | - | - | 25mA | - | - | 5.1ns | - | 32 ns | AHC/VHC/H/U/V | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | 2 | No | 2 | - | 1.1mm | 5mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC221MT Texas Instruments | 7 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC221 | 16 | - | - | 5V | 6V | - | - | 2V | - | 50pF | 5.2mA | - | 2 | 18ns | 8μA | 36 ns | HC/UH | Multivibrator | - | - | Monostable | 400ns | COMPLEMENTARY | - | - | - | - | 0.08mA | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |