- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Power Dissipation | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCF4094YM013TR STMicroelectronics | 82 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | 1 | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100, 4000 | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | 3V~20V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | - | NOT SPECIFIED | HCF4094 | Serial to Parallel | - | Not Qualified | Tri-State | - | 20V | - | 3V | - | - | - | - | 420 ns | - | 840 ns | - | AND, Latch, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | 3 | - | - | - | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV8153PWR Texas Instruments | 120 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 3V~5.5V 3V~13.2V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | 74LV8153 | Serial to Parallel | 9 | - | Open Collector, Push-Pull | 5V | - | - | 3V | - | 50pF | - | - | - | - | - | LV/LV-A/LVX/H | Shift Register | - | - | 3-STATE | - | Shift Register | TRUE | 0.04 A | - | 8 | - | POSITIVE EDGE | No | - | - | - | - | - | RIGHT | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC597NSR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | NOT SPECIFIED | 74HC597 | Parallel or Serial to Serial | - | Not Qualified | Push-Pull | 5V | 6V | 2/6V | 2V | - | 50pF | - | - | 41 ns | 8μA | 360 ns | HC/UH | OR, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | 0.0052 A | - | 8 | 37 ns | POSITIVE EDGE | No | - | 9 | - | - | 23 MHz | - | 20000000Hz | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC595B1R STMicroelectronics | 1000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 1.627801g | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | 2V~6V | DUAL | - | - | 4.5V | 2.54mm | - | - | M74HC59 | Serial to Parallel, Serial | - | - | Tri-State | - | 6V | 2/6V | 2V | 8 | 50pF | 750mW | 8 | 285 ns | 4μA | 285 ns | HC/UH | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | - | - | POSITIVE EDGE | - | - | - | - | 3 | 24 MHz | - | 24000000Hz | 4.59mm | 20mm | 7.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS166ANSR Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.005886mg | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CLOCK INHIBIT | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74LS166 | Parallel or Serial to Serial | - | Not Qualified | Push-Pull | 5V | - | 5V | - | - | - | - | - | 25 ns | - | 30 ns | LS | OR, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | No | 32mA | 9 | - | - | 25 MHz | - | 25000000Hz | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT4094M96 Texas Instruments | 1480 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e3 | yes | Active | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | PARALLEL OUTPUT IS LATCHED; SERIAL OUTPUT LATCHED WITH SHIFT CLOCK ALSO AVAILABLE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74HCT4094 | Serial to Parallel | - | - | Tri-State | 5V | - | 5V | - | - | 50pF | - | - | 43 ns | 8μA | 43 ns | HCT | Latch, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | 0.004 A | - | 8 | - | POSITIVE EDGE | No | - | 3 | - | - | 60 MHz | - | 20000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC595N ON Semiconductor | 58888 |
| Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | -40°C~85°C | Tube | 2008 | 74HC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~6V | - | - | - | - | - | 50MHz | - | 74HC595 | Serial to Parallel, Serial | - | - | Tri-State | - | - | - | - | - | - | - | - | 50 ns | - | 40 ns | - | Shift Register | - | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | 1 | - | 9 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD4015BM Texas Instruments | 70 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 5V | - | 17MHz | - | CD4015 | Serial to Parallel | - | - | Push-Pull | 15V | - | - | 3V | - | 50pF | - | - | 120 ns | 100μA | 400 ns | - | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | 4 | - | POSITIVE EDGE | No | 0.3mA | 1 | 1μA | - | 8.5 MHz | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC164N ON Semiconductor | 2040 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 1.62g | - | - | -40°C~85°C | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~6V | - | - | - | - | - | 50MHz | - | 74HC164 | Serial to Parallel | - | - | Push-Pull | - | - | - | - | - | - | - | - | 30 ns | - | 35 ns | - | Shift Register | 2 | Unidirectional | - | - | Shift Register | - | - | 1 | 8 | - | - | - | - | - | 1μA | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LV165ADGVR Texas Instruments | 9 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | 16 | 41.900595mg | 1 | - | -40°C~125°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | SISO OPERATION ALSO AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | 0.4mm | - | NOT SPECIFIED | 74LV165 | Parallel or Serial to Serial | 2 | Not Qualified | Complementary | - | 5.5V | 3.3V | 2V | 8 | 50pF | - | 8 | 11.9 ns | - | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | - | 0.05 A | - | - | - | POSITIVE EDGE | No | - | - | - | - | 45 MHz | - | 50000000Hz | 1.2mm | 3.6mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14094BDG ON Semiconductor | 20 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 15 hours ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 5V | - | 6MHz | 40 | 4094 | Serial to Parallel | - | - | Tri-State | - | - | - | - | 2 | - | - | - | 840 ns | 20μA | 840 ns | - | Shift Register | - | Unidirectional | - | Halogen Free | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | 3 | 1μA | - | - | - | - | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC164MTCX ON Semiconductor | 36530 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | - | 4.5V | 0.65mm | - | - | 74HC164 | Serial to Parallel | - | - | Push-Pull | - | 6V | - | 2V | - | - | - | - | 30 ns | - | 35 ns | HC/UH | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | 2 | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC589ADTR2G ON Semiconductor | 522 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 1 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | 74HC589 | Parallel or Serial to Serial | - | Not Qualified | Tri-State | - | 6V | 2/6V | 2V | - | - | - | - | - | - | - | HC/UH | Shift Register | - | - | 3-STATE | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | RIGHT | 4000000Hz | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4021YM013TR STMicroelectronics | 4323 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | 1 | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100, 4000 | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | 3V~20V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | - | NOT SPECIFIED | HCF4021 | Parallel or Serial to Serial | - | Not Qualified | Push-Pull | - | 20V | - | 3V | - | - | - | - | 160 ns | - | - | - | OR, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | 4 | - | 3 | - | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC165TTR STMicroelectronics | 174 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 172.98879mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4.5V | 0.65mm | - | 40 | M74HC165 | Parallel or Serial to Serial | - | - | Complementary | - | 6V | 2/6V | 2V | 8 | - | - | 8 | 26 ns | - | 225 ns | HC/UH | Multiplexer, OR, Shift Register | - | Unidirectional | - | - | Shift Register | - | - | - | - | - | POSITIVE EDGE | - | - | 9 | - | - | - | - | 30000000Hz | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS299N Texas Instruments | 360 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | 30MHz | - | 74ALS299 | Universal | - | - | Tri-State | 5V | - | 5V | - | - | 50pF | - | - | 25 ns | - | 25 ns | ALS | Shift Register | - | Bidirectional | 3-STATE | - | Shift Register | TRUE | 0.024 A | - | 8 | - | POSITIVE EDGE | No | 40mA | 10 | - | - | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4094M Texas Instruments | 1636 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | PARALLEL OUTPUT IS LATCHED; SERIAL OUTPUT LATCHED WITH SHIFT CLOCK ALSO AVAILABLE | - | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | 60MHz | - | 74HC4094 | Serial to Parallel | - | - | Tri-State | - | 6V | - | 2V | 2 | 50pF | - | - | 295 ns | 8μA | 295 ns | HC/UH | AND, Latch, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | No | - | 3 | 1μA | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC164PW Texas Instruments | 247 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1 | - | -40°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | AND-GATED SERIAL INPUTS (A AND B) | - | 2V~6V | DUAL | GULL WING | 260 | 5V | - | 28MHz | - | 74HC164 | Serial to Parallel | - | - | Push-Pull | 5V | 6V | - | 2V | - | 50pF | - | - | 255 ns | - | 255 ns | HC/UH | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | No | - | 2 | 1μA | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC165QPWRQ1 Texas Instruments | 6500 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.490116mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SISO OPERATION ALSO AVAIALABLE | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | - | 74HC165 | Parallel or Serial to Serial | - | - | Complementary | 5V | 6V | 2/6V | 2V | - | 50pF | - | - | 225 ns | - | 225 ns | HC/UH | OR, Shift Register | - | Unidirectional | - | - | Shift Register | - | 0.0052 A | - | 8 | - | POSITIVE EDGE | No | - | 9 | - | - | 25 MHz | - | 25000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC194E Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | HOLD MODE | - | 2V~6V | DUAL | - | - | 4.5V | - | 60MHz | - | 74HC194 | Universal | - | - | Push-Pull | - | 6V | - | 2V | 2 | 50pF | - | - | 265 ns | 8μA | 265 ns | HC/UH | Shift Register | - | Bidirectional | - | - | Register, Bidirectional | TRUE | - | - | 4 | 37 ns | POSITIVE EDGE | No | 0.08mA | 6 | 1μA | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |