- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Counting Sequence | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Logic Family | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Product Status | Propagation Delay Time | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Triggering Type | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Voltage - Supply | Base Part Number | Function | Output Type | Operating Supply Voltage | Failure Rate | Number of Circuits | Number of Bits | Input Type | Logic Type | Number of Bits per Element | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4035BE HARRIS | 330 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | CD4035 | - | - | - | - | - | - | - | Harris Corporation | - | - | 1 | Tube | Obsolete | - | - | - | - | - | - | - | -55°C ~ 125°C | - | 4000B | - | - | - | - | - | - | - | - | 3V ~ 18V | - | Parallel or Serial to Serial | Complementary | - | - | - | - | - | Shift Register | 4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT323PC Fairchild | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | 74ACT323 | - | - | - | - | Johnson Controls | VH1245ADH923BGB | - | Fairchild Semiconductor | - | - | 1 | Tube | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 74ACT | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | Universal | Tri-State | - | - | - | - | - | Register, Bidirectional | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74AC164EG4 Texas Instruments | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tube | 74AC | - | - | Active | - | - | - | - | - | 1.5 V ~ 5.5 V | 74AC164 | Serial to Parallel | Push-Pull | - | - | - | - | - | Shift Register | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPIC6B595N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS595J National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT164M National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC164E National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT165M National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC594DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HC165DBR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4504BE-G Texas Instruments | 42432 |
| - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HCS595DYYR Texas Instruments | 1332 |
| Datasheet | Surface Mount | SOT-23-THN-16 | 16-SOT-23-THIN | - | Serial to Parallel | - | 3000 | 74HC | - | - | + 125 C | Texas Instruments | - 40 C | SMD/SMT | 1 | Tape & Reel (TR) | Active | 37 ns | Details | 6 V | 2 V | - | Positive Edge | - | -40°C ~ 125°C (TA) | Cut Tape | SN74HCS595 | - | - | - | - | - | - | - | - | 2V ~ 6V | - | 8 Bit Shift Register | 3-State | 2 V to 6 V | - | 1 | 8 bit | Schmitt Trigger | CMOS | 8 | - 7.8 mA | 7.8 mA | 5 | 9 | Shift Registers | No Parallel Enable Input | - | - | - | - | - | ||
![]() SN74HCS594QDRQ1 Texas Instruments | 6022 |
| Datasheet | Surface Mount | SOIC-16 | 16-SOIC | - | Serial to Parallel | - | 2500 | HCS | - | - | + 125 C | Texas Instruments | - 40 C | SMD/SMT | 1 | Tape & Reel (TR) | Active | 6 ns, 7 ns, 19 ns | Details | 6 V | 2 V | - | Schmitt Trigger | - | -40°C ~ 125°C (TA) | Cut Tape | SN74HCS594-Q1 | - | - | - | - | - | - | - | - | 2V ~ 6V | - | Serial to Parallel | Push-Pull | 2 V to 6 V | - | - | 8 bit | - | Shift Register | 8 | - 7.8 mA | 7.8 mA | 4 | 8 | Shift Registers | - | - | - | - | - | - | ||
![]() NJU3711AV-TE1 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | - | Serial to Parallel | 2000 | - | - | - | - | + 85 C | - | - 25 C | SMD/SMT | - | - | - | 100 ns | Details | 5.5 V | 2.4 V | NJU3711 | Positive Edge | 0.004296 oz | - | Reel | NJU3711 | - | - | - | - | - | - | - | - | - | - | Shift Register/Latch/Driver | - | 2.5 V, 3.3 V, 5 V | - | 1 | 8 bit | - | CMOS | - | - | - | 1 | 8 | - | No Parallel Enable Input | 1.15 mm | - | 5 mm | 4.4 mm | - | ||
![]() MM74HC165N Fairchild | 1161 | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74HC165 | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | 1 | Tube | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 74HC | - | - | - | - | - | - | - | - | 2V ~ 6V | - | Parallel or Serial to Serial | Complementary | - | - | - | - | - | Shift Register | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8974901EA(E2VNSC) Teledyne LeCroy | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC4094M HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HC4094 | - | - | - | - | ABB | 1SVR405521R5100 | - | Harris Corporation | - | - | 1 | Tube | Obsolete | - | - | - | - | - | - | - | -55°C ~ 125°C | - | 74HC | - | - | - | - | - | - | - | - | 2V ~ 6V | - | Serial to Parallel | Tri-State | - | - | - | - | - | Shift Register | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT163374X4APA Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-125A-6+E213+F267+K454 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC4323L NXP | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | SG73P2 | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | - | 2 | ±200ppm/°C | 562 kOhms | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 0.028 (0.70mm) | - | - | AEC-Q200 |