- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Base Product Number | Conductor diameter (cross section) | Contact pitch | Counter Type | Counting Sequence | Date Of Intro | Factory Pack Quantity | Gross weight | Ihs Manufacturer | Load Capacitance (CL) | Logic Family | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting method | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Propagation Delay Time | Reset Type | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Temperature Coefficient | Connector type | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Number of contacts | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Number of Circuits | Number of Bits | Input Type | Family | Output Characteristics | Seated Height-Max | Logic Type | Operating temperature range | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Resistance Tolerance | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC74AC164P Toshiba America Electronic Components | In Stock | - | - | - | - | NO | - | - | 14 | - | - | - | - | - | - | - | - | TOSHIBA CORP | 50 pF | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | No | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | - | unknown | NOT SPECIFIED | 14 | R-PDIP-T14 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2 V | - | - | 8 | - | AC | - | 4.45 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | POSITIVE EDGE | - | 18.6 ns | - | 200 mA | - | - | - | 80 MHz | RIGHT | 45000000 Hz | - | - | - | 19.25 mm | 7.62 mm | ||
![]() AM2805HC AMD | 834 | - | Datasheet | - | - | NO | - | - | 10 | - | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | - | 70 °C | - | - | METAL | TO-100 | TO-100, CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | SMT | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | unknown | - | 10 | O-MBCY-W10 | - | Not Qualified | - | - | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | 512 | - | 2805 | OPEN-DRAIN | - | - | - | TRUE | SERIAL IN SERIAL OUT | - | - | - | NEGATIVE EDGE | - | 100 ns | - | - | - | - | - | 7 MHz | RIGHT | - | - | - | - | - | - | ||
![]() TC74VHC164FK Toshiba America Electronic Components | 2500 | - | Datasheet | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | TOSHIBA CORP | 50 pF | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP14,.16,20 | TSSOP14,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | - | - | - | - | Yes | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | - | - | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2 V | - | - | 8 | - | AHC/VHC/H/U/V | - | 1 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | POSITIVE EDGE | - | 18.5 ns | - | 75 mA | - | - | - | 105 MHz | RIGHT | 45000000 Hz | - | - | - | 4 mm | 3 mm | ||
![]() CXB1132Q Sony Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 32 | - | - | - | - | - | - | - | - | SONY CORP | 2 pF | - | - | - | - | - | - | - | 85 °C | - | - | METAL | QFF | QFF, QFL32,.27SQ,30 | QFL32,.27SQ,30 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | No | - | - | -4.5 V | - | - | - | - | e0 | - | - | - | - | TIN LEAD | CAN FUNCTION AS 8 BIT OR DUAL 4 BIT SHIFT REGISTER; HOLD MODE; DIFFERENTIAL CLOCK INPUT | 8542.39.00.01 | - | - | - | QUAD | FLAT | - | 1 | 0.762 mm | - | - | unknown | - | 32 | S-MQFP-F32 | - | Not Qualified | - | - | - | -4.8 V | - | OTHER | -4.2 V | - | - | 9 | - | 1000 | OPEN-EMITTER | 1.52 mm | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | - | POSITIVE EDGE | - | 1.31 ns | - | 236 mA | - | - | - | 1000 MHz | BIDIRECTIONAL | 1000000000 Hz | - | - | - | - | - | ||
![]() SN74166J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | CLOCK INHIBIT | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | - | unknown | - | - | R-GDIP-T16 | - | - | - | - | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | 8 | - | TTL/H/L | - | 5.08 mm | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | POSITIVE EDGE | - | 30 ns | - | - | - | - | - | 25 MHz | RIGHT | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() HD74HC299FP Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 20 | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | - | unknown | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | 6 V | - | INDUSTRIAL | 2 V | - | - | 8 | - | HC/UH | 3-STATE | 2.2 mm | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | - | POSITIVE EDGE | - | 240 ns | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | 12.6 mm | 5.5 mm | ||
![]() SN74LS166J Texas Instruments | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | - | not_compliant | NOT SPECIFIED | - | R-XDIP-T16 | - | Not Qualified | - | - | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | 8 | - | LS | - | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | POSITIVE EDGE | - | 35 ns | - | - | - | - | - | - | RIGHT | - | - | - | - | - | - | ||
![]() AM9401DM AMD | 922 | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | 20 pF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | - | unknown | - | 16 | R-CDIP-T16 | - | Not Qualified | - | - | - | 5.25 V | - | MILITARY | 4.75 V | - | - | 1024 | - | 9401 | OPEN-DRAIN | 5.08 mm | - | - | TRUE | SERIAL IN SERIAL OUT | - | - | MIL-STD-883 Class C | NEGATIVE EDGE | - | 320 ns | - | - | - | - | - | 2 MHz | RIGHT | 2000000 Hz | - | - | - | 20.32 mm | 7.62 mm | ||
![]() TC40H164F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | MFP-14 | - | - | - | Active | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74HC595FPEL-E Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC166ABQBR Texas Instruments | In Stock | - | Datasheet | - | WQFN-16 | - | - | - | - | - | - | - | - | Serial to Parallel | - | 3000 | - | - | - | LVC | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.2 ns | - | RoHS Compliant | - | 3.6 V | 1.1 V | - | - | - | Reel | SN74LVC166A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | 1.1 V to 3.6 V | - | - | - | - | - | - | 8 bit | Parallel | - | - | - | - | - | - | - | - | - | - | - | - 24 mA | - | 24 mA | - | 13 Input | 1 Output | - | - | - | - | Counter Shift Registers | - | - | - | - | ||
![]() MC74HC595AMN1TWG-Q onsemi | 2730 |
| Datasheet | - | QFN-16 | - | - | - | - | - | - | - | D-Type | Serial to Serial/Parallel | - | 3000 | - | - | - | - | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 ns | Asynchronous | RoHS Compliant | - | 6 V | 2 V | - | - | - | Reel | MC74HC595A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-State | 2 V to 6 V | - | - | - | - | - | - | 8 bit | Serial | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | 1 | 8 Line | - | - | - | - | Counter Shift Registers | - | - | - | - | ||
![]() AP54RHC164ALT-R Apogee Semiconductor | In Stock | - | Datasheet | - | TSSOP-14 | - | - | - | - | - | - | - | Serial-In, Parallel-Out | Serial to Parallel | - | 25 | - | - | - | AP54RHC | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 ns | - | RoHS Compliant By Exemption | - | 5.5 V | 1.65 V | - | - | - | Reel | AP54RHC164 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | 8 Circuit | 8 bit | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | 2 Input | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 74LVC8T595 | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F675ASC Fairchild | 21000 | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOP | - | - | 74F675 | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | 1 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 74F | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | Serial to Parallel, Serial | - | - | Tri-State | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4021BE HARRIS | 4111 | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | CD4021 | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | 1 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | 4000B | - | - | 100 ppm/K | - | 402 Ohm | - | - | - | 0.75 W | - | 3V ~ 18V | - | - | - | - | - | - | Pulse Proof, High Power | - | - | - | - | Parallel or Serial to Serial | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 74HC595PW-Q100 Nexperia | 10000 | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | e4 | - | - | - | - | NICKEL PALLADIUM GOLD SILVER | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | - | compliant | 30 | - | R-PDSO-G16 | - | - | - | - | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | 8 | - | HC/UH | 3-STATE | 1.1 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | AEC-Q100 | POSITIVE EDGE | - | 240 ns | - | - | - | - | - | 24 MHz | RIGHT | - | - | 1 | - | 5 mm | 4.4 mm | ||
![]() 74HC594DB NXP Semiconductors | 8518 | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | 5.30 MM, PLASTIC, MO-150, SOT-338-1, SSOP-6 | SSOP16,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | - | unknown | 30 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | 8 | - | HC/UH | - | 2 mm | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | POSITIVE EDGE | - | 225 ns | - | - | - | - | - | 24 MHz | RIGHT | 20000000 Hz | - | 1 | - | 6.2 mm | 5.3 mm | ||
![]() PCLV165AQWBQBRQ1 Texas Instruments | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | - | LCC16,.1X.14,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | - | - | No | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | CLOCK INHIBIT | - | - | TR, 7 INCH | - | QUAD | NO LEAD | - | 1 | 0.5 mm | - | - | - | - | - | R-PQCC-N16 | - | - | - | - | - | 5.5 V | - | - | 2 V | - | - | 8 | - | LV/LV-A/LVX/H | 3-STATE | 0.8 mm | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | 0.012 A | - | AEC-Q100 | POSITIVE EDGE | - | 26 ns | - | 0.02 mA | - | - | - | 85 MHz | RIGHT | 35000000 Hz | - | - | - | 3.5 mm | 2.5 mm | ||
![]() 74HCT595D NXP Semiconductors | 7580 | - | Datasheet | - | - | YES | - | contacts - phosphor bronze/housing - Nylon 66 | 16 | - | 0.05~0.3 (28-22 AWG) mm² | 2.54 mm | - | - | - | - | 0.86 | NXP SEMICONDUCTORS | 50 pF | - | - | - | - | cable crimping | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-109-1, SOP-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | Yes | - | - | 5 V | 55*57*31/10000 | - | - | - | e4 | Yes | - | F - socket | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SERIAL STANDARD OUTPUT FOR CASCADING | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | 2.54 mm | - | unknown | 30 | 16 | R-PDSO-G16 | - | Not Qualified | 5 | - | - | 5.5 V | 30 mΩ max | AUTOMOTIVE | 4.5 V | 1000 MΩ min | - | 8 | - | HCT | 3-STATE | 1.75 mm | - | -25 …+85 °C | TRUE | SERIAL IN PARALLEL OUT | - | - | - | POSITIVE EDGE | - | 63 ns | - | - | - | - | - | 20 MHz | RIGHT | 20000000 Hz | - | 1 | 14 mm | 9.9 mm | 3.9 mm |