- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Case | Date Of Intro | Dielectric strength | Gross weight | Ihs Manufacturer | Kind of architecture | Load Capacitance (CL) | Load voltage | Memory | Mounting | Number of 12bit A/D converters | Number of 12bit D/A converters | Number of inputs/outputs | Operating ambient temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of integrated circuit | Operating temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Leakage current | Number of Bits | Clock frequency | Family | Control mode | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Load current | Count Direction | Max Frequency@Nom-Sup | Control current | Control voltage | Switching time | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC589AN Rochester Electronics LLC | In Stock | - | Datasheet | NO | 16 | - | - | 1500 (50 Hz / 1 min) V | 18.60 | ROCHESTER ELECTRONICS LLC | - | - | ~440 V | - | - | - | - | - | -25…+70 (non-condensing) °C | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | No | 3 V | 43*24.5*24.5/500 | - | - | - | e0 | Yes | - | G7 series single-phase solid state relay | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | 33 mm | unknown | 30 | 16 | R-PDIP-T16 | COMMERCIAL | 6 V | MILITARY | 2 V | 500 (at Uins.dc=500V) MOhm min | not more than 1.5 mA | 8 | - | HC/UH | Z - Zero Crossing | 3-STATE | 4.44 mm | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | 275 ns | - | 24 MHz | 8 A | RIGHT | - | 6-35 mA max | 3...32 (DC) V | 10 ms max | - | 22 mm | 19.175 mm | 12.5 mm | ||
![]() 74HC164N NXP Semiconductors | 25 | - | Datasheet | NO | 14 | LQFP64 | - | - | 0.5 g | NXP SEMICONDUCTORS | Cortex M33 | 50 pF | - | 272kB RAM | SMD | 2 | 1 | 49 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, MO-001, SC-501-14, SOT27-1, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | MO-001 | - | Yes | 4.5 V | - | STM32 ARM microcontroller | -40...85°C | - | e4 | Yes | EAR99 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | 14 | R-PDIP-T14 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | - | - | 8 | 250MHz | HC/UH | - | - | 4.2 mm | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 255 ns | - | 24 MHz | - | RIGHT | 24000000 Hz | - | - | - | - | - | 19.025 mm | 7.62 mm | ||
![]() 74HC595PW-Q100 Nexperia | 10000 | - | Datasheet | YES | 16 | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | Yes | 5 V | - | - | - | - | e4 | - | - | - | NICKEL PALLADIUM GOLD SILVER | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | - | R-PDSO-G16 | - | 6 V | AUTOMOTIVE | 2 V | - | - | 8 | - | HC/UH | - | 3-STATE | 1.1 mm | TRUE | SERIAL IN PARALLEL OUT | AEC-Q100 | POSITIVE EDGE | 240 ns | - | 24 MHz | - | RIGHT | - | - | - | - | 1 | - | 5 mm | 4.4 mm | ||
![]() MM54HC299J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 4.5 V | - | - | - | - | e0 | - | - | - | TIN LEAD | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T20 | Not Qualified | 6 V | MILITARY | 2 V | - | - | 8 | - | HC/UH | - | 3-STATE | 5.08 mm | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 295 ns | - | 18 MHz | - | BIDIRECTIONAL | - | - | - | - | - | - | 24.51 mm | 7.62 mm | ||
![]() TC74AC166FN Toshiba America Electronic Components | In Stock | - | - | YES | 16 | - | - | - | - | TOSHIBA CORP | - | 50 pF | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 5 V | - | - | - | - | - | Yes | - | - | - | SISO OPERATION ALSO AVAILABLE | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | - | 8 | - | AC | - | - | 1.75 mm | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | 18.3 ns | - | 90 MHz | - | RIGHT | 55000000 Hz | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() TC74AC164P Toshiba America Electronic Components | In Stock | - | - | NO | 14 | - | - | - | - | TOSHIBA CORP | - | 50 pF | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 5 V | - | - | - | - | - | No | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | unknown | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | - | 8 | - | AC | - | - | 4.45 mm | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 18.6 ns | 200 mA | 80 MHz | - | RIGHT | 45000000 Hz | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() AM2805HC AMD | 834 | - | Datasheet | NO | 10 | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | - | - | 70 °C | - | - | METAL | TO-100 | TO-100, CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | SMT | - | No | 5 V | - | - | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | BOTTOM | WIRE | - | 1 | - | - | unknown | - | 10 | O-MBCY-W10 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | 512 | - | 2805 | - | OPEN-DRAIN | - | TRUE | SERIAL IN SERIAL OUT | - | NEGATIVE EDGE | 100 ns | - | 7 MHz | - | RIGHT | - | - | - | - | - | - | - | - | ||
![]() MC74HC194J Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 4.5 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-XDIP-T16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | - | 4 | - | HC/UH | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 220 ns | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() MC74HC194J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | - | - | - | - | MOTOROLA INC | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 4.5 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-XDIP-T16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | - | 4 | - | HC/UH | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 220 ns | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() DM7495 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54194J Texas Instruments | In Stock | - | Datasheet | NO | 16 | - | - | - | - | TEXAS INSTRUMENTS INC | - | 15 pF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | - | - | - | No | - | - | - | HOLD MODE; EXTERNAL CLOCK GATED WITH MODE CONTROL AND USED AS SHIFT CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | not_compliant | NOT SPECIFIED | 16 | R-CDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | - | 4 | - | TTL/H/L | - | - | 5.08 mm | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 26 ns | 63 mA | 25 MHz | - | BIDIRECTIONAL | 25000000 Hz | - | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() SN54194J Rochester Electronics LLC | In Stock | - | Datasheet | NO | 16 | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | HOLD MODE; EXTERNAL CLOCK GATED WITH MODE CONTROL AND USED AS SHIFT CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-CDIP-T16 | - | 5.5 V | MILITARY | 4.5 V | - | - | 4 | - | TTL/H/L | - | - | 5.08 mm | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 26 ns | - | 25 MHz | - | BIDIRECTIONAL | - | - | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() SN54194J AMD | In Stock | - | Datasheet | NO | 16 | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-XDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | - | 4 | - | TTL/H/L | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | MIL-STD-883 Class C | POSITIVE EDGE | 26 ns | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() SM5828P Seiko NPC Corporation | In Stock | - | Datasheet | NO | 28 | - | - | - | - | SEIKO NPC CORP | - | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | 8 | - | 5828 | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | 45 ns | - | - | - | RIGHT | 20000000 Hz | - | - | - | - | - | - | - | ||
![]() SM5828P ABLIC Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74166J Rochester Electronics LLC | In Stock | - | Datasheet | NO | 16 | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | CLOCK INHIBIT | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T16 | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | 8 | - | TTL/H/L | - | - | 5.08 mm | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | 30 ns | - | 25 MHz | - | RIGHT | - | - | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() TC74VHC595F Toshiba America Electronic Components | 11926 | - | Datasheet | YES | 16 | - | - | - | - | TOSHIBA CORP | - | 50 pF | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 3.3 V | - | - | - | - | - | Yes | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | - | 8 | - | AHC/VHC | - | 3-STATE | 1.9 mm | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 18.5 ns | - | 115 MHz | - | RIGHT | 50000000 Hz | - | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() TC74VHC164FK Toshiba America Electronic Components | 2500 | - | Datasheet | YES | 14 | - | - | - | - | TOSHIBA CORP | - | 50 pF | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP14,.16,20 | TSSOP14,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | - | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | - | 8 | - | AHC/VHC/H/U/V | - | - | 1 mm | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 18.5 ns | 75 mA | 105 MHz | - | RIGHT | 45000000 Hz | - | - | - | - | - | 4 mm | 3 mm | ||
![]() CD4094BK Intersil Corporation | In Stock | - | - | YES | 16 | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DFP | - | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | - | No | 5 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | FLAT | - | 1 | 1.27 mm | - | not_compliant | - | - | R-XDFP-F16 | Not Qualified | 18 V | MILITARY | 3 V | - | - | 8 | - | 4000/14000/40000 | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | 840 ns | - | - | - | RIGHT | 1250000 Hz | - | - | - | - | - | - | - | ||
![]() TM74HC164 TM(Shenzhen Titan Micro Elec) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | 74HC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |