- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Operating Mode | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Organization | Output Characteristics | Logic Type | Memory Width | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Trigger Type | Access Time (Max) | High Level Output Current | Parallel/Serial | Low Level Output Current | Memory IC Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHC595PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AHC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | 74AHC595 | - | Serial to Parallel, Serial | - | - | Tri-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74HC595AN Texas Instruments | 345 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD74HCT670MTG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | NOT SPECIFIED | 74HCT670 | - | Universal | - | Not Qualified | Tri-State | - | 5.5V | 2/6V | - | - | - | - | - | - | ASYNCHRONOUS | 6mA | - | 50 ns | - | - | - | - | - | 4X4 | - | Register File | 4 | - | - | - | 4 | - | 53 ns | -6mA | PARALLEL | 6mA | STANDARD SRAM | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4035BEY STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1 | - | -55°C~125°C | Tube | - | 4000B | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | J AND KBAR SERIAL INPUT | - | 3V~15V | DUAL | - | 245 | - | 5V | - | NOT SPECIFIED | HCF4035 | - | Parallel to Serial | - | Not Qualified | Complementary | - | 20V | - | - | 3V | 8 | - | - | 50pF | - | - | - | 150 ns | - | - | - | Shift Register | - | - | - | Shift Register | - | CONFIGURABLE | - | - | 4 | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | RIGHT | 2000000Hz | - | - | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 100336QI ON Semiconductor | 685 |
| Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 1 | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | CAN ALSO BE OPERATED AS A COUNTER | - | 4.2V~5.7V | QUAD | NO LEAD | - | - | - | - | - | 100336 | - | Serial to Parallel | - | - | Complementary | - | - | - | - | - | 4 | - | - | - | - | - | 4 | 1.8 ns | - | 5.5 ns | - | Counter, Shift Register | - | - | - | Shift Register | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | 350 MHz | BIDIRECTIONAL | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SN74LS165ANSR Texas Instruments | 1900 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.005886mg | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | NOT SPECIFIED | 74LS165 | - | Parallel or Serial to Serial | - | Not Qualified | Complementary | 5V | - | 5V | - | - | - | - | - | - | - | - | - | 25 ns | - | 35 ns | LS | OR, Shift Register | Unidirectional | - | - | Shift Register | - | - | - | - | 8 | POSITIVE EDGE | - | - | - | - | - | - | 30mA | 9 | - | 25 MHz | - | 25000000Hz | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() 84095012A Texas Instruments | 501 |
| - | - | ACTIVE (Last Updated: 1 week ago) | Surface Mount | - | - | 20 | - | 1 | Military grade | - | - | - | - | - | - | - | - | 20 | - | - | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | TUBE | - | QUAD | - | - | 1 | 5V | - | - | - | 20 | - | - | Qualified | - | 5V | - | - | MILITARY | - | - | 6V | 2V | 50pF | - | - | 8 | 225 ns | 8μA | - | HC/UH | Shift Register | Unidirectional | - | - | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | 0.0052 A | - | POSITIVE EDGE | - | - | - | - | - | No | - | - | - | 25 MHz | - | - | 2.03mm | - | 8.89mm | 8.89mm | 1.83mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS594NE4 Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | - | PDIP | 16 | 949.99252mg | 1 | - | - | - | - | - | e4 | no | - | - | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 16 | - | - | - | - | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | 30pF | - | - | 8 | 30 ns | - | 57 ns | LS | Shift Register | Unidirectional | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | 65mA | - | 9 | 20 MHz | - | - | - | - | - | 7.62mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HCT164MTG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | 14 | 129.387224mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 14 | - | - | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | - | - | - | 36 ns | - | 57 ns | HCT | Shift Register | Unidirectional | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 8 | POSITIVE EDGE | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 3.9mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS165DRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOIC | 16 | 139.989945mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | CLOCK INHIBIT | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | - | - | - | 14 ns | - | - | ALS | OR, Shift Register | Unidirectional | - | - | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | 8 | POSITIVE EDGE | - | - | - | - | - | - | - | 9 | - | 45 MHz | - | 45000000Hz | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV165ANSRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOP | 16 | 200.686274mg | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 16 | - | - | - | - | - | - | 3.3V | INDUSTRIAL | - | 1 | 5.5V | 2V | - | - | - | 8 | 11.9 ns | - | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | - | 3-STATE | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 9 | 2 | 45 MHz | - | 50000000Hz | - | - | - | 5.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74AHCT594DBRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SSOP | 16 | 128.593437mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | PARALLEL OUTPUT IS REGISTERED | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 16 | - | - | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | - | - | - | - | - | 9.2 ns | - | - | AHCT/VHCT/VT | Shift Register | Unidirectional | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 8 | POSITIVE EDGE | - | - | - | - | - | - | - | - | 9 | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74AHCT594NSRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOP | 16 | 200.686274mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | PARALLEL OUTPUT IS REGISTERED | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | - | 8 | 9.2 ns | - | 10.7 ns | AHCT/VHCT/VT | Shift Register | Unidirectional | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 9 | - | - | - | - | 2mm | - | 5.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV166APWG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | TSSOP | 16 | 61.887009mg | 1 | - | - | Rail/Tube | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 16 | - | - | - | - | 5V | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | - | - | - | 8 | 11.9 ns | - | 26 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | - | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 9 | - | - | - | 35000000Hz | - | - | 5mm | 4.4mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV166ANSRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOP | 16 | 200.686274mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 16 | - | - | - | - | 5V | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | - | - | - | 8 | 11.9 ns | - | 26 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | - | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 9 | - | - | - | 35000000Hz | - | 2mm | - | 5.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74F299DWRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOIC | 20 | 500.000539mg | - | - | - | Tape and Reel | - | - | e4 | yes | - | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 20 | - | - | - | - | 5V | - | 5V | COMMERCIAL | - | 1 | 5.5V | 4.5V | 50pF | - | - | 8 | 11 ns | - | 15 ns | F/FAST | Shift Register | Bidirectional | - | 3-STATE | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | 95mA | 10 | - | 70 MHz | - | 70000000Hz | - | 2.65mm | - | 7.5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC165PWE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | TSSOP | 16 | 59.987591mg | 1 | - | - | Rail/Tube | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 16 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | - | - | - | 8 | 26 ns | - | 190 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | 5mm | 4.4mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74AHC595DE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOIC | 16 | 139.989945mg | 1 | - | - | Rail/Tube | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 16 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 2V | - | - | - | 8 | 10.2 ns | - | 18.5 ns | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | 3-STATE | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74AHCT594DRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | PARALLEL OUTPUT IS REGISTERED | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | - | 8 | 9.2 ns | - | 10.7 ns | AHCT/VHCT/VT | Shift Register | Unidirectional | - | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV165ADBR Texas Instruments | 370 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | 128.593437mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | - | 74LV165 | - | Parallel or Serial to Serial | 2 | - | Complementary | - | 5.5V | 3.3V | - | 2V | 8 | - | - | 50pF | - | - | 8 | 11.9 ns | - | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | - | 3-STATE | Shift Register | - | - | - | 0.05 A | - | POSITIVE EDGE | - | - | - | - | - | No | - | - | - | 45 MHz | - | 50000000Hz | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | ROHS3 Compliant | Lead Free |