- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Max Input Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Count Direction | Multiplexed Display Capability | Max Frequency@Nom-Sup | Display Mode | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU4094BCF-E2 ROHM Semiconductor | 76 | - | - | 6 Weeks | - | Copper, Tin | Surface Mount | - | SOP | 16 | - | - | - | - | Tape & Reel (TR) | 2008 | - | e2 | yes | Active | 1 (Unlimited) | 16 | - | - | TIN COPPER | 85°C | -40°C | COMPLIMENTARY SERIAL OUTPUT ALSO AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 10 | - | 16 | - | - | - | - | 15V | - | - | INDUSTRIAL | - | - | 18V | 3V | - | 50pF | - | 8 | 270 ns | - | 840 ns | - | Latch, Shift Register | Unidirectional | 3-STATE | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | 1 | - | 10 | 3 MHz | - | - | - | - | - | - | 4.4mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC594N Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | - | -40°C~125°C | Tube | - | 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | - | 2V~5.5V | DUAL | - | NOT SPECIFIED | - | 3.3V | 2.54mm | 115MHz | NOT SPECIFIED | 74AHC594 | - | Serial to Parallel | - | Not Qualified | Push-Pull | 5V | - | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | 9.2 ns | - | 14.4 ns | AHC/VHC/H/U/V | D-Type, Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | 0.05 A | 8 | - | - | POSITIVE EDGE | 40μA | - | 0.04mA | 1 | - | 9 | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPIC6A596DWG4 Texas Instruments | 2889 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | - | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | TPIC6A596 | - | Serial to Parallel, Serial | - | - | Open Drain | 5V | - | - | - | - | - | - | - | - | 30pF | - | - | 125 ns | - | 125 ns | 6A | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | 5mA | 1 | - | 9 | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HV5408PG-B-G Microchip Technology | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 44-QFP | 44 | 498.611413mg | 1 | Industrial grade | -40°C~85°C | Tray | 2011 | - | e3 | - | Active | 3 (168 Hours) | 44 | - | EAR99 | MATTE TIN | - | - | - | - | 10.8V~13.2V | QUAD | GULL WING | - | - | 12V | 0.8mm | - | - | HV5408 | - | Serial to Parallel | - | - | Push-Pull | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latch, Shift Register | Unidirectional | - | - | Shift Register | - | - | - | 32 | AC PLASMA DISPLAY DRIVER | - | - | - | - | - | - | - | - | 8 MHz | - | NO | - | SEGMENT | 2mm | 10mm | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC164B1R STMicroelectronics | 4200 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 1.620005g | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | - | - | 4.5V | - | - | - | M74HC164 | - | Serial to Parallel | - | - | Push-Pull | - | 6V | - | - | 2V | 8 | - | - | - | 50pF | - | 8 | 265 ns | - | 265 ns | HC/UH | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | - | - | - | POSITIVE EDGE | - | - | - | 2 | - | - | - | - | - | - | - | 5.1mm | 20mm | 7.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS165D Texas Instruments | 66 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CLOCK INHIBIT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | 45MHz | - | 74ALS165 | - | Parallel or Serial to Serial | - | - | Complementary | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | - | 22 ns | - | 22 ns | ALS | Shift Register | Unidirectional | - | - | Shift Register | - | - | - | 8 | - | - | POSITIVE EDGE | - | No | - | 9 | 24mA | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS165N Texas Instruments | 2791 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | Not Applicable | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CLOCK INHIBIT | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | 45MHz | - | 74ALS165 | - | Parallel or Serial to Serial | - | - | Complementary | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | - | 14 ns | - | 22 ns | ALS | OR, Shift Register | Unidirectional | - | - | Shift Register | - | - | - | 8 | - | - | POSITIVE EDGE | - | No | 24mA | 9 | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS164ADR Texas Instruments | 30 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | AND-GATED SERIAL (A AND B) INPUTS | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74ALS164 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | 8 | 11 ns | - | 20 ns | ALS | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | - | - | - | POSITIVE EDGE | - | No | 24mA | - | - | 8 | 50 MHz | - | - | 50000000Hz | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV8153PW Texas Instruments | 1798 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | 3V~5.5V 3V~13.2V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 74LV8153 | - | Serial to Parallel | 9 | - | Open Collector, Push-Pull | 5.5V | - | - | - | 3V | - | - | - | 40mA | 50pF | - | - | 200 ns | - | - | LV/LV-A/LVX/H | Shift Register | - | 3-STATE | - | Shift Register | TRUE | - | 0.04 A | 8 | - | - | POSITIVE EDGE | - | No | - | - | - | - | - | RIGHT | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS166N Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | 45MHz | - | 74ALS166 | - | Parallel or Serial to Serial | - | - | Push-Pull | 5V | - | - | - | - | - | - | - | - | 50pF | - | - | 13 ns | - | 14 ns | ALS | OR, Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | No | 24mA | - | - | 3 | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC165PWT Texas Instruments | 28500 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | 29MHz | NOT SPECIFIED | 74HC165 | - | Parallel or Serial to Serial | - | Not Qualified | Complementary | 5V | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | 26 ns | - | 190 ns | HC/UH | Shift Register | Unidirectional | - | - | Shift Register | - | - | 0.0052 A | 8 | - | - | POSITIVE EDGE | 80μA | No | - | 9 | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS299N Texas Instruments | 204 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HOLD MODE; COMMON I/O PINS | - | 4.75V~5.25V | DUAL | - | 260 | - | 5V | - | 35MHz | - | 74LS299 | - | Universal | - | - | Tri-State | 5V | - | 5V | - | - | 2 | - | - | - | - | 33mA | - | 40 ns | - | 40 ns | LS | Shift Register | Bidirectional | 3-STATE | - | Shift Register | TRUE | - | - | 8 | - | 39 ns | POSITIVE EDGE | - | No | - | - | 53mA | - | - | - | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT595PW Texas Instruments | 1321 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | - | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | 170MHz | - | 74AHCT595 | - | Serial to Parallel, Serial | - | - | Tri-State | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | - | 12 ns | - | 12 ns | AHCT/VHCT/VT | Shift Register | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | No | 0.04mA | 1 | 1μA | 9 | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4015M Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | 60MHz | - | 74HC4015 | - | Serial to Parallel | - | - | Push-Pull | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | 30 ns | 8μA | 490 ns | HC/UH | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 4 | - | 37 ns | POSITIVE EDGE | - | No | 0.08mA | 1 | 1μA | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT165M Texas Instruments | 1555 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 1 | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | SISO OPERATION ALSO AVAILABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74HCT165 | - | Parallel or Serial to Serial | - | - | Complementary | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | - | 40 ns | 8μA | 60 ns | HCT | OR, Shift Register | Unidirectional | - | - | Shift Register | - | - | 0.004 A | 8 | - | 50 ns | POSITIVE EDGE | - | No | - | 9 | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV166APW Texas Instruments | 700 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | 1 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | 74LV166 | - | Parallel or Serial to Serial | - | - | Push-Pull | - | 5.5V | 3.3V | - | 2V | 8 | - | - | - | 50pF | - | 8 | 26 ns | - | 26 ns | LV/LV-A/LVX/H | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | 0.05 A | - | - | - | POSITIVE EDGE | - | No | - | - | - | 2 | 90 MHz | - | - | 35000000Hz | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS166NSR Texas Instruments | 171 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.005886mg | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | 74ALS166 | - | Parallel or Serial to Serial | - | Not Qualified | Push-Pull | 5V | - | 5V | - | - | - | - | - | - | - | - | - | 13 ns | - | 14 ns | ALS | OR, Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | No | 24mA | 9 | - | - | 45 MHz | - | - | 45000000Hz | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT595N Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | - | -40°C~85°C | Tube | - | 74AHCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | - | 5V | 2.54mm | 115MHz | NOT SPECIFIED | 74AHCT595 | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | - | 10.2 ns | - | 12 ns | AHCT/VHCT/VT | Shift Register | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | No | 0.04mA | 1 | 40μA | 9 | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV165APWRG4 Texas Instruments | 32 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | 74LV165 | - | Parallel or Serial to Serial | 2 | - | Complementary | - | 5.5V | 3.3V | - | 2V | 8 | - | - | - | 50pF | - | 8 | 11.9 ns | 20μA | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | 3-STATE | - | Shift Register | - | - | 0.05 A | - | - | - | POSITIVE EDGE | - | No | - | - | - | - | 45 MHz | - | - | 50000000Hz | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14021BDG ON Semiconductor | 3 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 665.986997mg | 1 | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | 40 | 4021 | - | Parallel or Serial to Serial | - | - | Push-Pull | - | - | - | - | 3V | 6 | - | - | - | - | - | - | 800 ns | - | 800 ns | - | OR, Shift Register | Unidirectional | - | Halogen Free | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 9 | - | 3 | 4 MHz | - | - | - | - | 1.5mm | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free |