- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Output Polarity | Logic IC Type | Number of Bits per Element | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4015BM96E4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | 2 | - | - | - | Tape and Reel | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 16 | - | - | 15V | - | - | MILITARY | - | - | 18V | 3V | - | - | 120 ns | 400 ns | - | Shift Register | Unidirectional | - | TRUE | SERIAL IN PARALLEL OUT | 4 | - | POSITIVE EDGE | - | - | 1 | - | 8.5 MHz | - | 3000000Hz | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC164DTG4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 14 | 130.010913mg | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | AND-GATED SERIAL INPUTS (A AND B) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 14 | - | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | - | - | 30 ns | 255 ns | HC/UH | Shift Register | Unidirectional | - | TRUE | SERIAL IN PARALLEL OUT | 8 | - | POSITIVE EDGE | - | - | 2 | - | - | - | 5000000Hz | - | - | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4021BMTE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | - | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | OUTPUTS ALSO AVAILABLE AT 6TH AND 7TH STAGE OF THE SHIFT REGISTER ;ALSO OPERATES AS SISO | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | 15V | - | - | MILITARY | - | 1 | 18V | 3V | - | 8 | 120 ns | 320 ns | - | OR, Shift Register | Unidirectional | - | TRUE | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | - | 9 | 3 | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS164ADRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 14 | 130.010913mg | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | AND-GATED SERIAL (A AND B) INPUTS | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 14 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | 50pF | - | 11 ns | 20 ns | ALS | Shift Register | Unidirectional | - | TRUE | SERIAL IN PARALLEL OUT | 8 | - | POSITIVE EDGE | - | - | 2 | - | 50 MHz | - | 50000000Hz | - | - | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC195NSRG4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | - | 16 | 200.686274mg | 1 | - | - | - | Tape and Reel | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | COMPLEMENTARY SERIAL SHIFT RIGHT OUTPUT; J AND KBAR SERIAL INPUT | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 16 | - | - | 5V | - | - | MILITARY | - | - | 6V | 2V | - | - | 30 ns | 265 ns | HC/UH | Shift Register | Unidirectional | - | TRUE | PARALLEL IN PARALLEL OUT | 4 | - | POSITIVE EDGE | - | - | 6 | - | 23 MHz | - | 20000000Hz | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV166ADGVRE4 Texas Instruments | In Stock | - | - | Surface Mount | TFSOP | - | 16 | 40.001177mg | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | - | - | 16 | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 2V | - | 8 | 11.9 ns | 26 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | - | TRUE | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | - | 9 | - | - | - | 35000000Hz | - | 4.4mm | 3.6mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV164ADGVRE4 Texas Instruments | In Stock | - | - | Surface Mount | TFSOP | - | 14 | 40.001177mg | 1 | - | - | - | Tape and Reel | e4 | yes | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | AND-GATED SERIAL INPUTS (A AND B) | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | - | - | 14 | - | - | 5V | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | - | - | 11 ns | 24 ns | LV/LV-A/LVX/H | Shift Register | Unidirectional | 3-STATE | TRUE | SERIAL IN PARALLEL OUT | 8 | - | POSITIVE EDGE | - | - | 2 | - | - | - | 45000000Hz | - | 4.4mm | 3.6mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74AS194DRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 139.989945mg | - | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | HOLD MODE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | 5V | - | 5V | COMMERCIAL | - | 1 | 5.5V | 4.5V | 50pF | 4 | 7 ns | - | AS | Shift Register | Bidirectional | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | POSITIVE EDGE | - | 53mA | 6 | 4 | 80 MHz | - | 80000000Hz | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SNJ54LS195AW Texas Instruments | In Stock | - | Datasheet | Surface Mount | - | - | 16 | - | 1 | - | - | Military grade | Rail/Tube | - | no | - | 16 | EAR99 | - | 125°C | -55°C | COMPLEMENTARY SERIAL SHIFT RIGHT OUTPUT; J AND KBAR SERIAL INPUT | - | DUAL | FLAT | NOT SPECIFIED | 1 | 5V | - | not_compliant | NOT SPECIFIED | 16 | - | Not Qualified | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | 4 | 30 ns | - | LS | Shift Register | Unidirectional | - | TRUE | PARALLEL IN PARALLEL OUT | - | MIL-PRF-38535 | POSITIVE EDGE | - | - | - | - | 30 MHz | - | 30000000Hz | 2.03mm | - | 6.73mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74HC164PWE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 14 | 59.987591mg | 1 | - | - | - | Rail/Tube | e4 | yes | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | AND-GATED SERIAL INPUTS (A AND B) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 14 | - | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | - | - | 30 ns | 255 ns | HC/UH | Shift Register | Unidirectional | - | TRUE | SERIAL IN PARALLEL OUT | 8 | - | POSITIVE EDGE | - | - | 2 | - | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4035BM96E4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | J AND K BAR SERIAL INPUT | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | 15V | - | - | MILITARY | - | - | 18V | 3V | - | - | 150 ns | 500 ns | - | OR, Shift Register | Unidirectional | - | CONFIGURABLE | PARALLEL IN PARALLEL OUT | 4 | - | POSITIVE EDGE | - | - | 6 | - | 8 MHz | - | 2000000Hz | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS299NE4 Texas Instruments | In Stock | - | - | Through Hole | PDIP | - | 20 | 1.1991g | - | - | - | - | Rail/Tube | e4 | yes | - | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 20 | - | - | 5V | - | 5V | COMMERCIAL | - | 1 | 5.5V | 4.5V | 50pF | 8 | 19 ns | 25 ns | ALS | Shift Register | Bidirectional | 3-STATE | TRUE | PARALLEL IN PARALLEL OUT | - | - | POSITIVE EDGE | - | - | 10 | - | 30 MHz | - | - | - | 24.325mm | 7.62mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV595APWTG4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | 1 | - | - | - | Tape and Reel | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 16 | - | - | 5V | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | - | 8 | 10.2 ns | 25.5 ns | LV/LV-A/LVX/H | Shift Register | Unidirectional | 3-STATE | TRUE | SERIAL IN PARALLEL OUT | - | - | POSITIVE EDGE | - | - | - | 9 | 45 MHz | - | 40000000Hz | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV166ADBRE4 Texas Instruments | In Stock | - | - | Surface Mount | SSOP | - | 16 | 130.010913mg | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 16 | - | - | 5V | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | - | 8 | 11.9 ns | 26 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | - | TRUE | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | - | 9 | - | - | - | 35000000Hz | 2mm | 6.2mm | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4035BPWRE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | J AND K BAR SERIAL INPUT | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | 15V | - | - | MILITARY | - | - | 18V | 3V | - | - | 150 ns | 500 ns | - | OR, Shift Register | Unidirectional | - | CONFIGURABLE | PARALLEL IN PARALLEL OUT | 4 | - | POSITIVE EDGE | - | - | 6 | - | 8 MHz | - | 2000000Hz | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC597NSRG4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | - | 16 | 200.686274mg | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 16 | - | - | 5V | - | - | MILITARY | - | - | 6V | 2V | - | 8 | 41 ns | 360 ns | HC/UH | OR, Shift Register | Unidirectional | - | TRUE | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | - | 9 | - | 23 MHz | - | 20000000Hz | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC166PWTG4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 16 | - | - | 5V | - | - | INDUSTRIAL | 2V | - | 6V | - | - | - | 26 ns | - | HC/UH | OR, Shift Register | Unidirectional | - | TRUE | PARALLEL IN SERIAL OUT | 8 | - | POSITIVE EDGE | - | - | 9 | - | - | - | 25000000Hz | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS166NSRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | - | 16 | 200.005886mg | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | 8 | 13 ns | 14 ns | ALS | OR, Shift Register | Unidirectional | - | TRUE | PARALLEL IN SERIAL OUT | - | - | POSITIVE EDGE | - | - | 9 | - | 45 MHz | - | - | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV164ARGYRG4 Texas Instruments | In Stock | - | - | Surface Mount | VQFN | - | 14 | 32.205058mg | 1 | - | - | - | Tape and Reel | e4 | yes | 2 (1 Year) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | AND-GATED SERIAL INPUTS (A AND B) | - | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 14 | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 2V | - | - | 11 ns | 24 ns | LV/LV-A/LVX/H | Shift Register | Unidirectional | 3-STATE | TRUE | SERIAL IN PARALLEL OUT | 8 | - | POSITIVE EDGE | - | - | 2 | - | - | - | 40000000Hz | - | 3.5mm | 3.5mm | No | RoHS Compliant | Contains Lead | ||
![]() SNJ54AS194FK Texas Instruments | In Stock | - | - | - | - | YES | - | - | - | 125°C | -55°C | Military grade | - | - | no | - | 20 | - | - | - | - | HOLD MODE | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | 20 | S-CQCC-N20 | Not Qualified | - | 5.5V | - | MILITARY | 4.5V | - | - | - | 50pF | 4 | - | - | AS | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | MIL-PRF-38535 | POSITIVE EDGE | 8 ns | 60mA | - | - | 75 MHz | BIDIRECTIONAL | - | 2.03mm | 8.89mm | 8.89mm | - | Non-RoHS Compliant | Contains Lead |