- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Number of Bits per Element | Trigger Type | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS166NE4 Texas Instruments | In Stock | - | - | Through Hole | - | PDIP | 16 | 949.99252mg | 1 | - | - | - | e4 | yes | - | - | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 16 | - | - | - | - | 5V | - | - | COMMERCIAL | - | - | 5.5V | 4.5V | 50pF | - | 8 | 13 ns | 14 ns | ALS | OR, Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | 24mA | 9 | - | 45 MHz | - | - | - | - | 7.62mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4014BPWE4 Texas Instruments | In Stock | - | - | Surface Mount | - | TSSOP | 16 | 61.887009mg | - | - | Rail/Tube | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | OUTPUTS ALSO AVAILABLE AT 6TH AND 7TH STAGE OF THE SHIFT REGISTER; ALSO OPERATES AS SISO | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 16 | - | - | - | - | 15V | - | - | MILITARY | - | 1 | 18V | 3V | - | - | 8 | 120 ns | 320 ns | - | OR, Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | 3 | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV165APWE4 Texas Instruments | In Stock | - | - | Surface Mount | - | TSSOP | 16 | 59.987591mg | 1 | - | Rail/Tube | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 16 | - | 2 | - | - | 5V | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | - | - | 8 | 11.9 ns | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | 3-STATE | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | - | 45 MHz | 50000000Hz | - | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC166PWRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | TSSOP | 16 | 61.887009mg | 1 | - | Tape and Reel | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | - | 16 | - | - | Not Qualified | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | - | - | 8 | 26 ns | 190 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | - | - | 25000000Hz | - | - | 5mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() SN74HC166DTG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 139.989945mg | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | - | - | 8 | 26 ns | 190 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | - | - | 25000000Hz | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74AHCT594PWE4 Texas Instruments | In Stock | - | - | Surface Mount | - | TSSOP | 16 | 59.987591mg | 1 | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | PARALLEL OUTPUT IS REGISTERED | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 16 | - | - | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | 8 | 9.2 ns | 10.7 ns | AHCT/VHCT/VT | Shift Register | Unidirectional | - | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | - | - | - | - | 9 | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV165APWTG4 Texas Instruments | In Stock | - | - | Surface Mount | - | TSSOP | 16 | 61.887009mg | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 16 | - | 2 | - | - | 5V | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | - | - | 8 | 11.9 ns | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | 3-STATE | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | - | 45 MHz | 50000000Hz | - | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4014BMTE4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | - | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | OUTPUTS ALSO AVAILABLE AT 6TH AND 7TH STAGE OF THE SHIFT REGISTER; ALSO OPERATES AS SISO | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 15V | - | - | MILITARY | - | 1 | 18V | 3V | - | - | 8 | 120 ns | 320 ns | - | OR, Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | 3 | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC595SM96E4 Texas Instruments | In Stock | - | - | Surface Mount | - | SSOP | 16 | 128.593437mg | 1 | - | Tape and Reel | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 16 | - | - | - | - | 5V | - | - | MILITARY | - | - | 6V | 2V | - | - | 8 | 34 ns | 300 ns | HC/UH | Shift Register | Unidirectional | 3-STATE | - | TRUE | SERIAL IN PARALLEL OUT | - | POSITIVE EDGE | - | - | - | - | 9 | 25 MHz | 25000000Hz | - | 2mm | 6.2mm | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC165DTE4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 139.989945mg | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | - | - | 8 | 26 ns | 190 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | - | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() CD4014BM96G4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | - | - | Tape and Reel | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | OUTPUTS ALSO AVAILABLE AT 6TH AND 7TH STAGE OF THE SHIFT REGISTER; ALSO OPERATES AS SISO | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 15V | - | - | MILITARY | - | 1 | 18V | 3V | - | - | 8 | 120 ns | 320 ns | - | OR, Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | 3 | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC194MG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | 1 | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | HOLD MODE | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 16 | - | - | - | - | 5V | - | - | MILITARY | - | - | 6V | 2V | - | - | - | 30 ns | 265 ns | HC/UH | Shift Register | Bidirectional | - | - | TRUE | PARALLEL IN PARALLEL OUT | 4 | POSITIVE EDGE | - | - | - | 6 | - | 23 MHz | 20000000Hz | 1.58mm | - | 9.9mm | 3.91mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC195ME4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | 1 | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | COMPLEMENTARY SERIAL SHIFT RIGHT OUTPUT; J AND KBAR SERIAL INPUT | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 16 | - | - | - | - | 5V | - | - | MILITARY | - | - | 6V | 2V | - | - | - | 30 ns | 265 ns | HC/UH | Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN PARALLEL OUT | 4 | POSITIVE EDGE | - | - | - | 6 | - | 23 MHz | 20000000Hz | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC195PWTE4 Texas Instruments | In Stock | - | - | Surface Mount | - | TSSOP | 16 | 61.887009mg | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | COMPLEMENTARY SERIAL SHIFT RIGHT OUTPUT; J AND KBAR SERIAL INPUT | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 16 | - | - | - | - | 5V | - | - | MILITARY | - | - | 6V | 2V | - | - | - | 30 ns | 265 ns | HC/UH | Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN PARALLEL OUT | 4 | POSITIVE EDGE | - | - | - | 6 | - | 23 MHz | 20000000Hz | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74F299DWG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 20 | 500.000539mg | - | - | Rail/Tube | - | e4 | yes | - | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 20 | - | - | - | - | 5V | - | 5V | COMMERCIAL | - | 1 | 5.5V | 4.5V | 50pF | - | 8 | 11 ns | 15 ns | F/FAST | Shift Register | Bidirectional | 3-STATE | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | - | - | 95mA | 10 | - | 70 MHz | 70000000Hz | - | 2.65mm | - | 7.5mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HCT597ME4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | 1 | - | Rail/Tube | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | - | 8 | 56 ns | 84 ns | HCT | Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | - | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS597DG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 139.989945mg | 1 | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | SISO OPERATION ALSO AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 8 | 60 ns | 60 ns | LS | Shift Register | Unidirectional | 3-STATE | - | TRUE | PARALLEL IN SERIAL OUT | - | POSITIVE EDGE | - | - | - | 9 | - | 20 MHz | 20000000Hz | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74AHC595DBRE4 Texas Instruments | In Stock | - | - | Surface Mount | - | SSOP | 16 | 130.010913mg | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 16 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 2V | - | - | - | 10.2 ns | - | AHC/VHC/H/U/V | Shift Register | Unidirectional | 3-STATE | - | TRUE | SERIAL IN PARALLEL OUT | 8 | POSITIVE EDGE | - | - | - | - | 9 | - | - | - | 2mm | 6.2mm | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS299DWG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 20 | 500.000539mg | - | - | Rail/Tube | - | e4 | yes | - | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 20 | - | - | - | - | 5V | - | 5V | COMMERCIAL | - | 1 | 5.5V | 4.5V | 50pF | - | 8 | 19 ns | 25 ns | ALS | Shift Register | Bidirectional | 3-STATE | - | TRUE | PARALLEL IN PARALLEL OUT | - | POSITIVE EDGE | - | - | - | 10 | - | 30 MHz | - | - | 2.65mm | - | 7.5mm | No | RoHS Compliant | Contains Lead | ||
![]() CY29FCT818CTQCTG4 Texas Instruments | In Stock | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24 | - | 1 | -40°C~85°C | Tape & Reel (TR) | 29FCT | - | - | Obsolete | 2 (1 Year) | 24 | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.635mm | NOT SPECIFIED | CY29FCT818 | - | Universal | - | Not Qualified | Tri-State | - | 5.25V | - | - | 4.75V | - | - | - | - | 2 | - | 7.2 ns | - | FCT | - | - | 3-STATE | Register, Pipeline | TRUE | - | 8 | - | -32mA | 64mA | - | - | - | - | - | - | - | - | 3.9mm | - | ROHS3 Compliant | Lead Free |