- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Organization | Output Characteristics | Halogen Free | Logic Type | Standby Current-Max | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Max Input Current | High Level Output Current | Parallel/Serial | Propagation Delay (tpd) | Low Level Output Current | Memory IC Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Count Direction | Output Enable | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74ACT299M Texas Instruments | 250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | 1 | Military grade | -55°C~125°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 90MHz | - | 74ACT299 | Universal | - | Tri-State | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 18.6 ns | 8μA | 18.6 ns | ACT | Shift Register | Bidirectional | - | 3-STATE | - | Shift Register | - | TRUE | 0.024 A | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | No | - | 10 | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EP142FAG ON Semiconductor | 229 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | 1 | - | -40°C~85°C | Tray | 2006 | 10EP | e3 | yes | Obsolete | 2 (1 Year) | 32 | - | - | Tin (Sn) | - | - | ECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V; SIPO OPERATION ALSO AVAILABLE | - | 3V~5.5V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 40 | 10EP142 | Universal | - | Push-Pull | - | - | 5.5V | +-3.3/+-5V | 3V | - | - | - | - | - | - | 800 ps | - | 825 ps | 10E | Shift Register | Unidirectional | - | - | Halogen Free | Shift Register | - | TRUE | - | - | 9 | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 10 | - | - | 3000 MHz | - | - | 3000000000Hz | - | 7mm | 7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74HC165QPWREP Texas Instruments | 3580 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CLOCK INHIBIT | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | - | - | 74HC165 | Parallel or Serial to Serial | - | Complementary | 5V | - | 6V | 2/6V | 2V | - | - | - | - | 50pF | - | 26 ns | - | 225 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | - | Shift Register | - | - | 0.0052 A | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | No | - | 9 | - | - | 25 MHz | - | - | 25000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT166E Texas Instruments | 650 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | 1 | - | -55°C~125°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | SISO OPERATION ALSO AVAILABLE | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | 25MHz | - | 74HCT166 | Parallel or Serial to Serial | - | Push-Pull | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 40 ns | 8μA | 60 ns | HCT | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | 0.004 A | - | 8 | 50 ns | POSITIVE EDGE | - | - | - | - | - | - | No | - | 9 | 1μA | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4094ADTR2G ON Semiconductor | 2500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 3V | 0.65mm | - | - | NOT SPECIFIED | 74HC4094 | Serial to Parallel, Serial | Not Qualified | Tri-State | - | - | 6V | 2/6V | 2V | - | - | - | - | - | - | 33 ns | - | 170 ns | HC/UH | AND, Latch, Shift Register | Unidirectional | - | 3-STATE | Halogen Free | Shift Register | - | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000000Hz | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14094BCPG ON Semiconductor | 1121 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 4.535924g | 1 | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | - | 260 | 5V | - | - | - | - | 4094 | Serial to Parallel | - | Tri-State | - | - | - | - | - | - | 2 | - | - | - | - | 840 ns | - | 840 ns | - | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 3 | 1μA | - | - | - | - | - | 3.429mm | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD74ACT164M Texas Instruments | 230 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 1 | - | -55°C~125°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 70MHz | - | 74ACT164 | Serial to Parallel | - | Push-Pull | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 15.8 ns | 8μA | 15.8 ns | ACT | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | No | - | 2 | 1μA | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC164M ON Semiconductor | 49 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | 1 | - | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | - | - | 74VHC164 | Serial to Parallel | - | Push-Pull | - | - | 5.5V | 2/5.5V | 2V | - | 8 | - | - | 50pF | 8 | 18.5 ns | 4μA | 18.5 ns | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45000000Hz | 1.5mm | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4021BCM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 142.994995mg | - | - | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | 16MHz | - | 4021 | Parallel or Serial to Serial | - | Push-Pull | - | - | - | - | - | 15V | - | - | - | - | - | 140 ns | - | 350 ns | - | OR, Shift Register | - | - | - | - | Shift Register | - | - | - | 1 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LV594APWRG4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | - | - | 74LV594 | Serial to Parallel | - | Push-Pull | - | - | 5.5V | 3.3V | 2V | - | 8 | - | - | 50pF | 8 | 9.2 ns | - | 19 ns | LV/LV-A/LVX/H | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | 0.05 A | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | No | 0.02mA | - | - | - | - | - | - | 30000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV166APWR Texas Instruments | 708 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | - | - | 74LV166 | Parallel or Serial to Serial | - | Push-Pull | - | - | 5.5V | 3.3V | 2V | - | 8 | - | - | 50pF | 8 | 11.9 ns | - | 26 ns | LV/LV-A/LVX/H | OR, Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | 0.05 A | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | No | - | - | - | 2 | 90 MHz | - | - | 35000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC164FT Toshiba Semiconductor and Storage | 68 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2015 | TC74VHC | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | unknown | - | NOT SPECIFIED | - | Serial to Parallel | - | Push-Pull | - | - | 5.5V | - | 2V | - | - | - | - | - | - | - | 4μA | - | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | RoHS Compliant | - | ||
![]() CD74ACT164E Texas Instruments | 85 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 927.99329mg | - | - | -55°C~125°C | Tube | - | 74ACT | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | 70MHz | - | 74ACT164 | Serial to Parallel | - | Push-Pull | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 15.8 ns | 8μA | 15.8 ns | ACT | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | - | 1 | 8 | - | POSITIVE EDGE | 1μA | - | - | - | - | - | No | - | 2 | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS670NSR Texas Instruments | 1272 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | - | - | 74LS670 | Universal | - | Tri-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | - | 45 ns | - | 50 ns | - | - | - | 4X4 | 3-STATE | - | Register File | 0.05A | - | - | - | - | - | - | - | -2.6mA | PARALLEL | - | 8mA | STANDARD SRAM | - | - | 4 | - | - | - | - | NO | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT4094ADR2G ON Semiconductor | 30 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 1998 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | - | - | NOT SPECIFIED | 74HCT4094 | Serial to Parallel | Not Qualified | Tri-State | - | - | 5.5V | 5V | 4.5V | - | - | - | - | - | - | - | - | - | HCT | Latch, Shift Register | Unidirectional | - | 3-STATE | Halogen Free | Shift Register | - | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | 39 ns | - | - | - | - | 2 | - | - | - | - | - | - | 1.5mm | 10mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC164TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 140.30179mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4.5V | 0.65mm | - | - | 30 | M74HC164 | Serial to Parallel | - | Push-Pull | - | - | 6V | - | 2V | - | 8 | - | - | - | 8 | 27 ns | - | 265 ns | HC/UH | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 30000000Hz | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC594NSR Texas Instruments | 3339 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.005886mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | - | NOT SPECIFIED | 74AHC594 | Serial to Parallel | Not Qualified | Push-Pull | 5V | - | - | - | 2V | - | - | - | - | 50pF | - | 9.2 ns | - | 14.4 ns | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | 0.05 A | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | - | 0.04mA | 1 | - | 9 | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NPIC6C595D-Q100,11 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | - | PIC6C595 | Serial to Parallel, Serial | - | Open Drain | 5V | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | NPIC | Shift Register | Unidirectional | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MM74HC589M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 1 | - | -40°C~85°C | Tube | 2001 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | 50MHz | - | 74HC589 | Universal | - | Tri-State | - | - | - | - | - | - | 1 | 6V | 2V | - | 8 | 36 ns | - | 340 ns | - | Shift Register | - | - | - | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HCT164D,653 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | - | - | NOT SPECIFIED | 74HCT164 | Serial to Parallel | Not Qualified | Push-Pull | - | - | 5.5V | - | 4.5V | - | - | - | - | 50pF | - | - | - | - | HCT | Shift Register | - | - | - | - | Shift Register | - | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | 54 ns | - | - | - | - | - | - | - | - | RIGHT | - | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | - |