- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM38510/30601BEA Texas Instruments | 51 |
| Datasheet | ACTIVE (Last Updated: 1 week ago) | Through Hole | - | CDIP | - | 16 | - | 1 | - | - | - | Military grade | - | - | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | HOLD MODE; EXTERNAL CLOCK GATED WITH MODE CONTROL AND USED AS SHIFT CLOCK | - | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | 16 | - | - | - | TTL | 5V | - | - | MILITARY | - | 5.5V | 4.5V | - | 4 | 30 ns | 30 ns | LS | Shift Register | Bidirectional | - | - | TRUE | PARALLEL IN PARALLEL OUT | 0.008 A | - | 26 ns | - | POSITIVE EDGE | - | No | 23mA | 25 MHz | - | 25000000Hz | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | RoHS Compliant | Contains Lead | ||
![]() SNJ54HC165W Texas Instruments | In Stock | - | - | ACTIVE (Last Updated: 1 week ago) | Surface Mount | - | - | - | 16 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 125°C | -55°C | SISO OPERATION ALSO AVAILABLE | - | TUBE | - | DUAL | FLAT | - | 1 | 5V | - | - | - | - | 16 | - | - | - | - | 5V | - | - | MILITARY | - | 6V | 2V | 50pF | 8 | 225 ns | - | HC/UH | Shift Register | Unidirectional | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | 0.0052 A | - | - | - | POSITIVE EDGE | - | No | - | 25 MHz | - | 25000000Hz | 2.03mm | - | 10.3mm | 6.73mm | 1.65mm | No | RoHS Compliant | Contains Lead | ||
![]() JM38510/30609BEA Texas Instruments | 51 |
| Datasheet | ACTIVE (Last Updated: 5 days ago) | Through Hole | - | CDIP | - | 16 | - | 1 | - | - | - | Military grade | - | - | - | - | - | - | - | - | 16 | - | - | 125°C | -55°C | CLOCK INHIBIT | - | TUBE | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 16 | - | - | - | TTL | 5V | - | - | MILITARY | - | 5.5V | 4.5V | - | 8 | 30 ns | 30 ns | LS | Shift Register | Unidirectional | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | 25 ns | - | POSITIVE EDGE | - | No | 32mA | 25 MHz | - | 25000000Hz | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | RoHS Compliant | Contains Lead | ||
![]() JM38510/30605SCA Texas Instruments | 2021 |
| - | ACTIVE (Last Updated: 3 days ago) | Through Hole | - | CDIP | - | 14 | - | 1 | - | - | - | Military grade | - | - | - | - | - | - | - | - | 14 | - | - | 125°C | -55°C | GATED SERIAL INPUTS (A AND B) | - | TUBE | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | TTL | 5V | - | - | MILITARY | - | 5.5V | 4.5V | 50pF | 8 | 36 ns | - | LS | Shift Register | Unidirectional | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | 32 ns | - | POSITIVE EDGE | - | No | 27mA | 25 MHz | - | 25000000Hz | 5.08mm | - | 19.56mm | 6.67mm | 4.57mm | - | RoHS Compliant | Contains Lead | ||
![]() 74HCT595D/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | 1 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT595 | - | - | Serial to Parallel, Serial | - | Tri-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN5496J Rochester Electronics | In Stock | - | - | - | - | - | CDIP | NO | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | CLEAR FOLLOWED BY SELECTIVE PRESET IMITATES LOAD | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 5V | 2.54mm | - | - | - | - | R-GDIP-T16 | - | - | - | - | 5.5V | - | MILITARY | 4.5V | - | - | - | 5 | - | - | TTL/H/L | Shift Register | - | - | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | 40 ns | - | - | 10 MHz | RIGHT | - | - | 5.08mm | 19.56mm | 7.62mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TC74VHC595FN(F,M) Toshiba | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SY10E142JI Micrel | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 1 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SNJ54ALS323J Texas Instruments | 42 |
| Datasheet | ACTIVE (Last Updated: 3 days ago) | Through Hole | - | CDIP | - | 20 | - | 1 | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | 20 | - | - | 125°C | -55°C | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | - | 20 | - | - | Not Qualified | TTL | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 8 | 38 ns | - | ALS | Shift Register | Bidirectional | 3-STATE | - | TRUE | PARALLEL IN PARALLEL OUT | 0.024 A | - | - | - | POSITIVE EDGE | - | No | 40mA | - | - | - | 5.08mm | - | 24.2mm | 6.92mm | 4.57mm | - | RoHS Compliant | Contains Lead | ||
![]() 74HC194N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 1 | - | - | - | - | -40°C~125°C | Tube | 1997 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC194 | - | - | Universal | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Register, Bidirectional | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT7731D,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | - | - | - | - | -40°C~125°C | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | INDIVIDUAL CLOCK FOR EACH SHIFT REGISTER | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | 30 | 74HCT7731 | - | R-PDSO-G16 | Universal | Not Qualified | Push-Pull | - | 5.5V | 5V | - | - | - | - | 50pF | - | - | - | HCT | - | - | - | Register, Multiplexed | TRUE | - | - | 64 | - | - | POSITIVE EDGE | 63 ns | - | - | 20 MHz | RIGHT | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MM74HC589N Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 1 | - | - | - | - | -40°C~85°C | Tube | - | 74HC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | MATTE TIN | - | - | - | - | - | 2V~6V | DUAL | - | NOT APPLICABLE | - | 4.5V | 2.54mm | unknown | NOT APPLICABLE | - | - | - | Universal | COMMERCIAL | Tri-State | - | 6V | - | - | 2V | - | - | - | - | - | - | HC/UH | - | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | RIGHT | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MM74HC165N Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 1 | - | - | - | - | -40°C~85°C | Tube | - | 74HC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | MATTE TIN | - | - | CLOCK INHIBIT | - | - | 2V~6V | DUAL | - | NOT APPLICABLE | - | 4.5V | 2.54mm | unknown | NOT APPLICABLE | - | - | - | Parallel or Serial to Serial | COMMERCIAL | Complementary | - | 6V | - | - | 2V | - | - | - | - | - | - | HC/UH | - | - | - | Shift Register | - | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 25 MHz | RIGHT | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() HEF4021BP,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 1 | - | - | - | - | -40°C~125°C | Tube | 2009 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | 3V~15V | DUAL | - | 260 | - | 5V | 2.54mm | - | 30 | 4021 | - | - | Parallel or Serial to Serial | Not Qualified | Push-Pull | - | - | - | - | 3V | - | - | 50pF | - | - | - | - | - | - | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | 250 ns | - | - | 6 MHz | RIGHT | 6000000Hz | - | 4.7mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() SN54LS597J Texas Instruments | In Stock | - | Datasheet | - | - | - | CDIP | NO | - | - | - | - | - | - | - | - | - | - | - | - | no | - | - | 16 | - | - | 125°C | -55°C | COMMON I/O PINS; MIXED SERIAL INPUTS; TOTEMPOLE SERIAL OUTPUT | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | - | 16 | - | - | Not Qualified | - | 5V | - | - | MILITARY | - | - | - | 30pF | 8 | - | - | LS | Shift Register | Unidirectional | 3-STATE | - | TRUE | PARALLEL IN SERIAL OUT | - | - | - | - | POSITIVE EDGE | 30 ns | - | 53mA | 35 MHz | - | - | - | 5.08mm | 19.56mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() JM38510/30607BEA Texas Instruments | 88 | - | Datasheet | - | - | - | CDIP | NO | - | - | - | 125°C | -55°C | - | Military grade | - | - | - | - | - | no | - | - | 16 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 5V | 2.54mm | - | - | - | 16 | R-GDIP-T16 | - | Not Qualified | - | - | 5.5V | - | MILITARY | 4.5V | - | - | - | 4 | - | - | LS | - | - | 3-STATE | - | TRUE | PARALLEL IN PARALLEL OUT | - | - | - | MIL-M-38510 Class B | NEGATIVE EDGE | 30 ns | - | - | 30 MHz | RIGHT | - | - | 5.08mm | 19.56mm | 7.62mm | - | - | - | - | ||
![]() SY100S341FC Micrel | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 1 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() HEC4021BTT,118 NXP USA Inc. | In Stock | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 1 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | 4000B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4021 | - | - | Parallel or Serial to Serial | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEC4021BT,118 NXP USA Inc. | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 1 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4021 | - | - | Parallel or Serial to Serial | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHC595PW-Q100118 Nexperia | In Stock | - | - | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | Shift Register | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |