- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Family | Output Characteristics | Logic Type | Output Polarity | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | fmax-Min | Count Direction | Load/Preset Input | Mode of Operation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM74ALS165M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | CLOCK INHIBIT | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Parallel or Serial to Serial | Not Qualified | Complementary | 5.5V | 4.5V | - | ALS | - | Shift Register | - | 8 | POSITIVE EDGE | - | 45 MHz | RIGHT | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CD74HC166MT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | 1 | -55°C~125°C | Tape & Reel (TR) | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | Parallel or Serial to Serial | - | Push-Pull | - | - | - | - | - | Shift Register | - | 8 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74VCX16838MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 74VCX | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | WITH SELECTABLE BUFFERED OR REGISTERED PATHS | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | unknown | NOT SPECIFIED | R-PDSO-G48 | Universal | COMMERCIAL | Tri-State | 3.6V | - | 2 | ALVC/VCX/A | 3-STATE | Shift Register | TRUE | 16 | - | 8 ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100E142FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tube | 100E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | 4.2V~5.7V | QUAD | J BEND | 240 | 5V | - | - | 30 | S-PQCC-J28 | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | - | OPEN-EMITTER | Shift Register | TRUE | 9 | POSITIVE EDGE | - | 700 MHz | RIGHT | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC10E143FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tape & Reel (TR) | 10E | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 4.2V~5.7V | QUAD | J BEND | 240 | 5V | - | unknown | 30 | S-PQCC-J28 | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | 10E | OPEN-EMITTER | Shift Register | TRUE | 9 | POSITIVE EDGE | - | 700 MHz | - | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() 74F675APC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | NO | - | 1 | 0°C~70°C | Tube | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 24 | MATTE TIN | PARALLEL OUTPUT IS REGISTERED; READ/WRITE CONTROL; HOLD MODE | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 5V | 2.54mm | - | NOT APPLICABLE | R-PDIP-T24 | Serial to Parallel, Serial | COMMERCIAL | Tri-State | 5.5V | 4.5V | - | F/FAST | - | Shift Register | TRUE | 16 | NEGATIVE EDGE | - | 85 MHz | RIGHT | - | - | 5.334mm | - | - | ROHS3 Compliant | ||
![]() 74F676SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | HOLD MODE; CHIP SELECT DISABLES BOTH SERIAL & PARALLEL OPERATIONS | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G24 | Parallel or Serial to Serial | Not Qualified | Tri-State | 5.5V | 4.5V | - | F/FAST | - | Shift Register | TRUE | 16 | NEGATIVE EDGE | - | 90 MHz | RIGHT | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74F676SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C | Tape & Reel (TR) | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | HOLD MODE; CHIP SELECT DISABLES BOTH SERIAL & PARALLEL OPERATIONS | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G24 | Parallel or Serial to Serial | Not Qualified | Tri-State | 5.5V | 4.5V | - | F/FAST | - | Shift Register | TRUE | 16 | NEGATIVE EDGE | - | 90 MHz | RIGHT | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MC10E143FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tube | 10E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 4.2V~5.7V | QUAD | J BEND | 240 | 5V | - | unknown | 30 | S-PQCC-J28 | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | 10E | OPEN-EMITTER | Shift Register | TRUE | 9 | POSITIVE EDGE | - | 700 MHz | - | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC10H141PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~75°C | Tube | 10H | e3 | no | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | 4.94V~5.46V | DUAL | - | 260 | - | - | - | 40 | - | Universal | COMMERCIAL | Push-Pull | - | - | - | 10H | - | Shift Register | TRUE | 4 | POSITIVE EDGE | 2 ns | 250 MHz | BIDIRECTIONAL | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() MC100E143FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tape & Reel (TR) | 100E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 4.2V~5.7V | QUAD | J BEND | 260 | 5V | - | unknown | 40 | S-PQCC-J28 | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | - | - | Shift Register | TRUE | 9 | POSITIVE EDGE | - | 700 MHz | - | - | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() MC10E142FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tube | 10E | e3 | no | Obsolete | 3 (168 Hours) | 28 | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | 4.2V~5.7V | QUAD | J BEND | 260 | 5V | - | - | 40 | S-PQCC-J28 | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | 10E | OPEN-EMITTER | Shift Register | TRUE | 9 | POSITIVE EDGE | - | 700 MHz | RIGHT | - | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() MC10H141FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | 1 | 0°C~75°C | Tube | 10H | e3 | no | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.94V~5.46V | QUAD | J BEND | 260 | - | - | - | 40 | S-PQCC-J20 | Universal | COMMERCIAL | Push-Pull | - | - | - | 10H | - | Shift Register | TRUE | 4 | POSITIVE EDGE | 2 ns | 250 MHz | BIDIRECTIONAL | - | - | - | 8.965mm | 8.965mm | ROHS3 Compliant | ||
![]() MC100E241FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tube | 100E | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | 4.2V~5.7V | QUAD | J BEND | 240 | 5V | - | unknown | 30 | - | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | - | OPEN-EMITTER | Shift Register | TRUE | 8 | POSITIVE EDGE | 0.975 ns | 700 MHz | RIGHT | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() SN74LS299DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C | Tube | 74LS | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | R-PDSO-G20 | Universal | Not Qualified | Tri-State | 5.25V | 4.75V | - | LS | 3-STATE | Shift Register | TRUE | 8 | POSITIVE EDGE | 39 ns | 25 MHz | BIDIRECTIONAL | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC100E142FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tape & Reel (TR) | 100E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | 4.2V~5.7V | QUAD | J BEND | 240 | 5V | - | - | 30 | S-PQCC-J28 | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | - | OPEN-EMITTER | Shift Register | TRUE | 9 | POSITIVE EDGE | - | 700 MHz | RIGHT | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() 100336QCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 2 (1 Year) | 28 | MATTE TIN | - | 4.2V~5.7V | QUAD | J BEND | 235 | - | - | unknown | NOT SPECIFIED | S-PQCC-J28 | Serial to Parallel | Not Qualified | Complementary | - | - | - | - | OPEN-EMITTER | Shift Register | - | 4 | POSITIVE EDGE | - | 350 MHz | BIDIRECTIONAL | YES | SYNCHRONOUS | - | - | - | ROHS3 Compliant | ||
![]() MC10H141FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | 1 | 0°C~75°C | Tape & Reel (TR) | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.94V~5.46V | QUAD | J BEND | 260 | - | - | - | 40 | S-PQCC-J20 | Universal | COMMERCIAL | Push-Pull | - | - | - | 10H | - | Shift Register | TRUE | 4 | POSITIVE EDGE | 2 ns | 250 MHz | BIDIRECTIONAL | - | - | - | 8.965mm | 8.965mm | ROHS3 Compliant | ||
![]() 100336QI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 28 | MATTE TIN | - | 4.2V~5.7V | QUAD | J BEND | 235 | - | - | unknown | NOT SPECIFIED | S-PQCC-J28 | Serial to Parallel | Not Qualified | Complementary | - | - | - | - | OPEN-EMITTER | Shift Register | - | 4 | POSITIVE EDGE | - | 350 MHz | BIDIRECTIONAL | YES | SYNCHRONOUS | - | - | - | ROHS3 Compliant | ||
![]() MC100EP142MNR4G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 100EP | e3 | yes | Obsolete | 1 (Unlimited) | 32 | MATTE TIN | ECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V; SIPO OPERATION ALSO AVAILABLE | 3V~5.5V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 40 | S-PQCC-N32 | Universal | COMMERCIAL | Push-Pull | 5.5V | 3V | - | - | - | Shift Register | TRUE | 9 | POSITIVE EDGE | 0.8 ns | - | RIGHT | - | - | - | 5mm | 5mm | ROHS3 Compliant |