- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | uPs/uCs/Peripheral ICs Type | Family | Output Characteristics | Logic Type | Output Polarity | Number of Bits per Element | Boundary Scan | Low Power Mode | Trigger Type | External Data Bus Width | Propagation Delay (tpd) | fmax-Min | Count Direction | Load/Preset Input | Mode of Operation | Output Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100336QC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 2 (1 Year) | 28 | MATTE TIN | - | 4.2V~5.7V | QUAD | J BEND | 235 | - | - | - | NOT SPECIFIED | - | S-PQCC-J28 | Serial to Parallel | Not Qualified | Complementary | - | - | - | - | - | OPEN-EMITTER | Shift Register | - | 4 | - | - | POSITIVE EDGE | - | - | 350 MHz | BIDIRECTIONAL | YES | SYNCHRONOUS | - | - | - | - | ROHS3 Compliant | ||
![]() MC100EP142FA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | YES | - | 1 | -40°C~85°C | Tube | - | 100EP | e0 | no | Obsolete | 3 (168 Hours) | 32 | TIN LEAD | ECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V; SIPO OPERATION ALSO AVAILABLE | 3V~5.5V | QUAD | GULL WING | 240 | 3.3V | 0.8mm | - | 30 | - | S-PQFP-G32 | Universal | COMMERCIAL | Standard | 5.5V | 3V | - | - | - | - | Shift Register | TRUE | 9 | - | - | POSITIVE EDGE | - | 0.8 ns | 3000 MHz | RIGHT | - | - | - | - | 7mm | 7mm | Non-RoHS Compliant | ||
![]() MC100E142FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tube | - | 100E | e3 | no | Obsolete | 3 (168 Hours) | 28 | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | 4.2V~5.7V | QUAD | J BEND | 260 | 5V | - | - | 40 | - | S-PQCC-J28 | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | - | - | - | Shift Register | TRUE | 9 | - | - | POSITIVE EDGE | - | - | 700 MHz | RIGHT | - | - | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() 74VCX162839MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74VCX | e3 | yes | Obsolete | 2 (1 Year) | 56 | MATTE TIN | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | unknown | NOT SPECIFIED | - | R-PDSO-G56 | Universal | COMMERCIAL | Tri-State | 3.6V | - | 2 | - | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | Register, Multiplexed | TRUE | 20 | - | - | - | - | 9.8 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC10E141FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tape & Reel (TR) | - | 10E | e3 | yes | Last Time Buy | 3 (168 Hours) | 28 | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | 4.2V~5.7V | QUAD | J BEND | 260 | 5V | - | - | 40 | - | - | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | - | 10E | OPEN-EMITTER | Shift Register | TRUE | 8 | - | - | POSITIVE EDGE | - | 0.975 ns | 700 MHz | BIDIRECTIONAL | - | - | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() MC100EP142MNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 1 | -40°C~85°C | Tube | - | 100EP | e3 | yes | Last Time Buy | 1 (Unlimited) | 32 | MATTE TIN | ECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V; SIPO OPERATION ALSO AVAILABLE | 3V~5.5V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 40 | - | S-PQCC-N32 | Universal | COMMERCIAL | Push-Pull | 5.5V | 3V | - | - | - | - | Shift Register | TRUE | 9 | - | - | POSITIVE EDGE | - | 0.8 ns | - | RIGHT | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() 74F673APC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | NO | - | 1 | 0°C~70°C | Tube | - | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 24 | MATTE TIN | PARALLEL OUTPUT IS REGISTERED | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | unknown | NOT SPECIFIED | - | R-PDIP-T24 | Serial to Parallel | Not Qualified | Tri-State | 5.5V | 4.5V | - | - | F/FAST | - | Shift Register | TRUE | 16 | - | - | NEGATIVE EDGE | - | - | 85 MHz | RIGHT | - | - | - | 5.334mm | - | - | ROHS3 Compliant | ||
![]() MC100E143FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C | Tube | - | 100E | e3 | no | Obsolete | 3 (168 Hours) | 28 | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 4.2V~5.7V | QUAD | J BEND | 260 | 5V | - | unknown | 40 | - | S-PQCC-J28 | Universal | COMMERCIAL | Push-Pull | 5.7V | 4.2V | - | - | - | OPEN-EMITTER | Shift Register | TRUE | 9 | - | - | POSITIVE EDGE | - | - | 700 MHz | - | - | - | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() QS29FCT2520CTQ Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | 1 | 0°C~70°C | Bulk | - | QS29FCT2502T | e0 | no | Obsolete | NOT SPECIFIED | 24 | TIN LEAD | MULTIPLEXED OUTPUTS | 5V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | COMMERCIAL | - | - | - | - | DSP PERIPHERAL, PIPELINE REGISTER | - | - | Register, Pipeline | - | 8 | NO | NO | - | 8 | - | - | - | - | - | 8 | - | - | - | ROHS3 Compliant | ||
![]() CD74HCT166E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C | Tube | - | 74HCT | - | - | Obsolete | 3 (168 Hours) | 16 | - | CLOCK INHIBIT | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | - | - | Parallel or Serial to Serial | Not Qualified | Push-Pull | 5.5V | 4.5V | - | - | HCT | - | Shift Register | TRUE | 8 | - | - | POSITIVE EDGE | - | 60 ns | 50 MHz | RIGHT | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC74HC165AF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 1 | -55°C~125°C | Tube | - | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 3V | - | - | NOT SPECIFIED | - | - | Parallel or Serial to Serial | COMMERCIAL | Complementary | 6V | 2V | - | - | HC/UH | - | Shift Register | - | 8 | - | - | POSITIVE EDGE | - | 225 ns | 24 MHz | RIGHT | - | - | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() CD74HC4015E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 2 | -55°C~125°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | 2V~6V | DUAL | - | - | 5V | - | - | - | - | R-PDIP-T16 | Serial to Parallel | COMMERCIAL | Push-Pull | 6V | 2V | - | - | HC/UH | - | Shift Register | TRUE | 4 | - | - | POSITIVE EDGE | - | - | - | RIGHT | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CD4094BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 3 (168 Hours) | 16 | - | PARALLEL OUTPUT IS LATCHED; UNLATCHED SERIAL SHIFT RIGHT OUTPUT | 3V~18V | DUAL | - | - | 5V | - | unknown | - | - | - | Serial to Parallel | COMMERCIAL | Tri-State | - | 3V | - | - | - | 3-STATE | Shift Register | TRUE | 8 | - | - | POSITIVE EDGE | - | - | - | RIGHT | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MM74HC594N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | -40°C~85°C | Tube | - | 74HC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | 2V~6V | DUAL | - | NOT APPLICABLE | 2V | 2.54mm | - | NOT APPLICABLE | - | - | Serial to Parallel | COMMERCIAL | Push-Pull | 6V | 2V | - | - | HC/UH | - | Shift Register | TRUE | 8 | - | - | POSITIVE EDGE | - | - | 6 MHz | RIGHT | - | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() CD74HC597M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -55°C~125°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | 2V~6V | DUAL | GULL WING | - | 5V | - | - | - | - | - | Parallel or Serial to Serial | Not Qualified | Push-Pull | 6V | 2V | - | - | HC/UH | - | Shift Register | TRUE | 8 | - | - | POSITIVE EDGE | - | - | - | RIGHT | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CD4517BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 2 | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | 3V~18V | DUAL | - | - | 5V | - | unknown | - | - | R-PDIP-T16 | Serial to Parallel | COMMERCIAL | Tri-State | 18V | 3V | - | - | 4000/14000/40000 | 3-STATE | Shift Register | TRUE | 64 | - | - | POSITIVE EDGE | - | - | - | RIGHT | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CD4021BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C | Tube | 1999 | 4000B | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | 3V~18V | DUAL | - | - | 5V | - | - | - | - | - | Parallel or Serial to Serial | COMMERCIAL | Push-Pull | - | 3V | - | - | - | - | Shift Register | TRUE | 8 | - | - | POSITIVE EDGE | - | - | - | RIGHT | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() N74F194N,602 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Universal | - | Push-Pull | - | - | - | - | - | - | Register, Bidirectional | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC670D,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | 1 | -40°C~125°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | Universal | - | Tri-State | - | - | - | - | - | - | Register File | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD4035BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 3 (168 Hours) | 16 | - | J AND KBAR SERIAL INPUT | 3V~18V | DUAL | - | - | 5V | - | - | - | - | - | Parallel or Serial to Serial | COMMERCIAL | Complementary | - | 3V | - | - | - | - | Shift Register | CONFIGURABLE | 4 | - | - | POSITIVE EDGE | - | - | - | RIGHT | - | - | - | - | - | - | Non-RoHS Compliant |