- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Current-Max | Number of Inputs | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Interface IC Type | Boundary Scan | Driver Number of Bits | Low Power Mode | Screening Level | Trigger Type | High Level Output Current | External Data Bus Width | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Built-in Protections | Max Frequency@Nom-Sup | Output Current Flow Direction | Output Data Bus Width | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC164PWRG4 Texas Instruments | 35 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74HC164 | - | Serial to Parallel | - | Not Qualified | Push-Pull | 5V | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | - | 30 ns | - | 255 ns | HC/UH | Shift Register | - | - | Unidirectional | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | - | 2 | - | - | - | - | - | - | 5000000Hz | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEF4557BT,653 Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 1 | Industrial grade | -40°C~125°C | Tape & Reel (TR) | 2013 | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~15.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | 4557 | - | Universal | - | - | Complementary | 12V | - | - | - | - | 3V | - | - | - | - | 50pF | - | - | - | 65 ns | - | 480 ns | - | Shift Register | - | - | Unidirectional | - | Shift Register | - | - | - | - | 64 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV166ADGVR Texas Instruments | 32 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | 16 | - | 40.001177mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | 0.4mm | - | - | NOT SPECIFIED | 74LV166 | - | Parallel or Serial to Serial | 1 | Not Qualified | Push-Pull | 5V | - | - | 3.3V | - | 2V | - | - | - | - | 50pF | - | - | - | 11.9 ns | - | 26 ns | LV/LV-A/LVX/H | OR, Shift Register | - | - | Unidirectional | - | Shift Register | TRUE | - | 0.05 A | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | 0.02mA | 9 | - | - | - | - | - | - | 35000000Hz | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV595ADRG4 Texas Instruments | 19 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | - | 74LV595 | - | Serial to Parallel, Serial | 9 | - | Tri-State | 5V | - | - | 3.3V | - | 2V | - | - | - | - | 50pF | - | - | - | 10.2 ns | - | 25.5 ns | LV/LV-A/LVX/H | Shift Register | - | - | Unidirectional | 3-STATE | Shift Register | TRUE | - | 0.05 A | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | 0.02mA | 1 | - | 45 MHz | - | - | - | - | 50000000Hz | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT299SCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ACT299 | - | Universal | - | - | Tri-State | - | - | - | - | - | - | - | 8 | 5V | 4.5V | - | - | - | 8 | 13.5 ns | - | 18 ns | - | Shift Register | - | - | - | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC594DG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | - | -40°C~125°C | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | - | 74AHC594 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | - | - | - | 2V | - | - | - | - | 50pF | - | - | - | 9.2 ns | - | 14.4 ns | AHC/VHC/H/U/V | Shift Register | - | - | Unidirectional | - | Shift Register | TRUE | - | 0.05 A | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | 0.04mA | 1 | 9 | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC595PWRE4 Texas Instruments | 19 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 59.987591mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74HC595 | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | 5V | - | 6V | 2/6V | - | 2V | - | - | - | - | - | - | - | - | 34 ns | - | 250 ns | HC/UH | Shift Register | - | - | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | - | 1 | 9 | - | - | - | - | - | 25000000Hz | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC164SJX ON Semiconductor | 2987 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 218.3mg | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 1996 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | - | - | - | NOT SPECIFIED | 74VHC164 | - | Serial to Parallel | - | Not Qualified | Push-Pull | - | - | 5.5V | 2/5.5V | - | 2V | - | 8 | - | - | 50pF | - | - | 8 | 11 ns | 4μA | 18.5 ns | AHC/VHC/H/U/V | Shift Register | - | - | Unidirectional | - | Shift Register | TRUE | - | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | 45000000Hz | - | - | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY29FCT520ATPC Texas Instruments | In Stock | - | - | - | - | Gold | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 1.753503g | Positive Edge | 1 | - | -40°C~85°C | Tube | - | 29FCT | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | - | - | 4.75V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | CY29FCT520 | - | Universal | 8 | - | Tri-State | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | - | - | DSP PERIPHERAL, PIPELINE REGISTER | - | 14 ns | - | 14 ns | - | - | - | - | - | - | Register, Pipeline | - | - | - | - | - | - | NO | - | YES | - | - | -32mA | 8 | - | 64mA | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC595PWRG4 Texas Instruments | 10585 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74HC595 | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | 5V | - | 6V | 2/6V | - | 2V | - | - | - | - | - | - | - | - | 34 ns | - | 250 ns | HC/UH | Shift Register | - | - | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | - | 1 | 9 | - | - | - | - | - | 25000000Hz | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC595ADTR2 ON Semiconductor | 46 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2000 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | 40 | 74HC595 | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | - | - | 6V | - | - | 2V | - | 2 | - | - | - | - | - | - | 24 ns | - | - | HC/UH | Shift Register | - | - | - | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 3 | - | - | RIGHT | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TPIC6595DWG4 Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 537.308512mg | - | - | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | TPIC6595 | - | Serial to Parallel, Serial | - | - | Open Drain | 5V | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 650 ns | - | 650 ns | - | Latch, Shift Register | 0.5A | - | Unidirectional | - | Shift Register | - | - | - | - | 8 | SIPO BASED PERIPHERAL DRIVER | - | 8 | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | 2A | - | TRANSIENT | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LV595PW,118 Nexperia USA Inc. | 4000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | 74LV | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - | - | 1V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 30 | 74LV595 | - | Serial to Parallel, Serial | - | - | Tri-State | 3.3V | - | 3.6V | - | - | 1V | - | - | - | - | 50pF | 2mA | - | - | 15 ns | - | 77 ns | LV/LV-A/LVX/H | Shift Register | - | 2 | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | 1 | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY29FCT520CTSOC Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | Positive Edge | 1 | - | -40°C~85°C | Tube | - | 29FCT | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | - | - | 4.75V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | CY29FCT520 | - | Universal | - | Not Qualified | Tri-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | - | - | DSP PERIPHERAL, PIPELINE REGISTER | - | 6 ns | - | 6 ns | - | - | - | 8 | - | - | Register, Pipeline | - | - | - | - | - | - | NO | - | YES | - | - | -32mA | 8 | - | 64mA | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC164PW-Q100J Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | - | 74HC164 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | - | 8μA | - | HC/UH | Shift Register | - | - | Unidirectional | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | 255 ns | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() CD4006BF3A Texas Instruments | 3999 | - | Datasheet | - | ACTIVE (Last Updated: 5 days ago) | Lead, Tin | Through Hole | - | CDIP | 14 | - | - | - | - | Military grade | - | - | - | - | - | - | - | - | 14 | EAR99 | - | 125°C | -55°C | - | 8542.39.00.01 | TUBE | - | DUAL | - | - | 4 | 5V | 2.54mm | - | - | - | - | 14 | - | - | - | - | - | - | 18V | 5/15V | MILITARY | 3V | - | - | - | - | 50pF | - | - | 5 | 400 ns | - | - | - | Shift Register | - | - | - | - | - | TRUE | SERIAL IN SERIAL OUT | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | NEGATIVE EDGE | - | - | - | - | - | 3mA | - | - | 7 MHz | RIGHT | - | - | - | 2500000Hz | - | - | 5.08mm | - | 19.56mm | 6.67mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MC100E141FN ON Semiconductor | 68 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | 1 | - | 0°C~85°C | Tube | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 100E141 | - | Universal | - | Not Qualified | Push-Pull | - | - | 5.7V | -4.5V | - | 4.2V | - | 3 | - | - | - | - | - | - | 975 ps | - | - | - | Shift Register | - | - | - | OPEN-EMITTER | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 700 MHz | BIDIRECTIONAL | - | - | - | 700000000Hz | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HC166E Texas Instruments | 28 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | - | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | SISO OPERATION ALSO AVAILABLE | - | - | 2V~6V | DUAL | - | - | - | 4.5V | - | - | 35MHz | - | 74HC166 | - | Parallel or Serial to Serial | - | - | Push-Pull | - | - | 6V | - | - | 2V | - | 2 | - | - | 50pF | - | - | - | 27 ns | 8μA | 240 ns | HC/UH | OR, Shift Register | - | - | Unidirectional | - | Shift Register | TRUE | - | - | - | 8 | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | No | - | 9 | - | - | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC595APW,118 Nexperia USA Inc. | 86450 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | 74LVC595 | - | Serial to Parallel, Serial | - | - | Tri-State | 3.3V | - | - | - | - | - | - | 1 | 3.6V | 1.65V | - | - | - | 8 | 4 ns | - | 18.2 ns | - | Shift Register | - | - | Unidirectional | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV8153QPWRQ1 Texas Instruments | 980 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~5.5V 3V~13.2V | DUAL | GULL WING | 260 | - | - | 0.65mm | - | - | - | 74LV8153 | - | Serial to Parallel | 9 | - | Open Collector, Push-Pull | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | 0.025A | - | - | - | Shift Register | INVERTED | - | - | - | 8 | SIPO BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 3.3V | - | - | SOURCE SINK | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |