- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Count Direction | Multiplexed Display Capability | Max Frequency@Nom-Sup | Ambient Temperature Range High | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV594ADE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 139.989945mg | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | NOT SPECIFIED | 74LV594 | - | - | Serial to Parallel | - | Not Qualified | Push-Pull | - | 5V | - | 3.3V | - | 2V | - | - | - | - | 50pF | - | - | - | 9.2 ns | - | 19 ns | LV/LV-A/LVX/H | Shift Register | - | Unidirectional | - | Shift Register | TRUE | - | 0.05 A | 8 | - | - | POSITIVE EDGE | - | No | 0.02mA | 1 | - | 9 | - | - | - | 30000000Hz | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HV3418PG-G Microchip Technology | 66 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 80-BQFP | - | 80 | - | 935.505914mg | 1 | - | -40°C~85°C | Tray | 2004 | - | e3 | - | Active | 3 (168 Hours) | 80 | - | EAR99 | MATTE TIN | - | - | - | - | 5V 12V | QUAD | GULL WING | 245 | - | - | - | - | 40 | HV3418 | - | - | Serial to Parallel | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 75 ns | - | - | - | Latch, Shift Register | - | - | - | Shift Register | - | - | - | 64 | SIPO BASED PERIPHERAL DRIVER | - | - | - | - | - | 2 | - | - | - | - | - | - | - | SOURCE SINK | - | - | - | 14mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74HC166DBR Texas Instruments | 5150 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 130.010913mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 74HC166 | - | - | Parallel or Serial to Serial | - | - | Push-Pull | - | 5V | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | 26 ns | - | 190 ns | HC/UH | OR, Shift Register | - | Unidirectional | - | Shift Register | TRUE | - | 0.0052 A | 8 | - | 32 ns | POSITIVE EDGE | - | No | - | 9 | - | - | - | - | - | 25000000Hz | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F164ASCX ON Semiconductor | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F164 | - | - | Serial to Parallel | - | - | Tri-State | - | 5V | - | - | - | - | - | 8 | 5.5V | 4.5V | - | - | - | 8 | 8 ns | - | 12.5 ns | - | Shift Register | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LS674DWG4 Texas Instruments | 19 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 620.004071mg | 1 | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; ASYNCHRONOUS CLEAR FOR STORAGE REGISTER; COMMON SERIAL I/O PIN | - | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | 74LS674 | - | - | Parallel to Serial | - | Not Qualified | Tri-State | - | 5V | - | 5V | - | - | - | - | - | - | 45pF | - | - | 16 | 40 ns | - | 45 ns | LS | Shift Register | - | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | - | - | - | NEGATIVE EDGE | - | No | 40mA | 16 | - | - | 28 MHz | - | - | 20000000Hz | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC74HC595AFN Toshiba | 4991 | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | - | - | 1 | - | - | Bulk | 2009 | - | - | yes | - | - | 16 | - | - | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 6V | 2V | 50pF | - | - | 8 | 240 ns | - | - | HC/UH | Shift Register | - | Unidirectional | 3-STATE | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | 25000000Hz | - | - | - | - | 9.9mm | 3.9mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() SN74LV165ADE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 1 | - | -40°C~125°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | NOT SPECIFIED | 74LV165 | - | - | Parallel or Serial to Serial | 2 | Not Qualified | Complementary | - | - | 5.5V | 3.3V | - | 2V | - | 8 | - | - | 50pF | - | - | 8 | 11.9 ns | - | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | - | Unidirectional | 3-STATE | Shift Register | - | - | 0.05 A | - | - | - | POSITIVE EDGE | - | No | - | - | - | - | 45 MHz | - | - | 50000000Hz | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC164ANSR Texas Instruments | 1613 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC164 | - | - | Serial to Parallel | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC4094PWT Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | PARALLEL OUTPUT IS LATCHED; SERIAL OUTPUT LATCHED WITH SHIFT CLOCK ALSO AVAILABLE | - | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | 0.65mm | - | - | 74HC4094 | - | - | Serial to Parallel | - | - | Tri-State | 5.2mA | - | 6V | - | - | 2V | 8 | 2 | - | - | - | - | 5.2mA | 8 | 33 ns | 8μA | 295 ns | HC/UH | Latch, Shift Register | - | Unidirectional | - | Shift Register | TRUE | - | - | - | - | - | POSITIVE EDGE | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC595BQ,115 Nexperia USA Inc. | 1261 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SERIAL STANDARD OUTPUT FOR CASCADING | - | 2V~6V | QUAD | NO LEAD | 260 | - | 5V | 0.5mm | - | 30 | 74HC595 | - | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | - | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | HC/UH | Shift Register | - | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | 265 ns | - | - | - | - | - | 24 MHz | RIGHT | - | - | - | - | - | - | 3.5mm | 2.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV4094D,118 Nexperia USA Inc. | 625 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | - | 1V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 30 | 74LV4094 | - | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | - | - | 3.6V | - | - | 1V | - | - | - | - | 50pF | - | - | - | - | - | - | LV/LV-A/LVX/H | - | - | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | 90 ns | - | - | - | - | - | 20 MHz | RIGHT | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT166DB,112 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 1 | - | -40°C~125°C | Tube | 2011 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | CLOCK INHIBIT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | 30 | 74HCT166 | - | - | Parallel or Serial to Serial | - | - | Push-Pull | - | 5V | - | - | - | - | - | - | - | - | 50pF | - | - | - | 23 ns | 8μA | 60 ns | HCT | OR, Shift Register | - | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 9 | - | - | - | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MC14014BFELG ON Semiconductor | 2000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2000 | 4000B | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | 40 | 4014 | - | - | Parallel or Serial to Serial | - | - | Push-Pull | - | - | - | - | - | 3V | - | 6 | - | - | - | - | - | - | 230 ns | - | 800 ns | - | OR, Shift Register | - | Unidirectional | - | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 9 | - | 3 | 4 MHz | - | - | - | - | - | - | 2.05mm | - | 5.275mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74HC595D,112 Nexperia USA Inc. | 9 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SERIAL STANDARD OUTPUT FOR CASCADING | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | 108MHz | 30 | 74HC595 | - | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | - | - | 6V | - | - | 2V | - | - | - | - | 50pF | 70mA | - | - | 16 ns | - | - | HC/UH | - | 1 | - | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | - | - | - | 24 MHz | RIGHT | - | - | 125°C | - | 1.75mm | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() HV5523K7-G-M933 Microchip Technology | 23 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | - | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | - | - | 5V | 0.5mm | - | - | HV5523 | - | S-XQCC-N44 | Serial to Parallel | - | - | Open Drain | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latch, Shift Register | - | Unidirectional | - | Shift Register | TRUE | - | - | 32 | AC PLASMA DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | 0.8mm | 7mm | 7mm | - | No | - | ROHS3 Compliant | - | ||
![]() MM74HCT164N ON Semiconductor | 63426 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | 1 | - | -40°C~85°C | Tube | - | 74HCT | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT164 | - | - | Serial to Parallel | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | 61 ns | - | Shift Register | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74HC165DE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 1 | - | -40°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | 62MHz | - | 74HC165 | - | - | Parallel or Serial to Serial | - | - | Complementary | - | 5V | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | 26 ns | - | 190 ns | HC/UH | Shift Register | - | Unidirectional | - | Shift Register | - | - | 0.0052 A | 8 | - | - | POSITIVE EDGE | - | No | - | 9 | 1μA | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV165APWRE4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 59.987591mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | 74LV165 | - | - | Parallel or Serial to Serial | 2 | - | Complementary | - | 5V | - | 3.3V | - | 2V | - | - | - | - | 50pF | - | - | - | 28 ns | - | 28 ns | LV/LV-A/LVX/H | OR, Shift Register | - | Unidirectional | 3-STATE | Shift Register | - | - | 0.05 A | 8 | - | - | POSITIVE EDGE | - | No | - | 9 | - | - | 45 MHz | - | - | 50000000Hz | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F164ASJ ON Semiconductor | 4487 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 14-SOP | - | 1 | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F164 | - | - | Serial to Parallel | - | - | Tri-State | - | - | - | - | - | - | - | 8 | 5.5V | 4.5V | - | - | - | 8 | 8 ns | - | 12.5 ns | - | Shift Register | - | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AHCT595S16-13 Diodes Incorporated | 4112 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 200.686274mg | - | - | -40°C~125°C | Cut Tape (CT) | 2013 | 74AHCT | e3 | - | Discontinued | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | - | - | - | Serial to Parallel, Serial | - | Not Qualified | Tri-State | - | 5V | - | 5V | - | - | - | - | - | - | - | - | - | - | 3.8 ns | 4μA | 14.5 ns | AHCT/VHCT/VT | Shift Register | - | Unidirectional | 3-STATE | Shift Register | TRUE | - | - | 8 | - | - | POSITIVE EDGE | - | - | - | 1 | - | - | 90 MHz | - | - | 90000000Hz | - | - | - | - | 9.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | - |