- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Max Input Current | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHCT164T14-13 Diodes Incorporated | 12 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2008 | 74AHCT | e3 | - | Active | 1 (Unlimited) | 14 | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | - | NOT SPECIFIED | - | - | Serial to Parallel | - | - | Push-Pull | 5V | - | - | - | - | - | - | - | - | - | - | - | - | 4μA | - | AHCT/VHCT/VT | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC670E Texas Instruments | 160 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | Negative | 1 | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | - | - | - | - | - | - | 2V~6V | DUAL | - | - | - | 4.5V | - | - | - | - | 74HC670 | - | Universal | 4 | - | Tri-State | - | Non-Inverting | 6V | - | - | 2V | 4 | - | - | - | - | 4 | 375 ns | 8μA | 375 ns | HC/UH | - | - | 3-STATE | - | Register File | - | - | 0.0078 A | - | - | - | 160μA | -7.8mA | - | 7.8mA | No | 0.08mA | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14557BDWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 3V~18V | DUAL | GULL WING | 240 | - | 5V | - | not_compliant | - | 30 | 4557 | - | Universal | - | Not Qualified | Complementary | - | - | - | - | - | 3V | - | 7 | - | - | - | - | 180 ns | - | - | - | Shift Register | - | - | - | Shift Register | - | - | - | 64 | - | POSITIVE EDGE | - | - | - | - | - | - | 2 | - | - | RIGHT | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4094BPWG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | TSSOP | 16 | - | 61.887009mg | - | 1 | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | - | 125°C | -55°C | COMPLIMENTARY SERIAL OUTPUT ALSO AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | - | 16 | - | - | - | - | 15V | - | - | - | MILITARY | - | - | - | 18V | 3V | - | 8 | 190 ns | 100μA | 840 ns | - | Latch, Shift Register | Unidirectional | 3-STATE | - | - | TRUE | SERIAL IN PARALLEL OUT | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 10 | 3 MHz | - | - | 1.15mm | - | 5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC595DRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | 16 | - | 141.690917mg | - | 1 | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | 16 | - | - | - | - | 5V | - | - | - | AUTOMOTIVE | - | - | - | 5.5V | 2V | - | - | 10.2 ns | - | - | AHC/VHC/H/U/V | Shift Register | Unidirectional | 3-STATE | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC10H141L ON Semiconductor | 105 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | - | - | 1 | 0°C~75°C | Tube | 2000 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.94V~5.46V | DUAL | - | 235 | - | - | - | not_compliant | - | NOT SPECIFIED | 10H141 | - | Universal | - | Not Qualified | Push-Pull | -8V | - | - | - | - | - | - | - | - | - | - | - | 2 ns | - | - | 10H | Shift Register | - | - | - | Shift Register | TRUE | - | - | 4 | - | POSITIVE EDGE | - | - | - | - | - | - | 6 | - | 250 MHz | BIDIRECTIONAL | 250000000Hz | - | 5.08mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4015BM96G4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | 16 | - | 141.690917mg | - | 2 | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | - | - | 16 | - | - | - | - | 15V | - | - | - | MILITARY | - | - | - | 18V | 3V | - | - | 120 ns | - | 400 ns | - | Shift Register | Unidirectional | - | - | - | TRUE | SERIAL IN PARALLEL OUT | - | 4 | - | POSITIVE EDGE | - | - | - | - | - | - | 1 | - | 8.5 MHz | - | - | - | - | 9.9mm | 3.9mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() CD74HC597M96G4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | SISO OPERATION ALSO AVAILABLE | TR | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | - | 74HC597 | - | Parallel or Serial to Serial | - | - | Push-Pull | 5V | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 41 ns | 8μA | 360 ns | HC/UH | OR, Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | 0.0052 A | 8 | 37 ns | POSITIVE EDGE | - | - | - | - | No | - | 9 | - | 23 MHz | - | 20000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4021BM96E4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | 1 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | CD4021 | - | Parallel or Serial to Serial | - | Not Qualified | Push-Pull | 15V | - | - | - | - | 3V | - | - | - | - | 50pF | - | 120 ns | 100μA | 320 ns | - | OR, Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | No | - | 9 | 3 | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54LS166AJ Texas Instruments | 54 | - | Datasheet | - | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | - | CDIP | 16 | - | - | - | 1 | - | - | - | - | - | - | - | - | 16 | - | EAR99 | - | 125°C | -55°C | CLOCK INHIBIT | TUBE | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | - | 16 | - | - | - | TTL | 5V | - | - | 5V | MILITARY | - | - | - | 5.5V | 4.5V | - | 8 | 30 ns | - | 30 ns | LS | Shift Register | Unidirectional | - | - | - | TRUE | PARALLEL IN SERIAL OUT | - | - | 25 ns | POSITIVE EDGE | - | - | - | - | No | 32mA | - | - | 25 MHz | - | 25000000Hz | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() M74HC597B1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | - | 1 | -55°C~125°C | Tube | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | - | - | 4.5V | 2.54mm | - | 50MHz | - | M74HC59 | - | Parallel to Serial | - | - | Push-Pull | - | - | 6V | 2/6V | - | 2V | - | 8 | - | - | 50pF | 8 | 315 ns | - | 315 ns | HC/UH | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 24 MHz | - | - | 6.35mm | - | 20mm | 7.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT4094ADTG ON Semiconductor | 34752 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 1 | -55°C~125°C | Tube | 2006 | 74HCT | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 74HCT4094 | - | Serial to Parallel | - | - | Tri-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latch, Shift Register | Unidirectional | - | Halogen Free | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC6C595PWG4 Texas Instruments | In Stock | - | - | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 62.99264mg | - | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | TPIC6C595 | - | Serial to Parallel, Serial | - | - | Open Drain | 5V | - | - | 5V | - | - | - | - | - | - | 30pF | - | 80 ns | - | 80 ns | 6C | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | 1 | 9 | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC594S16-13 Diodes Incorporated | 25000 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 200.686274mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74AHC | e3 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | - | - | Serial to Parallel, Serial | - | Not Qualified | Push-Pull | - | - | 5.5V | 2/5.5V | - | 2V | - | - | - | - | - | - | 39 ns | 4μA | 225 ns | AHC/VHC/H/U/V | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | 1 | - | 70 MHz | - | 65000000Hz | - | - | 9.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74AHCT164D,118 Nexperia USA Inc. | 37 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2000 | 74AHCT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | 74AHCT164 | - | Serial to Parallel | - | - | Push-Pull | 5V | - | - | - | - | - | - | - | - | - | - | - | 3.4 ns | - | 14 ns | AHCT/VHCT/VT | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74HCT164S14-13 Diodes Incorporated | 27119 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2002 | 74HCT | e3 | - | Active | 1 (Unlimited) | 14 | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | - | - | Serial to Parallel | - | - | Push-Pull | - | - | 5.5V | - | - | 4.5V | - | - | - | - | - | - | - | - | - | HCT | Shift Register | - | - | - | Shift Register | TRUE | - | - | 8 | - | POSITIVE EDGE | - | - | 54 ns | - | - | - | - | - | - | RIGHT | - | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC595T16-13 Diodes Incorporated | In Stock |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | 172.98879mg | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | Serial to Parallel, Serial | - | - | Tri-State | - | - | - | - | - | - | - | 1 | 6V | 2V | - | 8 | 52 ns | 8μA | 265 ns | - | Shift Register | Unidirectional | - | - | Shift Register | - | - | - | 8 | - | - | - | - | - | - | - | - | 1 | 8 | - | - | - | 930μm | - | 5.1mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT164MT Texas Instruments | 14 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 54MHz | NOT SPECIFIED | 74HCT164 | - | Serial to Parallel | - | Not Qualified | Push-Pull | 5V | - | - | 5V | - | - | - | 2 | - | - | 50pF | - | 36 ns | 8μA | 57 ns | HCT | Shift Register | Unidirectional | - | - | Shift Register | TRUE | - | 0.004 A | 8 | 45 ns | POSITIVE EDGE | 160μA | - | - | - | No | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC194D,652 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 1 | -40°C~125°C | Tube | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | HOLD MODE | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | 74HC194 | - | Universal | - | - | Push-Pull | 5V | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | 14 ns | 8μA | 220 ns | HC/UH | Shift Register | Bidirectional | - | - | Register, Bidirectional | TRUE | - | - | 4 | - | POSITIVE EDGE | - | - | - | - | - | - | 10 | - | 20 MHz | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MC100E142FN ON Semiconductor | 5 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | 1 | 0°C~85°C | Tube | 1996 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V; SIPO OPERATION ALSO AVAILABLE | - | 4.2V~5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 100E142 | - | Universal | - | Not Qualified | Push-Pull | - | - | 5.7V | -4.5V | - | 4.2V | - | 3 | - | - | - | - | 1 ns | - | 1 ns | - | Shift Register | - | OPEN-EMITTER | - | Shift Register | TRUE | - | - | 9 | - | POSITIVE EDGE | - | - | - | - | - | - | - | 8 | 700 MHz | RIGHT | 700000000Hz | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |